- Efficiency
- Number of Outputs
- Series
- Type
- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Max Output Power | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJ-24V50WCNA Delta Electronics | 41 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PJ (50W) | 6.38Lx2.36W x 1.42 H 162.0mmx60.0mmx36.0mm | - | Active | 1 (Unlimited) | Enclosed, Conformal Coated | 70°C | -10°C | ITE (Commercial) | 50W | 50W | - | - | 1 | CB, CE, cURus, TUV | 87% | 3kV | 24V | 2.1A | 2.1A | 50W | - | 2.1A | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 36mm | 125mm | 60mm | - | ROHS3 Compliant | ||
![]() PJ-24V100WLRA Delta Electronics | 25 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PJ (100W) | 7.28Lx2.83W x 1.65 H 185.0mmx72.0mmx45.0mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | 4.3A | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 41.91mm | 184.912mm | 71.882mm | - | ROHS3 Compliant | ||
![]() PJ-12V100WLNA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PJ (100W) | 7.28Lx2.83W x 1.65 H 185.0mmx72.0mmx45.0mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | 1 | CB, CE, cURus, TUV | 87.5% | 3kV | - | 8.5A | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 41.91mm | 184.912mm | 71.882mm | - | ROHS3 Compliant | ||
![]() PMB-24V50W1AH Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PMT (50W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | 50W | - | - | 1 | CB, CCC, CE, cURus, TUV | 86% | 3kV | - | 2.09A | 2.1A | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 38.1mm | 98.044mm | 98.044mm | - | ROHS3 Compliant | ||
![]() PMT-15V50W1AG Delta Electronics | 32 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PMT (51W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 50W | 50W | NOT SPECIFIED | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, TUV | 85.5% | 3kV | - | 3.4A | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 38.1mm | - | - | - | ROHS3 Compliant | ||
![]() PMR-4V320WDCA Delta Electronics | 25 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PMR (252W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 320W | 320W | - | - | 1 | CB, CE, CCC, cURus, TUV | 83.5% | 3kV | - | 60A | 60A | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 29.972mm | 214.884mm | 115.062mm | - | ROHS3 Compliant | ||
![]() PMF-24V200WCGR Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PMF (202W) | 7.48Lx3.66W x 1.97 H 190.0mmx93.0mmx50.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 200W | 200W | - | - | 1 | CB, CCC, CE, cURus, TUVgs | 87% | 3kV | - | 8.4A | 8.4A | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 50mm | 190mm | 93mm | - | ROHS3 Compliant | ||
![]() PMT-D2V100W1AG Delta Electronics | 41 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PMT (99W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | 2 | CB, CCC, CE, cURus, TUVgs | 84% | 3kV | - | 3A | - | - | 5V | - | - | - | - | - | - | Adjustable Output | 38.1mm | 178.054mm | 97.028mm | - | ROHS3 Compliant | ||
![]() DRV-24V240W1PN Delta Electronics | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | 85V~276VAC 88V~375VDC | -25°C~70°C With Derating | - | - | CliQ VA (240W) | 5.47Lx2.36W x 4.88 H 139.0mmx60.0mmx124.0mm | - | Active | Not Applicable | Enclosed, Conformal Coated | - | - | Industrial, ITE (Commercial) | 240W | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 94.73% | 3kV | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, PFC, Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() MEU-600C48T AAA Delta Electronics | 2204 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | - | - | MEU-600C (600W) | 8.00Lx5.00W x 1.57 H 203.2mmx127.0mmx40.0mm | - | Active | Not Applicable | Open Frame, Conformal Coated | - | - | ITE (Commercial), Medical | 600W | - | - | - | 1 | CB, TUV | 95% | 4kV | - | - | 12.5A | - | - | - | - | - | No | - | - | Adjustable Output, Load Sharing, PMBus™, PFC, Remote On/Off, Standby Output, Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() PJ-24V150WLNA Delta Electronics | 41 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PJ (150W) | 7.40Lx3.35W x 1.85 H 188.0mmx85.0mmx47.0mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | 1 | CB, CE, cURus, TUV | 91% | 3kV | - | 6.3A | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 46.99mm | 187.96mm | 85.09mm | - | ROHS3 Compliant | ||
![]() PJB-24V150WLRA Delta Electronics | 25 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PJB (151W) | 7.40Lx3.35W x 1.85 H 188.0mmx85.0mmx47.0mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | 1 | CB, CE, cURus, TUV | 90.5% | 3kV | - | 6.3A | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 46.99mm | 187.96mm | 85.09mm | - | ROHS3 Compliant | ||
![]() DRL-48V120W1AA Delta Electronics | 99 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | -20°C~70°C With Derating | - | - | LYTE (120W) | 4.63Lx1.57W x 4.87 H 117.6mmx40.0mmx123.6mm | - | Active | Not Applicable | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 120W | 120W | - | - | 1 | CB, CCC, CE, cURus, TUV | 90% | 3kV | - | 2.5A | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 123.698mm | - | - | - | ROHS3 Compliant | ||
![]() AA30S2400C Delta Electronics | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C | Bulk | - | AA30S (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | 1 | CE | 80% | 3kV | 24V | 1.25A | - | 30W | - | 1.25A | - | 30W | No | - | - | DC Input Capable, Universal Input | 25.654mm | 112.014mm | 63.754mm | No | ROHS3 Compliant | ||
![]() PMH-24V100WCAA Delta Electronics | 68 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 453.59237g | - | -30°C~70°C With Derating | - | - | PMH (100W) | 6.22Lx3.82W x 1.50 H 158.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -30°C | Household Appliances, ITE (Commercial) | 100W | 100W | - | - | 1 | CB, CE, cURus | 89% | 4.2kV | - | 4.16A | - | - | - | 4.16A | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 38.1mm | 157.988mm | 97.028mm | - | ROHS3 Compliant | ||
![]() AB40S1500D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | - | -40°C~80°C | - | 2014 | AB40S (40W) | 4.41Lx2.51W x 1.34 H 112.0mmx63.8mmx34.1mm | - | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial), Medical | 40W | 40W | - | - | 1 | CE | 85% | 4kV | - | 2.66A | - | - | - | - | - | - | No | - | - | DC Input Capable, Universal Input | 34.036mm | - | - | - | ROHS3 Compliant | ||
![]() DRP024V060W3AA Delta Electronics | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 85V~264VAC | -20°C~75°C With Derating | - | - | CliQ (60W) | 4.67Lx2.76W x 4.76 H 118.5mmx70.0mmx121.0mm | - | Obsolete | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial) | 60W | - | - | - | 1 | cCSAus, CE, cULus, cURus | 86% | 4kV | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | - | - | - | - | RoHS Compliant | ||
![]() AA60S1500D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | - | -10°C~70°C | Bulk | 2014 | AA60S (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 60W | 60W | - | - | 1 | CE | 83% | 3kV | 15V | 4A | - | - | - | 4A | - | 60W | Yes | - | - | DC Input Capable, Universal Input | 38.1mm | 112.014mm | 67.818mm | No | ROHS3 Compliant | ||
![]() AA30T121205D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | - | -25°C~70°C | Bulk | 2014 | AA30T (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | 3 | CE | 76% | 3kV | - | 1A | - | - | 12V | 3A | -12V | 30W | Yes | 1A | -250mA | DC Input Capable, Universal Input | 25.6mm | 112mm | 63.8mm | No | ROHS3 Compliant | ||
![]() AA30T030512D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | - | -25°C~70°C | Bulk | 2014 | AA30T (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | 3 | CE | 71% | 3kV | - | 1.5A | - | - | 5V | 4A | 12V | 30W | Yes | 1.5A | 250mA | DC Input Capable, Universal Input | 25.654mm | 112.014mm | 63.754mm | No | ROHS3 Compliant |