- Efficiency
- Number of Outputs
- Series
- Type
- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Max Output Power | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA60S4800C Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | Bulk | 2014 | AA60S (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.0mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 60W | 60W | 1 | CE | 84% | 3kV | 48V | 1.25A | - | - | 1.25A | - | 60W | No | - | - | DC Input Capable, Universal Input | 38mm | 112mm | 67.8mm | No | ROHS3 Compliant | ||
![]() DRP024V060W3AA Delta Electronics | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 85V~264VAC | -20°C~75°C With Derating | - | - | CliQ (60W) | 4.67Lx2.76W x 4.76 H 118.5mmx70.0mmx121.0mm | Obsolete | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial) | 60W | - | 1 | cCSAus, CE, cULus, cURus | 86% | 4kV | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | - | - | - | - | RoHS Compliant | ||
![]() AA30T050312C Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | -25°C~70°C | Bulk | 2014 | AA30T (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | 3 | CE | 71% | 3kV | - | 1A | - | 3.3V | 4.5A | 12V | 30W | No | 1A | 250mA | DC Input Capable, Universal Input | 25.6mm | 112mm | 63.8mm | No | ROHS3 Compliant | ||
![]() AA60S1500D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -10°C~70°C | Bulk | 2014 | AA60S (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.0mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 60W | 60W | 1 | CE | 83% | 3kV | 15V | 4A | - | - | 4A | - | 60W | Yes | - | - | DC Input Capable, Universal Input | 38.1mm | 112.014mm | 67.818mm | No | ROHS3 Compliant | ||
![]() AA30T121205D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -25°C~70°C | Bulk | 2014 | AA30T (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | 3 | CE | 76% | 3kV | - | 1A | - | 12V | 3A | -12V | 30W | Yes | 1A | -250mA | DC Input Capable, Universal Input | 25.6mm | 112mm | 63.8mm | No | ROHS3 Compliant | ||
![]() AA30T030512D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -25°C~70°C | Bulk | 2014 | AA30T (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | 3 | CE | 71% | 3kV | - | 1.5A | - | 5V | 4A | 12V | 30W | Yes | 1.5A | 250mA | DC Input Capable, Universal Input | 25.654mm | 112.014mm | 63.754mm | No | ROHS3 Compliant | ||
![]() AA30T050312D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -25°C~70°C | Bulk | 2014 | AA30T (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | 3 | CE | 71% | 3kV | - | 1A | - | 3.3V | 4.5A | 12V | 30W | Yes | 1A | 250mA | DC Input Capable, Universal Input | 25.6mm | 112mm | 63.8mm | No | ROHS3 Compliant | ||
![]() AA60S0500D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -10°C~70°C | Bulk | 2014 | AA60S (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 60W | 1 | CE | 79% | 3kV | 5.1V | 10A | - | - | 10A | - | 60W | Yes | - | - | DC Input Capable, Universal Input | 38.1mm | - | - | No | ROHS3 Compliant | ||
![]() IMA-S400-12-ZNPLI Delta Electronics | 2992 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | 2007 | IMA-400 (400W) | 6.96Lx4.00W x 1.60 H 176.8mmx101.6mmx40.6mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial), Medical | 400W | - | 1 | - | 92% | 4kV | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() AA15S2400C Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | -25°C~70°C | Bulk | 2014 | AA15S (15W) | 2.91Lx2.13W x 0.77 H 74.0mmx54.0mmx19.5mm | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 15W | 15W | 1 | CE | 79% | 3kV | 24V | 625mA | 15W | - | 625mA | - | 15W | No | - | - | DC Input Capable, Universal Input | 23.3mm | 96mm | 54mm | No | ROHS3 Compliant | ||
![]() IMA-S600-24-ZYPLI Delta Electronics | 2399 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | -20°C~70°C With Derating | - | 2016 | IMA-600 (600W) | 7.00Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial), Medical | 600W | - | 1 | - | 94% | 4kV | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() DPS-24GP A Delta Electronics | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | 0°C~70°C With Derating | - | 2014 | DPS | 2.95Lx1.97W x 1.22 H 75.0mmx50.0mmx31.1mm | Discontinued | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 24W | - | 1 | BSMI, CB, CCC, CE, cURus, D-Mark, TUV | 82% | 3kV | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | - | ROHS3 Compliant | ||
![]() AB24S1200D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -40°C~80°C | - | 2014 | AB24S (24W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.3mm | Active | 1 (Unlimited) | Enclosed | 80°C | -40°C | ITE (Commercial), Medical | 24W | 24W | 1 | CE | 83% | 4kV | - | 2A | - | - | - | - | - | No | - | - | DC Input Capable, Universal Input | 23.368mm | 96.012mm | 54.102mm | - | ROHS3 Compliant | ||
![]() AB60S1500D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -40°C~80°C | - | 2014 | AB60S (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.0mm | Active | 1 (Unlimited) | Enclosed | 80°C | -40°C | ITE (Commercial), Medical | 60W | 60W | 1 | CE | 87% | 4kV | - | 4A | - | - | - | - | - | No | - | - | DC Input Capable, Universal Input | 38.1mm | 112.014mm | 67.818mm | - | ROHS3 Compliant | ||
![]() AB60S4800D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -40°C~80°C | - | - | AB60S (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.0mm | Active | 1 (Unlimited) | Enclosed | 80°C | -40°C | ITE (Commercial), Medical | 60W | 60W | 1 | CE | 88% | 4kV | - | 1.25A | - | - | - | - | - | No | - | - | DC Input Capable, Universal Input | 38.1mm | 112.014mm | 67.818mm | - | ROHS3 Compliant | ||
![]() AA60S0500C Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C | Bulk | 2014 | AA60S (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.0mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 60W | 60W | 1 | CE | 79% | 3kV | 5.1V | 10A | - | - | 10A | - | 60W | No | - | - | DC Input Capable, Universal Input | 38mm | 112mm | 67.8mm | No | ROHS3 Compliant | ||
![]() AB40S0500D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -40°C~80°C | - | 2014 | AB40S (40W) | 4.41Lx2.51W x 1.34 H 112.0mmx63.8mmx34.1mm | Active | 1 (Unlimited) | Enclosed | 80°C | -40°C | ITE (Commercial), Medical | 40W | 40W | 1 | CE | 81% | 4kV | - | 8A | - | - | - | - | - | No | - | - | DC Input Capable, Universal Input | 34.036mm | 112.014mm | 63.754mm | - | ROHS3 Compliant | ||
![]() AB40S2400D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -40°C~80°C | - | - | AB40S (40W) | 4.41Lx2.51W x 1.34 H 112.0mmx63.8mmx34.1mm | Active | 1 (Unlimited) | Enclosed | 80°C | -40°C | ITE (Commercial), Medical | 40W | 40W | 1 | CE | 84% | 4kV | - | 1.66A | - | - | - | - | - | No | - | - | DC Input Capable, Universal Input | 34.036mm | 112.014mm | 63.754mm | - | ROHS3 Compliant | ||
![]() AB40S1200D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -40°C~80°C | - | - | AB40S (40W) | 4.41Lx2.51W x 1.34 H 112.0mmx63.8mmx34.1mm | Active | 1 (Unlimited) | Enclosed | 80°C | -40°C | ITE (Commercial), Medical | 40W | 40W | 1 | CE | 84% | 4kV | - | 3.33A | - | - | - | - | - | No | - | - | DC Input Capable, Universal Input | 34.036mm | 112.014mm | 63.754mm | - | ROHS3 Compliant | ||
![]() AA60S4800D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -10°C~70°C | Bulk | 2014 | AA60S (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.0mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 60W | 60W | 1 | CE | 84% | 3kV | 48V | 1.25A | - | - | 1.25A | - | 60W | Yes | - | - | DC Input Capable, Universal Input | 38mm | 112mm | 67.8mm | No | ROHS3 Compliant |