- Efficiency
- Number of Outputs
- Series
- Type
- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Power | Voltage - Output 2 | Current - Output 1 | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMF-24V320WCGR Delta Electronics | 31 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2010 | PMF (320W) | 8.46Lx4.53W x 1.97 H 215.0mmx115.0mmx50.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 320W | 320W | - | - | - | 1 | CB, CCC, CE, cURus, TUVgs | 87% | 3kV | - | 13.3A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 50.038mm | 214.884mm | 115.062mm | ROHS3 Compliant | - | ||
![]() DRC-12V30W1AZ Delta Electronics | 117 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | -25°C~71°C With Derating | 2014 | Chrome (30W) | 3.58Lx2.09W x 2.19 H 91.0mmx53.0mmx55.6mm | - | Active | Not Applicable | Enclosed | 71°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | - | 1 | CB, CE, cULus, cURus, TUV | 87% | 3kV | - | 2.1A | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Universal Input | 55.626mm | 90.932mm | 53.086mm | ROHS3 Compliant | Lead Free | ||
![]() PML-12V100W1AG Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2013 | PML (102W) | 6.22Lx3.82W x 1.50 H 158.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 1 | CB, CE, CCC, cURus, TUV | 86% | 3kV | - | 8.5A | - | - | - | - | - | Adjustable Output | 38mm | 158mm | 97mm | ROHS3 Compliant | - | ||
![]() PMF-5V320WCAR Delta Electronics | 31 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2013 | PMF (275W) | 8.46Lx4.53W x 1.97 H 215.0mmx115.0mmx50.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 320W | 320W | - | - | - | 1 | CB, CCC, CE, cURus, TUVgs | 78.5% | 3kV | - | 55A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 50.038mm | 214.884mm | 115.062mm | ROHS3 Compliant | - | ||
![]() PMC-48V150W1BJ Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2013 | PMC (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 150W | 150W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, SIQ | 91% | 3kV | - | 3.125A | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() PJT-24V65WBAA Delta Electronics | 31 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2014 | PJT (65W) | 4.00Lx2.00W x 1.18 H 101.6mmx50.8mmx30.0mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 65W | 65W | - | - | - | 1 | CB, CE, cURus, TUV | 87% | 3kV | - | 2.71A | - | - | - | - | - | Universal Input | 29.972mm | 101.6mm | 50.8mm | ROHS3 Compliant | - | ||
![]() DRP-24V48W1AZ Delta Electronics | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | -20°C~70°C With Derating | - | CliQ (48W) | 3.96Lx1.26W x 3.94 H 100.6mmx32.0mmx100.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 48W | 48W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CE, CSA, cULus, cURus | 85% | 4kV | - | 2A | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 100.076mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRC-24V60W1AZ Delta Electronics | 165 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | -20°C~70°C With Derating | - | Chrome (60W) | 3.58Lx2.80W x 2.19 H 91.0mmx71.0mmx55.6mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 60W | 60W | - | unknown | - | 1 | CB, CE, cULus, cURus, TUV | 88% | 3kV | - | 2.5A | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Universal Input | 55.626mm | - | - | ROHS3 Compliant | - | ||
![]() DRP024V240W1BA Delta Electronics | 2118 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | -25°C~80°C With Derating | - | CliQ II (240W) | 4.89Lx3.35W x 4.76 H 124.1mmx85.0mmx121.0mm | - | Active | Not Applicable | Enclosed | 50°C | -20°C | ITE (Commercial) | 240W | 240W | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 92% | 4kV | 24V | 10A | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | 124.206mm | 85.09mm | ROHS3 Compliant | - | ||
![]() DRP012V060W1AA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | -20°C~80°C With Derating | 2008 | CliQ (60W) | 4.72Lx1.26W x 4.76 H 120.0mmx32.0mmx121.0mm | - | Active | Not Applicable | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 60W | 60W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, cCSAus, CE, cULus, cURus, TUV | 86% | 4kV | 12V | 5A | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 119.888mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMT-5V350W1AM Delta Electronics | 224 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | - | -20°C~70°C With Derating | - | PMT (300W) | 8.46Lx4.53W x 1.97 H 215.0mmx115.0mmx50.0mm | - | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 350W | 350W | - | - | - | 1 | CB, cURus | 76% | 3kV | - | 60A | - | - | - | - | - | Adjustable Output | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() PMT-48V150W1AA Delta Electronics | 56 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | Commercial grade | -10°C~70°C With Derating | - | PMT (158W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 150W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, TUV | 89% | 3kV | - | 3.3A | - | - | - | 3.3A | - | Adjustable Output, Load Sharing | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() PMT-D1V100W1AA Delta Electronics | 59 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2016 | PMT (99W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 2 | CB, CCC, CE, cURus, TUVgs | 82% | 3kV | - | 3A | - | 100W | 5V | 7A | 3A | Adjustable Output | 38mm | 178mm | 97mm | ROHS3 Compliant | - | ||
![]() PMF-5V320WCGB Delta Electronics | 2978 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | - | PMF (275W) | 8.46Lx4.53W x 1.97 H 215.0mmx115.0mmx50.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 320W | 320W | - | - | - | 1 | CB, CCC, CE, cURus, TUVgs | 78.5% | 3kV | - | 55A | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 50.038mm | 214.884mm | 115.062mm | ROHS3 Compliant | - | ||
![]() PJT-24V40WBAA Delta Electronics | 96 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | - | PJT (40W) | 3.00Lx2.00W x 0.90 H 76.2mmx50.8mmx22.9mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 40W | 40W | - | - | - | 1 | CB, CE, cURus, TUV | 87% | 3kV | - | 1.66A | 1.66A | 40W | - | 1.7A | - | Universal Input | 22.86mm | 76.2mm | 50.8mm | ROHS3 Compliant | - | ||
![]() PMC-24V100W1AA Delta Electronics | 166 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -20°C~70°C With Derating | 2013 | PMC (100W) | 6.22Lx3.82W x 1.50 H 158.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 100W | - | - | - | 1 | CB, CCC, CE, cURus, Nemko | 86% | 3kV | 24V | 4.17A | - | 100W | - | 4.17A | - | Adjustable Output, DC Input Capable, Universal Input | 38mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMT-24V350W1AK Delta Electronics | 744 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2013 | PMT (350W) | 8.46Lx4.53W x 1.97 H 215.0mmx115.0mmx50.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 350W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, TUVgs | 87% | 3kV | - | 14.6A | - | 350W | - | 14.6A | - | Adjustable Output | 50.038mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMT-24V100W1AG Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2013 | PMT (108W) | 6.22Lx3.82W x 1.50 H 158.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 1 | CB, CCC, CE, cURus, TUV | 86% | 3kV | - | 4.5A | - | - | - | - | - | Adjustable Output | 38.1mm | 157.988mm | 97.028mm | ROHS3 Compliant | - | ||
![]() PMT-D2V100W1AA Delta Electronics | 233 | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | - | PMT (99W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 100W | NOT SPECIFIED | - | NOT SPECIFIED | 2 | CB, CCC, CE, cURus, TUVgs | 84% | 3kV | - | 3A | 3.5A 3A | 100W | 5V | 3.5A | 3A | Adjustable Output | 38mm | - | - | ROHS3 Compliant | - | ||
![]() PMH-24V50WCAA Delta Electronics | 17 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -30°C~70°C With Derating | - | PMH (50W) | 3.86Lx3.82W x 1.50 H 98.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -30°C | Household Appliances, ITE (Commercial) | 50W | 50W | - | - | - | 1 | CB, CE, cURus | 88% | 5kV | - | 2.1A | - | - | - | 2.1A | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 38mm | 98mm | 97mm | ROHS3 Compliant | - |