- Efficiency
- Number of Outputs
- Series
- Type
- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Usage Level | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMT-24V50W2BA Delta Electronics | 81 |
| Datasheet | - | Chassis Mount | - | - | -30°C~70°C | - | PMT2 (50W) | 3.90Lx3.23W x 1.18 H 99.0mmx82.0mmx30.0mm | Active | 1 (Unlimited) | Enclosed | Household Appliances, ITE (Commercial) | 53W | - | - | 1 | CB, CCC, CE, cTUVus, TUV | 88.3% | 3.75kV | 2.2A | - | - | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() DRP-24V240W1CAN Delta Electronics | 2295 |
| Datasheet | - | DIN Rail | - | 88V~264VAC | -25°C~70°C With Derating | - | CliQ III (240W) | 4.61Lx2.36W x 4.88 H 117.0mmx60.0mmx124.0mm | Active | Not Applicable | Enclosed, Conformal Coated | Industrial, ITE (Commercial) | 240W | - | - | 1 | CB, CE, cULus, cURus, EAC, SIQ | 94.48% | 4kV | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() PMT-12V150W2BA Delta Electronics | 132 |
| Datasheet | - | Chassis Mount | - | - | -30°C~70°C | - | PMT2 (150W) | 6.26Lx3.82W x 1.18 H 159.0mmx97.0mmx30.0mm | Active | 1 (Unlimited) | Enclosed | Household Appliances, ITE (Commercial) | 150W | - | - | 1 | CB, CCC, CE, cTUVus, TUV | 85.8% | 3.75kV | 12.5A | - | - | - | Adjustable Output | ROHS3 Compliant | ||
![]() PMT-24V100W2BA Delta Electronics | 43 | - | Datasheet | - | Chassis Mount | - | - | -30°C~70°C | - | PMT2 (100W) | 5.08Lx3.82W x 1.18 H 129.0mmx97.0mmx30.0mm | Active | 1 (Unlimited) | Enclosed | Household Appliances, ITE (Commercial) | 108W | - | - | 1 | CB, CCC, CE, cTUVus, TUV | 89% | 3.75kV | 4.5A | - | - | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() PMT-12V100W2BA Delta Electronics | 201 |
| Datasheet | - | Chassis Mount | - | - | -30°C~70°C | - | PMT2 (100W) | 5.08Lx3.82W x 1.18 H 129.0mmx97.0mmx30.0mm | Active | 1 (Unlimited) | Enclosed | Household Appliances, ITE (Commercial) | 102W | - | - | 1 | CB, CCC, CE, cTUVus, TUV | 87% | 3.75kV | 8.5A | - | - | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() MDS-065APS15 BA Delta Electronics | 41 |
| - | 2 Weeks | Chassis Mount | - | - | -10°C~70°C | 2012 | MDS-065 (65W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial), Medical | 65W | - | - | 1 | CE, cURus | 85% | 4kV | - | - | - | No | Standby Output, Universal Input | ROHS3 Compliant | ||
![]() DPS-750AB-26 C Delta Electronics | In Stock | - | - | 10 Weeks | Rack Mount | - | - | 0°C~50°C | - | - | 9.45Lx3.94W x 1.57 H 240.0mmx100.0mmx40.0mm | Active | 1 (Unlimited) | Front End | ITE (Commercial) | 800W | - | - | 6 | BSMI, CB, CE, TUV, UR | 92% | - | - | 12V | - | - | PFC, Remote On/Off, Remote Sense, Standby Output | ROHS3 Compliant | ||
![]() DPS-650XB-2 C Delta Electronics | In Stock | - | - | 10 Weeks | Rack Mount | - | - | 0°C~50°C | - | - | 9.45Lx3.94W x 1.57 H 240.0mmx100.0mmx40.0mm | Active | 1 (Unlimited) | Front End | ITE (Commercial) | 650W | - | - | 7 | BSMI, CB, CE, TUV, UR | 92% | - | - | 12V | - | - | PFC, Remote On/Off, Remote Sense, Standby Output | ROHS3 Compliant | ||
![]() DPS-400AB-12 A Delta Electronics | In Stock | - | - | 24 Weeks | Rack Mount | - | - | 0°C~50°C | - | - | - | Active | 1 (Unlimited) | Front End | ITE (Commercial) | 400W | - | - | 4 | BSMI, CB, CE, TUV, UR | 90% | - | - | 5V | 3.3V | - | PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() DPS-950AB A Delta Electronics | In Stock | - | - | 10 Weeks | Rack Mount | - | - | 0°C~50°C | - | - | 9.45Lx3.21W x 1.57 H 240.0mmx81.5mmx40.0mm | Active | 1 (Unlimited) | Front End | ITE (Commercial) | 950W | - | - | 6 | BSMI, CB, CE, TUV, UR | 92% | - | - | 12V | - | - | PFC, Remote On/Off, Remote Sense, Standby Output | ROHS3 Compliant | ||
![]() DRP-24V480W1CAN Delta Electronics | 2857 |
| Datasheet | - | DIN Rail | - | 88V~264VAC | -25°C~70°C With Derating | - | CliQ III (480W) | 5.00Lx3.23W x 4.88 H 127.0mmx82.0mmx124.0mm | Active | Not Applicable | Enclosed, Conformal Coated | Industrial, ITE (Commercial) | 480W | - | - | 1 | CB, CE, cULus, cURus, EAC, SIQ | 94% | 4kV | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() IMA-S1000-24-YYPLY Delta Electronics | In Stock | - | - | 12 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | - | IMA-1000 (1000W) | 8.25Lx5.00W x 1.60 H 209.6mmx127.0mmx40.6mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | - | 1 | - | 94% | 4kV | 42A | - | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense, Standby Output | ROHS3 Compliant | ||
![]() IMA-S600-12-ZYPLY Delta Electronics | In Stock | - | - | 12 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | - | IMA-600 (600W) | 8.00Lx4.00W x 1.60 H 203.2mmx101.6mmx40.6mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | - | - | 1 | - | 92% | 4kV | 50A | - | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense, Standby Output | ROHS3 Compliant | ||
![]() PJU-13V60WCBA Delta Electronics | 122 |
| Datasheet | - | Chassis Mount | - | - | -20°C~70°C | - | PJU (60W) | 4.07Lx2.44W x 1.46 H 103.4mmx62.0mmx37.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 11W | - | - | 1 | CB, CCC, CE, cURus, SIQ | 86% | 3kV | 800mA | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() PJU-27V60WCBA Delta Electronics | 49 |
| Datasheet | - | Chassis Mount | - | - | -20°C~70°C | - | PJU (60W) | 4.07Lx2.44W x 1.46 H 103.4mmx62.0mmx37.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 21W | - | - | 1 | CB, CCC, CE, cURus, SIQ | 89% | 3kV | 750mA | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() DRC-24V10W1HZ Delta Electronics | 99 |
| - | - | DIN Rail | - | 90V~264VAC 125V~375VDC | -25°C~71°C With Derating | - | Chrome (10W) | 2.19Lx0.71W x 3.58 H 55.6mmx18.0mmx90.9mm | Active | Not Applicable | Enclosed | Household Appliances, ITE (Commercial) | 10W | - | - | 1 | CB, CE, cURus, TUV | 80% | 3kV | - | - | - | - | IP20, Universal Input | ROHS3 Compliant | ||
![]() MDS-200APB12 AA Delta Electronics | 389 |
| - | 2 Weeks | Chassis Mount | Commercial grade | - | -10°C~70°C With Derating | 2015 | MDS-200 (200W) | 4.00Lx2.00W x 1.40 H 101.6mmx50.8mmx35.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial), Medical | 130W 200W Forced Air | NOT SPECIFIED | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, TUV | 93% | 4kV | - | - | - | - | PFC, Universal Input | ROHS3 Compliant | ||
![]() MDS-200APB36 AA Delta Electronics | 49 |
| - | 1 Weeks | Chassis Mount | - | - | -10°C~70°C With Derating | - | MDS-200 (200W) | 4.01Lx2.01W x 1.44 H 101.9mmx51.1mmx36.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial), Medical | 120W 200W Forced Air | - | - | 1 | CB, CCC, CE, cURus, TUV | 94% | 4kV | 3.33A | - | - | - | PFC, Universal Input | ROHS3 Compliant | ||
![]() IMA-S1000-12-YYPLY Delta Electronics | In Stock | - | - | 12 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | - | IMA-1000 (1000W) | 8.25Lx5.00W x 1.60 H 209.6mmx127.0mmx40.6mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 1000W | - | - | 1 | - | 93% | 4kV | 84A | - | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense, Standby Output | ROHS3 Compliant | ||
![]() IMA-S400-12-ZNPLY Delta Electronics | 2776 |
| - | 12 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | - | IMA-400 (400W) | 6.96Lx4.00W x 1.60 H 176.8mmx101.6mmx40.6mm | Active | Not Applicable | Open Frame | ITE (Commercial), Medical | 400W | - | - | 1 | - | 92% | 4kV | 33.3A | - | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense, Standby Output | ROHS3 Compliant |