- Efficiency
- Number of Outputs
- Series
- Type
- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Power | Voltage - Output 2 | Current - Output 1 | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMT-24V50W1AG Delta Electronics | 26 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2013 | PMT (50W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | 50W | - | - | - | 1 | CB, CE, CCC, cURus, TUV | 86% | 3kV | - | 2.09A | 2.09A | - | - | - | - | Adjustable Output, Universal Input | 38.1mm | 98.044mm | 98.044mm | ROHS3 Compliant | - | ||
![]() PJ-12V100WBNA Delta Electronics | 15 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | - | PJ (100W) | 6.10Lx2.44W x 1.30 H 155.0mmx62.0mmx33.0mm | - | Active | 1 (Unlimited) | Open Frame, Conformal Coated | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 1 | CB, CE, cURus, TUV | 87.5% | 3kV | - | 8.5A | - | 100W | - | 8.5A | - | Adjustable Output, PFC, Universal Input | 33mm | 155mm | 62mm | ROHS3 Compliant | - | ||
![]() PJ-24V100WCNA Delta Electronics | 48 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | - | PJ (100W) | 7.28Lx2.83W x 1.65 H 185.0mmx72.0mmx45.0mm | - | Active | 1 (Unlimited) | Enclosed, Conformal Coated | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | 24V | 4.3A | - | 100W | - | 4.3A | - | Adjustable Output, PFC, Universal Input | 33.02mm | 154.94mm | 61.976mm | ROHS3 Compliant | - | ||
![]() PJB-24V100WCNA Delta Electronics | 31 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | - | PJB (103W) | 7.28Lx2.83W x 1.77 H 185.0mmx72.0mmx45.0mm | - | Active | 1 (Unlimited) | Enclosed, Conformal Coated | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | 4.3A | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 44.958mm | 184.912mm | 71.882mm | ROHS3 Compliant | - | ||
![]() PMC-DSPV100W1A Delta Electronics | 31 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -20°C~70°C With Derating | 2011 | PMC (100W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -20°C | ITE (Commercial) | 100W | 100W | - | - | - | 2 | CB, CCC, CE, cURus, TUVgs | 86% | 3kV | 5V | 7A | 2.7A 7A | - | 5V | 2.7A | 7A | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 38mm | 178mm | 97mm | ROHS3 Compliant | - | ||
![]() DRM-24V960W1PN Delta Electronics | 2245 |
| Datasheet | 2 Weeks | - | DIN Rail | 85V~264VAC | -25°C~70°C With Derating | - | CliQ M (960W) | 5.26Lx4.92W x 4.88 H 133.6mmx125.0mmx124.0mm | - | Active | Not Applicable | Enclosed, Conformal Coated | - | - | Industrial, ITE (Commercial) | 960W | - | - | - | - | 1 | CB, CE, CSA, cULus, cURus, EAC, SIQ | 95.98% | 4.54kV | - | - | - | - | - | - | - | Adjustable Output, IP20, Load Sharing, PFC, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() DRC-5V10W1AZ Delta Electronics | 51 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | -25°C~71°C With Derating | - | Chrome (10W) | 3.58Lx0.81W x 2.19 H 91.0mmx18.0mmx55.6mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 10W | 10W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CE, cULus, cURus, TUV | 78% | 3kV | - | 1.5A | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 55.626mm | - | - | ROHS3 Compliant | - | ||
![]() DRL-24V240W1AA Delta Electronics | 81 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | -20°C~70°C With Derating | 2016 | LYTE (240W) | 4.63Lx2.36W x 4.87 H 117.6mmx60.0mmx123.6mm | yes | Active | Not Applicable | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 240W | 240W | - | unknown | - | 1 | CB, CCC, CE, cURus, TUV | 90% | 3kV | - | 10A | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 123.698mm | - | - | ROHS3 Compliant | - | ||
![]() PMT-24V200W1AN Delta Electronics | 15 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~60°C With Derating | 2013 | PMT (211W) | 8.46Lx4.53W x 1.97 H 215.0mmx115.0mmx50.0mm | - | Active | 1 (Unlimited) | Enclosed | 60°C | -10°C | ITE (Commercial) | 200W | 200W | - | - | - | 1 | CB, cURus | 88.5% | 3kV | - | 8.8A | 8.8A | - | - | - | - | Adjustable Output | 50.038mm | 214.884mm | 115.062mm | ROHS3 Compliant | - | ||
![]() PMT-5V50W1AG Delta Electronics | 48 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2014 | PMT (50W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | 50W | - | - | - | 1 | CB, CE, CCC, cURus, TUV | 82% | 3kV | - | 10A | - | - | - | - | - | Adjustable Output, Universal Input | 38mm | 98mm | 98mm | ROHS3 Compliant | - | ||
![]() PJ-24V100WBRA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2013 | PJ (100W) | 6.10Lx2.44W x 1.30 H 155.0mmx62.0mmx33.0mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | 4.3A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 33mm | 155mm | 62mm | ROHS3 Compliant | - | ||
![]() PJB-24V150WCNA Delta Electronics | 31 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | - | PJB (151W) | 7.40Lx3.35W x 1.85 H 188.0mmx85.0mmx47.0mm | - | Active | 1 (Unlimited) | Enclosed, Conformal Coated | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | - | 1 | CB, CE, cURus, TUV | 90.5% | 3kV | - | 6.3A | - | - | - | 6.3A | - | Adjustable Output, PFC, Universal Input | 46.99mm | 187.96mm | 85.09mm | ROHS3 Compliant | - | ||
![]() DRP024V480W1BA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | -25°C~75°C With Derating | 2010 | CliQ II (480W) | 5.76Lx4.67W x 4.76 H 144.0mmx118.6mmx121.0mm | - | Active | Not Applicable | Enclosed | 75°C | -25°C | ITE (Commercial) | 480W | 480W | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 92% | 4kV | - | 20A | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | 146.304mm | 118.618mm | ROHS3 Compliant | - | ||
![]() PMC-05V050W1AA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -20°C~70°C With Derating | 2011 | PMC (50W) | 5.04Lx3.82W x 1.50 H 128.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 50W | 50W | - | unknown | - | 1 | CB, CCC, CE, cURus, SIQ | 79% | 3kV | - | 10A | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() PML-24V150W1AA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2013 | PML (156W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | - | 1 | CB, CE, CCC, cURus, TUV | 89% | 3kV | - | 6.5A | - | - | - | - | - | Adjustable Output | 38.1mm | 178.054mm | 97.028mm | ROHS3 Compliant | - | ||
![]() PMC-24V150W2AA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2013 | PMC (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | - | 1 | CB, CE, CCC, cURus, TUV | 87% | 3kV | - | 6.25A | 6.25A | - | - | 6.25A | - | Adjustable Output, DC Input Capable | 38mm | 178mm | 97mm | ROHS3 Compliant | - | ||
![]() PJ-24V50WBNA Delta Electronics | 57 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | - | PJ (50W) | 5.20Lx1.97W x 1.05 H 132.0mmx50.0mmx26.6mm | yes | Active | 1 (Unlimited) | Open Frame, Conformal Coated | - | - | ITE (Commercial) | - | 50W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CE, cURus, TUV | 87% | 3kV | - | 2.1A | - | 50W | - | 2.1A | - | Adjustable Output, PFC, Universal Input | 27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRP024V960W3BA Delta Electronics | 2424 |
| Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | -25°C~65°C With Derating | 2013 | CliQ II (960W) | 10.04Lx4.62W x 4.76 H 255.0mmx117.30mmx121.0mm | - | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 960W | 960W | - | - | - | 1 | CB, CE, CSA, cULus, cURus | 92% | 4kV | - | 40A | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | - | - | ROHS3 Compliant | - | ||
![]() PJB-24V100WCRA Delta Electronics | 31 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | -10°C~70°C With Derating | 2013 | PJB (103W) | 7.28Lx2.83W x 1.77 H 185.0mmx72.0mmx45.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 100W | 100W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | 4.3A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 44.958mm | - | - | ROHS3 Compliant | - | ||
![]() DRP012V100W1AA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | -20°C~75°C With Derating | 2009 | CliQ (100W) | 4.76Lx1.97W x 4.65 H 121.0mmx50.0mmx118.2mm | - | Active | Not Applicable | Enclosed, Conformal Coated | 75°C | -20°C | ITE (Commercial) | 100W | 100W | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus, TUV | 87% | 4kV | 12V | 8.33A | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 118.11mm | 120.904mm | 50.038mm | ROHS3 Compliant | Lead Free |