- Efficiency
- Number of Outputs
- Series
- Type
- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Power | Voltage - Output 2 | Current - Output 1 | Features | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJ-24V50WBNA Delta Electronics | 57 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | - | PJ (50W) | 5.20Lx1.97W x 1.05 H 132.0mmx50.0mmx26.6mm | yes | Active | 1 (Unlimited) | Open Frame, Conformal Coated | - | - | ITE (Commercial) | - | 50W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CE, cURus, TUV | 87% | 3kV | - | 2.1A | - | 50W | - | 2.1A | Adjustable Output, PFC, Universal Input | 27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PJB-24V100WCRA Delta Electronics | 31 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | 2013 | PJB (103W) | 7.28Lx2.83W x 1.77 H 185.0mmx72.0mmx45.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 100W | 100W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | 4.3A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 44.958mm | - | - | ROHS3 Compliant | - | ||
![]() DRP024V960W3BA Delta Electronics | 2424 |
| Datasheet | 24 Weeks | DIN Rail | DIN Rail | -25°C~65°C With Derating | 2013 | CliQ II (960W) | 10.04Lx4.62W x 4.76 H 255.0mmx117.30mmx121.0mm | - | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 960W | 960W | - | - | - | 1 | CB, CE, CSA, cULus, cURus | 92% | 4kV | - | 40A | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | - | - | ROHS3 Compliant | - | ||
![]() PMC-24V150W1BJ Delta Electronics | 48 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | 2013 | PMC (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 150W | 150W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, SIQ | 89% | 3kV | - | 6.25A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 38mm | - | - | ROHS3 Compliant | - | ||
![]() PMR-4V320WDAA Delta Electronics | 6 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2013 | PMR (252W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | yes | Active | 1 (Unlimited) | Enclosed, Conformal Coated | - | - | ITE (Commercial) | - | 320W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CE, CCC, cURus, TUV | 86.5% | 3kV | - | 60A | - | - | - | 60A | Adjustable Output, PFC, Universal Input | 29.972mm | - | - | ROHS3 Compliant | - | ||
![]() PMT-24V150W1AA Delta Electronics | 846 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | - | PMT (156W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | - | 1 | CB, CCC, CE, cURus, TUV | 89% | 3kV | - | 6.5A | - | 150W | - | 6.5A | Adjustable Output | 38mm | 178mm | 97mm | ROHS3 Compliant | Lead Free | ||
![]() PMC-24V150W1BA Delta Electronics | 241 |
| Datasheet | 2 Weeks | Rack | Chassis Mount | -20°C~70°C With Derating | - | PMC (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 150W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, SIQ | 86% | 3kV | 24V | 6.25A | - | - | - | 6.25A | Adjustable Output, DC Input Capable, PFC, Universal Input | 38.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMC-12V060W1NA Delta Electronics | 292 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2013 | PMC (60W) | 5.04Lx3.82W x 1.50 H 128.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | Enclosed, Conformal Coated | - | - | ITE (Commercial) | - | 60W | NOT SPECIFIED | - | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, TUVgs | 86% | 3kV | - | 5A | - | 60W | - | 5A | Adjustable Output, DC Input Capable, Universal Input | 38mm | - | - | ROHS3 Compliant | - | ||
![]() DRP024V060W1AZ Delta Electronics | 235 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | -20°C~75°C With Derating | 2015 | CliQ (60W) | 4.75Lx1.26W x 4.45 H 120.6mmx32.0mmx113.0mm | - | Active | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial) | 60W | - | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 87% | 4kV | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() DRS-24V30W1AZ Delta Electronics | 51 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | -20°C~70°C With Derating | - | Sync (30W) | 3.52Lx0.83W x 2.95 H 89.5mmx21.0mmx75.0mm | - | Active | Not Applicable | Enclosed | 70°C | -20°C | ITE (Commercial) | 30W | 30W | - | - | - | 1 | CB, CCC, CE, cULus, cURus, TUV | 88% | 3kV | - | 1.25A | - | - | - | - | Adjustable Output, IP20, Universal Input | 89.408mm | 74.93mm | 21.082mm | ROHS3 Compliant | - | ||
![]() DRP-24V100W1NN Delta Electronics | 168 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | -25°C~80°C With Derating | 2014 | CliQ II (100W) | 4.88Lx1.57W x 4.88 H 124.0mmx40.0mmx124.0mm | - | Active | Not Applicable | Enclosed, Conformal Coated | 80°C | -25°C | ITE (Commercial) | 100W | 100W | - | - | - | 1 | CB, CE, CSA, cULus, cURus | 89% | 4kV | - | 3.8A | - | 100W | - | 3.8A | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 123.952mm | 123.952mm | 39.878mm | ROHS3 Compliant | - | ||
![]() PMR-5V320WDGA Delta Electronics | 31 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | 2013 | PMR (300W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 320W | 320W | - | - | - | 1 | CB, CE, CCC, cURus, TUV | 84% | 3kV | - | 60A | - | - | - | - | Adjustable Output, PFC, Universal Input | 30mm | 215mm | 115mm | ROHS3 Compliant | - | ||
![]() PMT-D1V100W1AG Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | 2013 | PMT (99W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 2 | CB, CCC, CE, cURus, TUVgs | 82% | 3kV | - | 3A | - | - | 5V | - | Adjustable Output | 38.1mm | 178.054mm | 97.028mm | ROHS3 Compliant | - | ||
![]() PMR-4V320WCGA Delta Electronics | 31 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | 2013 | PMR (252W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 320W | 320W | - | - | - | 1 | CB, CE, CCC, cURus, TUV | 83.5% | 3kV | - | 60A | 60A | - | - | - | Adjustable Output, PFC, Universal Input | 30mm | 215mm | 115mm | ROHS3 Compliant | - | ||
![]() PML-D1V100W1AH Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | 2013 | PML (99W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 2 | CB, CE, CCC, cURus, TUV | 82% | 3kV | - | 3A | - | - | 5V | - | Adjustable Output | 38mm | 178mm | 97mm | ROHS3 Compliant | - | ||
![]() PMT-D2V100W1AH Delta Electronics | 48 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | 2013 | PMT (99W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 2 | CB, CCC, CE, cURus, TUVgs | 84% | 3kV | - | 3A | - | - | 5V | - | Adjustable Output | 38mm | 178mm | 97mm | ROHS3 Compliant | - | ||
![]() PMT-D1V100W1AH Delta Electronics | 15 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | 2013 | PMT (99W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | - | 2 | CB, CCC, CE, cURus, TUVgs | 82% | 3kV | - | 3A | - | - | 5V | - | Adjustable Output | 38.1mm | 178.054mm | 97.028mm | ROHS3 Compliant | - | ||
![]() PML-24V35W1AH Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | -10°C~70°C With Derating | 2013 | PML (35W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 35W | 35W | - | - | - | 1 | CB, CE, CCC, cURus, TUV | 85% | 3kV | - | 1.46A | 1.46A | - | - | - | Adjustable Output, Universal Input | 38.1mm | 98.044mm | 98.044mm | ROHS3 Compliant | - | ||
![]() DRP048V120W1BA Delta Electronics | 48 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | -25°C~80°C With Derating | - | CliQ II (120W) | 4.85Lx1.97W x 4.76 H 123.1mmx50.0mmx121.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 120W | 120W | - | unknown | - | 1 | CB, CCC, cCSAus, CE, cULus, cURus | 91% | 4kV | 48V | 2.5A | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 212.09mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMT-24V200W1AM Delta Electronics | 33 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | -10°C~60°C With Derating | 2017 | PMT (211W) | 8.46Lx4.53W x 1.97 H 215.0mmx115.0mmx50.0mm | - | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 200W | 200W | - | - | - | 1 | CB, cURus | 88.5% | 3kV | - | 8.8A | - | - | - | - | Adjustable Output | 50.038mm | - | - | ROHS3 Compliant | Lead Free |