- Efficiency
- Number of Outputs
- Series
- Type
- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Usage Level | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Subcategory | Max Power Dissipation | Voltage - Supply | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Input Type | Output Power | Voltage - Output 2 | Current - Output 1 | Number of Logic Elements/Cells | Product Type | Voltage - Output 3 | Total RAM Bits | Number of Gates | Voltage - Output 4 | Number of LABs/CLBs | Minimum Load Required | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Product Category | IP Rating | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRC-24V30W1AZ Delta Electronics | 162 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~71°C With Derating | - | Chrome (30W) | 3.58Lx2.09W x 2.19 H 91.0mmx53.0mmx55.6mm | - | Active | Not Applicable | Enclosed | 71°C | -25°C | ITE (Commercial) | 30W | - | 30W | - | - | 1 | CB, CE, cULus, cURus, TUV | 87% | 3kV | - | 1.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Universal Input | - | - | - | 55.626mm | 90.932mm | 53.086mm | ROHS3 Compliant | - | ||
![]() PMT-12V50W1AA Delta Electronics | 186 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | - | PMT (50W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | - | 50W | - | - | 1 | CB, CCC, CE, cURus, TUV | 83% | 3kV | - | 4.17A | 4.17A | - | 50W | - | 4.17A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | 38.1mm | 98.044mm | 97.028mm | ROHS3 Compliant | Lead Free | ||
![]() DRL-24V240W1AS Delta Electronics | 48 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C With Derating | 2011 | LYTE (240W) | 4.63Lx2.36W x 4.87 H 117.6mmx60.0mmx123.6mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 240W | - | 240W | - | unknown | 1 | CB, CCC, CE, cURus, TUV | 90% | 3kV | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | - | - | - | 123.698mm | - | - | ROHS3 Compliant | - | ||
![]() PMC-12V150W1BA Delta Electronics | 157 |
| Datasheet | 2 Weeks | Rack | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C With Derating | 2015 | PMC (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -20°C | ITE (Commercial) | 150W | - | 150W | - | - | 1 | CB, CCC, CE, cURus, TUV | 88% | 3kV | 12V | 12.5A | 12.5A | - | 150W | - | 12.5A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | - | - | - | 38.1mm | 178.054mm | 97.028mm | ROHS3 Compliant | - | ||
![]() PMT-12V150W1AA Delta Electronics | 894 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | -10°C~70°C With Derating | - | PMT (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | - | 150W | - | - | 1 | CB, CCC, CE, cURus, TUV | 86% | 3kV | - | 12.5A | - | - | 150W | - | 12.5A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | 38.1mm | 178.054mm | 97.028mm | ROHS3 Compliant | Lead Free | ||
![]() PJB-24V300WBNA Delta Electronics | 29 |
| - | - | - | - | - | - | IEC 60950-1, IEC 62368-1 | - | - | 16 | Industrial | 50 Hz to 60 Hz | - | + 70 C | - | - 10 C | Chassis | - | Open Frame | 12.5 A | 24 VDC | - | - | Details | - | - | 1.411 lbs | - | - | - | - | - | - | PJB | - | - | - | - | Open Frame Power Supply | - | - | - | - | - | - | - | - | 1 Output | - | 93.5 % | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 53.6 mm | 222 mm | 95 mm | - | - | ||
![]() PMH-24V50WCAS Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | Household | 50 Hz to 60 Hz | - | + 70 C | - | - 30 C | Panel | - | Enclosed | 2.1 A | 24 VDC | - | - | Details | - | - | 7.407532 oz | - | - | - | - | - | - | PMH | - | - | - | - | Panel Mount Power Supply | - | - | - | - | - | - | - | - | 1 Output | - | 88 % | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | 5 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 375 VDC | - | - | 38 mm | 98 mm | 97 mm | - | - | ||
![]() PMH-24V150WCBS Delta Electronics | 59 |
| - | - | - | - | - | - | - | - | - | 20 | Industrial | 50 Hz to 60 Hz | - | + 70 C | - | - 30 C | Panel | - | Enclosed | 6.5 A | 24 VDC | - | - | - | - | - | 1.235 lbs | - | - | - | - | - | - | PMH | - | - | - | - | Power Supply | - | - | - | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | - | 156 W | - | - | - | - | - | - | - | - | - | - | 4 kV | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | IP20 | 30 mm | 159 mm | 97 mm | - | - | ||
![]() PMH-24V100WCAT Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 20 | Household | 50 Hz to 60 Hz | - | + 70 C | - | - 30 C | Panel | - | Enclosed | 4.16 A | 24 VDC | - | - | Details | - | - | 1 lb | - | - | - | - | - | - | PMH | - | - | - | - | Panel Mount Power Supply | - | - | - | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | 4.2 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 375 VDC | - | - | 38 mm | 158 mm | 97 mm | - | - | ||
![]() DR24S15002PAFA Delta Electronics | In Stock | - | - | - | - | Surface Mount | 900-BBGA | 900-FBGA (31x31) | - | XCV600E | - | - | - | - | - | - | AMD | - | - | 512 | - | - | - | Tray | Obsolete | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Virtex®-E | - | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 1.89V | - | - | - | - | - | - | - | - | - | - | - | - | 15552 | - | - | 294912 | 985882 | - | 3456 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR24D15001PAFA Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Delta Electronics | - | - | - | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRL-24V120W1ENA Delta Electronics | 4 |
| - | - | - | - | - | - | - | - | Delta Electronics | 17 | - | - | Delta Electronics | + 70 C | Delta Electronics | - 30 C | DIN Rail Mount | - | Enclosed | - | 24 VDC | Box | Active | Details | 60950-1; 61010-1; 62368-1 | LYTE II | 1 lb | - | - | - | 24V | -30°C ~ 70°C (With Derating) | - | DRL (120W) | 4.87 L x 1.18 W x 4.60 H (123.7mm x 30.0mm x 116.8mm) | - | - | - | - | - | - | ITE (Commercial), Laboratory | 120W | AC-DC Power Supply | - | - | - | 1 | CB, CCC, CE, cURus, EAC, KC, UKCA | 88.5% | 3 kV | - | - | 5A | AC | 120 W | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | 3 kVAC | - | Switching Supplies | Adjustable Output, PFC, Universal Input | 90 VAC to 264 VAC | DIN Rail Power Supplies | - | 123.6 mm | 123.4 mm | 30 mm | - | - | ||
![]() DRL-24V480W1EN Delta Electronics | 2995 |
| - | - | - | - | - | - | - | - | Delta Electronics | 6 | - | - | Delta Electronics | + 70 C | Delta Electronics | - 30 C | DIN Rail Mount | - | Enclosed | - | 24 VDC | Box | Active | Details | 60950-1; 61010-1; 62368-1 | LYTE II | 2 lbs | - | - | - | 24V | -30°C ~ 70°C (With Derating) | - | DRL (480W) | 4.87 L x 2.20 W x 4.60 H (123.7mm x 55.9mm x 116.8mm) | - | - | - | - | - | - | ITE (Commercial), Laboratory | 480W | AC-DC Power Supply | - | - | - | 1 | CB, CCC, CE, cURus, EAC, KC, UKCA | 93% | 3 kV | - | - | 20A | AC | 480 W | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | 3 kVAC | - | Switching Supplies | Adjustable Output, PFC, Universal Input | 90 VAC to 264 VAC | DIN Rail Power Supplies | - | 123.6 mm | 123.4 mm | 56 mm | - | - | ||
![]() DRF-48V240W1GBA Delta Electronics | 2363 |
| - | - | - | - | - | - | - | - | Delta Electronics | 9 | - | - | Delta Electronics | + 70 C | Delta Electronics | - 30 C | DIN Rail Mount | - | Enclosed | - | 48 VDC | Box | Active | Details | 60950-1; 61010-1; 62368-1 | FORCE-GT | 1.411 lbs | - | - | - | 48V | -30°C ~ 70°C (With Derating) | - | DRF (240W) | 4.87 L x 1.57 W x 4.60 H (123.7mm x 39.9mm x 116.8mm) | - | - | - | - | - | - | ITE (Commercial), Laboratory | 240W | AC-DC Power Supply | - | - | - | 1 | CB, CE, cURus, EAC, KC, TUV, UKCA | 94.5% | 4 kV | - | - | 5A | AC | 240 W | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | 4 kVAC | - | Switching Supplies | Adjustable Output, PFC, Universal Input | 90 VAC to 264 VAC | DIN Rail Power Supplies | - | 123.6 mm | 123.4 mm | 40 mm | - | - | ||
![]() DRF-48V120W1GBA Delta Electronics | 54 |
| - | - | - | - | - | - | - | - | Delta Electronics | 13 | - | - | Delta Electronics | + 70 C | Delta Electronics | - 30 C | DIN Rail Mount | - | Enclosed | - | 48 VDC | Box | Active | Details | 60950-1; 61010-1; 62368-1 | FORCE-GT | 1.102 lbs | - | - | - | 48V | -30°C ~ 70°C (With Derating) | - | DRF (120W) | 4.87 L x 1.18 W x 4.60 H (123.7mm x 30.0mm x 116.8mm) | - | - | - | - | - | - | ITE (Commercial), Laboratory | 120W | AC-DC Power Supply | - | - | - | 1 | CB, CE, cURus, EAC, KC, TUV, UKCA | 93% | 4 kV | - | - | 2.5A | AC | 120 W | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | 4 kVAC | - | Switching Supplies | Adjustable Output, PFC, Universal Input | 90 VAC to 264 VAC | DIN Rail Power Supplies | - | 123.6 mm | 123.4 mm | 30 mm | - | - | ||
![]() DRL-48V120W1ENA Delta Electronics | 14 | - | - | - | - | - | - | - | - | - | Delta Electronics | 17 | - | - | Delta Electronics | + 70 C | Delta Electronics | - 30 C | DIN Rail Mount | - | Enclosed | - | 48 VDC | Box | Active | Details | 60950-1; 61010-1; 62368-1 | LYTE II | 1 lb | - | - | - | 48V | -30°C ~ 70°C (With Derating) | - | DRL (120W) | 4.87 L x 1.18 W x 4.60 H (123.7mm x 30.0mm x 116.8mm) | - | - | - | - | - | - | ITE (Commercial), Laboratory | 120W | AC-DC Power Supply | - | - | - | 1 | CB, CCC, CE, cURus, EAC, KC, UKCA | 89.5% | 3 kV | - | - | 2.5A | AC | 120 W | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | 3 kVAC | - | Switching Supplies | Adjustable Output, PFC, Universal Input | 90 VAC to 264 VAC | DIN Rail Power Supplies | - | 123.6 mm | 123.4 mm | 30 mm | - | - | ||
![]() DRF-12V240W1GBA Delta Electronics | 2514 |
| - | - | - | - | - | - | - | - | Delta Electronics | 9 | - | - | Delta Electronics | + 70 C | Delta Electronics | - 30 C | DIN Rail Mount | - | Enclosed | - | 12 VDC | Box | Active | Details | 60950-1; 61010-1; 62368-1 | FORCE-GT | 1.411 lbs | - | - | - | 12V | -30°C ~ 70°C (With Derating) | - | DRF (240W) | 4.87 L x 1.57 W x 4.60 H (123.7mm x 39.9mm x 116.8mm) | - | - | - | - | - | - | ITE (Commercial), Laboratory | 240W | AC-DC Power Supply | - | - | - | 1 | CB, CE, cURus, EAC, KC, TUV, UKCA | 93.5% | 4 kV | - | - | 20A | AC | 240 W | - | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | 4 kVAC | - | Switching Supplies | Adjustable Output, PFC, Universal Input | 90 VAC to 264 VAC | DIN Rail Power Supplies | - | 116.8 mm | 123.6 mm | 40 mm | - | - | ||
![]() IMA-C2000-48-XYPLI Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | Delta Electronics | 7 | - | - | Delta Electronics | - | - | - | - | - | - | - | - | - | - | Details | - | - | 4.409 lbs | - | - | - | - | - | - | IMA | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Power Supplies | - | - | - | - | - | - | - | - | - | - | - | Switching Power Supplies | - | - | - | - | - | - | ||
![]() MEB-1K2A48T ABA Delta Electronics | 2077 |
| - | - | - | - | - | - | - | - | Delta Electronics | 8 | - | - | Delta Electronics | - | - | - | - | - | - | - | - | - | - | Details | - | - | 3.307 lbs | - | - | - | - | - | - | MEB | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Power Supplies | - | - | - | - | - | - | - | - | - | - | - | Switching Power Supplies | - | - | - | - | - | - | ||
![]() MEB-750A24B AAA Delta Electronics | 2109 |
| - | - | - | - | - | - | - | - | Delta Electronics | 9 | - | - | Delta Electronics | - | - | - | - | - | - | - | - | - | - | Details | - | - | 2.425 lbs | - | - | - | - | - | - | MEB | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Power Supplies | - | - | - | - | - | - | - | - | - | - | - | Switching Power Supplies | - | - | - | - | - | - |