- Series
- Applications
- Operating Temperature
- Efficiency
- Form
- Input Connector
- Input Type
- Region Utilized
- Size / Dimension
- Voltage - Output
- Cord Length
- Power (Watts)
Attribute column
Manufacturer
Delta Electronics AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Weight | Standard Number | Usage Level | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Features | Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP-65TW AC Delta Electronics | In Stock | - | - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 35°C | Box | - | PD | 1.20" L x 1.20" W x 2.36" H (30.4mm x 30.4mm x 60.0mm) | Active | - | - | ITE (Commercial) | 65 W | - | CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | 3A, 3.25A | Multi-Blade (Included) | 5V, 9V, 15V, 20V | Wall Mount | International | - | Multi-Blade (Included) | USB C Receptacle | 150mW | - | - | - | ||
![]() ADP-90KE BF Delta Electronics | 90 |
| - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | Box | - | Non-PD | 5.43" L x 2.70" W x 1.00" H (138.0mm x 68.5mm x 25.4mm) | Active | - | - | ITE (Commercial) | 90 W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | 7.5A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47" (1.20m) | IEC 320-C6 | - | 150mW | - | - | - | ||
![]() ADP-100XB BD Delta Electronics | 23 |
| - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 35°C | Box | - | PD | 4.25" L x 2.20" W x 1.04" H (108.0mm x 56.0mm x 26.5mm) | Active | - | - | ITE (Commercial) | 100 W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | 3A, 5A | Cord (Sold Separately) | 5V, 9V, 12V, 15V, 20V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C6 | USB C | 150mW | - | - | - | ||
![]() ADP-30NW BA Delta Electronics | 147 |
| - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 35°C | Box | - | PD | 1.97" L x 1.97" W x 1.12" H (50.0mm x 50.0mm x 28.5mm) | Active | - | - | ITE (Commercial) | 30 W | - | CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | 1.5A, 2A, 2.5A, 3A | Fixed Blade | 5V, 9V, 12V, 15V, 20V | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB C Receptacle | 75mW | - | - | - | ||
![]() ADP-60KD BR Delta Electronics | 155 |
| - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | Box | - | Non-PD | 4.72" L x 2.07" W x 1.28" H (120.0mm x 52.5mm x 32.5mm) | Active | - | - | ITE (Commercial) | 60 W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | 5A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | - | 150mW | - | - | - | ||
![]() ADP-36PH BBZ Delta Electronics | 174 |
| - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | Box | - | Non-PD | 3.52" L x 1.46" W x 1.04" H (89.5mm x 37.0mm x 26.5mm) | Active | - | - | ITE (Commercial) | 36 W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | 3A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C6 | - | 100mW | - | - | - | ||
![]() ADP-45EW ZGA Delta Electronics | 93 |
| - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 35°C | Box | - | PD | 2.09" L x 2.09" W x 1.12" H (53.0mm x 53.0mm x 28.5mm) | Active | - | - | ITE (Commercial) | 45 W | - | CE, GS, TUV | Level VI, CoC Tier 2 | - | - | - | 2.25A, 3A | Fixed Blade | 5V, 9V, 15V, 20V | Wall Mount (Class II) | Europe | 70.8" (1.80m) | KSC 8305 | USB C | 75mW | - | - | - | ||
![]() ADP-180TB FBR Delta Electronics | 91 |
| - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 35°C | Box | - | Non-PD | 5.98" L x 2.85" W x 1.00" H (152.0mm x 72.5mm x 25.4mm) | Active | - | - | ITE (Commercial) | 180 W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | 9.23A | Cord (Sold Separately) | 19.5V | Desktop (Class I) | International | 70.8" (1.80m) | IEC 320-C6 | - | 150mW | - | - | - | ||
![]() ADP-90WH KBG Delta Electronics | 153 |
| - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 35°C | Box | - | Non-PD | 4.96" L x 2.01" W x 1.18" H (126.0mm x 51.0mm x 30.0mm) | Active | - | - | ITE (Commercial) | 90 W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | 4.62A | Cord (Sold Separately) | 19.5V | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C6 | - | 210mW | - | - | - | ||
![]() ADP-65JW ZEA Delta Electronics | 93 |
| - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | Box | - | PD | 2.48" L x 2.48" W x 1.12" H (63.0mm x 63.0mm x 28.5mm) | Active | - | - | ITE (Commercial) | 65 W | - | CE, GS, TUV | Level VI, CoC Tier 2 | - | - | - | 3A, 3.25A | Fixed Blade | 5V, 9V, 15V, 20V | Wall Mount (Class II) | Europe | 78.74" (2.0m) | KSC 8305 | USB C | 150mW | - | - | - | ||
![]() ADP-120XH BD Delta Electronics | 62 |
| - | - | - | - | 62368-1 | - | 90 ~ 264 VAC | 0°C ~ 40°C | Box | - | Non-PD | 5.43" L x 2.70" W x 0.96" H (138.0mm x 68.5mm x 24.5mm) | Active | - | - | ITE (Commercial) | 120 W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | 5A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 70.8" (1.80m) | IEC 320-C6 | - | 150mW | - | - | - | ||
![]() MDS-060AAS15 BA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | - | 0.553lb 250.84g | - | - | - | 0°C~40°C | - | 2015 | MDS | 5.31Lx2.44W x 1.34 H 135.0mmx62.0mmx34.1mm | Active | Not Applicable | - | ITE (Commercial), Medical | 60W | - | - | Level VI | - | - | - | - | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | - | ROHS3 Compliant | ||
![]() DPS-180AB-21 D Delta Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | 0°C~40°C | - | 2016 | - | 6.69Lx3.35W x 1.57 H 170.0mmx85.0mmx40.0mm | Discontinued | Not Applicable | - | ITE (Commercial) | 180W | - | CB, CCC, CE, cULus, GS, KC PSE | Level VI | - | - | - | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | ROHS3 Compliant | ||
![]() AMD-24V060W2BA Delta Electronics | In Stock | - | Datasheet | - | 2 | 0.617lb 279.87g | - | - | - | 0°C~40°C | - | - | AMD (60W) | 4.72Lx2.40W x 1.55 H 120.0mmx61.0mmx39.5mm | Obsolete | Not Applicable | Plug | Medical | 60W | 60W | CB, CE, cURus, NEMKO | Level V | 2.5A | Positive | Positive Center | - | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | OCP, OTP, OVP | 39.37mm | RoHS Compliant | ||
![]() DPS-24HB D Delta Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | 0°C~50°C | - | 2016 | - | 3.37Lx1.56W x 1.52 H 85.5mmx39.6mmx38.7mm | Active | Not Applicable | - | ITE (Commercial) | 24W | - | BSMI, CB, CCC, cULus, FCC | Level VI | - | - | Positive Center | - | Fixed Blade | 12V | Wall Mount (Class II) | China | 59 1.50m | GB 1002 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | ROHS3 Compliant | ||
![]() DPS-120AB-3 B Delta Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | 0°C~40°C | - | 2016 | - | 6.69Lx3.35W x 1.57 H 170.0mmx85.0mmx40.0mm | Active | Not Applicable | - | ITE (Commercial) | 120W | - | BSMI, CB, CCC, CE, cULus, GS, KC, NOM, PSE, RCM | Level VI | - | - | - | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | ROHS3 Compliant | ||
![]() MDS-090AAS15 BA Delta Electronics | 57 |
| Datasheet | 2 Weeks | - | 0.993lb 450.42g | - | - | - | 0°C~40°C | - | 2015 | MDS | 5.91Lx2.36W x 1.38 H 150.0mmx60.0mmx35.0mm | Active | Not Applicable | - | ITE (Commercial), Medical | 90W | - | - | Level VI | - | - | - | - | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | - | ROHS3 Compliant | ||
![]() MDS-060AAS19 BA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | - | 0.553lb 250.84g | - | - | - | 0°C~40°C | - | - | MDS | 5.31Lx2.44W x 1.34 H 135.0mmx62.0mmx34.1mm | Active | Not Applicable | - | ITE (Commercial), Medical | 61W | - | - | Level VI | - | - | - | - | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | - | ROHS3 Compliant | ||
![]() DPS-40AB-11 B Delta Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | - | Commercial grade | - | 0°C~40°C | - | 2016 | - | 4.53Lx2.03W x 1.20 H 115.0mmx51.5mmx30.5mm | Active | Not Applicable | - | ITE (Commercial) | 40W | - | BSMI, CB, CCC, CE, cULus, GS, KC, NOM, PSE, RCM | Level VI | - | - | Positive Center | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | ROHS3 Compliant | ||
![]() ADP-40KD BBBM Delta Electronics | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | 0°C~40°C | - | 2012 | ADP | 3.52Lx1.46W x 1.04 H 89.5mmx37.0mmx26.5mm | Active | Not Applicable | - | ITE (Commercial) | 40W | - | CB, CE, cULus | Level VI | - | - | Positive Center | - | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 70.9 1.80m | IEC 320-C6 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 300mW Max | - | - | ROHS3 Compliant |