- Series
- Applications
- Operating Temperature
- Efficiency
- Form
- Input Connector
- Input Type
- Region Utilized
- Size / Dimension
- Voltage - Output
- Cord Length
- Power (Watts)
Attribute column
Manufacturer
Delta Electronics AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Features | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP-36PH BH Delta Electronics | 7030 |
| Datasheet | 24 Weeks | - | - | Commercial grade | 0°C~40°C | 2015 | ADP | 3.52Lx1.46W x 1.04 H 89.5mmx37.0mmx26.5mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | Level VI | - | - | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 70.9 1.80m | IEC 320-C6 | Barrel Plug, 1.7mm I.D. x 4.75mm O.D. x 12.0mm | 100mW Max | - | - | - | - | ROHS3 Compliant | ||
![]() ADP-90MD HDM Delta Electronics | In Stock | - | Datasheet | 24 Weeks | - | - | - | 0°C~40°C | 2013 | ADP | 5.00Lx2.01W x 1.20 H 127.0mmx51.0mmx30.5mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CB, CE, cULus | Level VI | - | - | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 70.9 1.80m | IEC 320-C6 | Barrel Plug R/A, 1.7mm I.D. x 5.5mm O.D. x 11.0mm | 210mW Max | - | - | - | - | ROHS3 Compliant | ||
![]() MEA-250A24C H-A Delta Electronics | 2074 |
| Datasheet | 2 Weeks | - | - | - | 5°C~60°C | - | MEA (250W) | 7.87Lx3.94W x 1.69 H 200.0mmx100.0mmx43.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 250W | - | CB, CCC, CE, cURus | Level VI | - | - | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Rectangular, 6 Position | 300mW Max | - | - | - | - | ROHS3 Compliant | ||
![]() ADP-25FW BB Delta Electronics | 371 |
| Datasheet | 24 Weeks | - | - | Commercial grade | 0°C~40°C | 2015 | ADP | 4.02Lx1.45W x 1.93 H 102.0mmx36.8mmx49.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 25W | - | - | Level VI | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.5mm | 100mW Max | - | - | - | - | ROHS3 Compliant | ||
![]() MDS-030AAC12 AB Delta Electronics | 155 |
| Datasheet | 2 Weeks | - | - | - | 0°C~40°C | 2016 | MDS | 3.46Lx1.06W x 2.11 H 88.0mmx27.5mmx53.5mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 24W | - | CB, CCC, CE, cURus | Level VI | - | - | Positive Center | Fixed Blade, Multi-Blade (Sold Separately) | 12V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P, Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() MDS-030AAC24 AB Delta Electronics | 73 | - | Datasheet | 2 Weeks | - | - | - | 0°C~40°C | - | MDS | 3.46Lx1.06W x 2.11 H 88.0mmx27.5mmx53.5mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 30W | - | CB, CCC, CE, cURus | Level VI | - | - | Positive Center | Fixed Blade, Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P, Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() AMD-12V030W2BA Delta Electronics | In Stock | - | Datasheet | - | 2 | 0.485lb 219.99g | - | 0°C~40°C | - | AMD (30W) | 4.33Lx2.44W x 1.18 H 110.0mmx62.0mmx30.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | Medical | 30W | 30W | CB, CE, cURus, NEMKO | Level V | 2.5A | Positive | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | OCP, OTP, OVP | 29.972mm | 109.982mm | 61.976mm | RoHS Compliant | ||
![]() AMD-12V030W3AA Delta Electronics | In Stock | - | Datasheet | - | 3 | 0.485lb 219.99g | - | 0°C~40°C | - | AMD (30W) | 4.33Lx2.44W x 1.18 H 110.0mmx62.0mmx30.0mm | Obsolete | Not Applicable | Plug | - | - | Medical | 30W | 30W | CB, CE, cURus, NEMKO | Level V | 2.5A | Positive | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | OCP, OTP, OVP | 29.972mm | - | - | RoHS Compliant | ||
![]() AMD-12V030W3BA Delta Electronics | In Stock | - | Datasheet | - | 3 | 0.485lb 219.99g | - | 0°C~40°C | - | AMD (30W) | 4.33Lx2.44W x 1.18 H 110.0mmx62.0mmx30.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | Medical | 30W | 30W | CB, CE, cURus, NEMKO | Level V | 2.5A | Positive | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | OCP, OTP, OVP | 29.972mm | 109.982mm | 61.976mm | RoHS Compliant | ||
![]() AMD-24V060W3BA Delta Electronics | In Stock | - | Datasheet | - | 3 | 0.617lb 279.87g | - | 0°C~40°C | 2011 | AMD (60W) | 4.72Lx2.40W x 1.55 H 120.0mmx61.0mmx39.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | Medical | 60W | 60W | CB, CE, cURus, NEMKO | Level V | 2.5A | Positive | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | OCP, OTP, OVP | 39.37mm | 119.888mm | 60.96mm | RoHS Compliant | ||
![]() ADP-66CR BE Delta Electronics | In Stock | - | Datasheet | 24 Weeks | - | - | Commercial grade | -20°C~45°C | 2016 | ADP | 5.31Lx2.44W x 1.34 H 135.0mmx62.0mmx34.1mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 66W | - | - | Level VI | - | - | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | - | ROHS3 Compliant | ||
![]() DPS-65VB K Delta Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | - | 0°C~40°C | 2016 | - | 4.53Lx2.03W x 1.20 H 115.0mmx51.5mmx30.5mm | Discontinued | Not Applicable | - | - | - | ITE (Commercial) | 65W | - | BSMI, CB, CCC, CE, cULus, GS, KC, NOM, PSE, RCM | Level VI | - | - | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() DPS-60AB-6 B Delta Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | - | 0°C~40°C | 2016 | - | 9.45Lx3.84W x 1.25 H 240.0mmx97.5mmx31.7mm | Discontinued | Not Applicable | - | - | - | ITE (Commercial) | 60W | - | BSMI, CB, CCC, CE, cULus, GS, KC, NOM, PSE, RCM | Level VI | - | - | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() AMD-24V060W2AA Delta Electronics | In Stock | - | Datasheet | - | 2 | 0.617lb 279.87g | - | 0°C~40°C | - | AMD (60W) | 4.72Lx2.40W x 1.55 H 120.0mmx61.0mmx39.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | Medical | 60W | 60W | CB, CE, cURus, NEMKO | Level V | 2.5A | Positive | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | OCP, OTP, OVP | 39.37mm | 119.888mm | 60.96mm | RoHS Compliant | ||
![]() AMD-24V080W3CA Delta Electronics | In Stock | - | Datasheet | - | 3 | 1.2lbs 544.3g | - | 0°C~40°C | - | AMD (80W) | 5.91Lx2.76W x 1.97 H 150.0mmx70.0mmx50.0mm | Obsolete | Not Applicable | - | - | - | Medical | 79W | 79.2W | CB, CE, cURus | Level V | 3.3A | - | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | OCP, OTP, OVP | 50.038mm | - | - | RoHS Compliant | ||
![]() DPS-150AB-15 C Delta Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | - | 0°C~40°C | 2016 | - | 6.69Lx3.35W x 1.57 H 170.0mmx85.0mmx40.0mm | Discontinued | Not Applicable | - | - | - | ITE (Commercial) | 150W | - | BSMI, BSI, CB, CCC, CE, cULus, EAC, GS, KC, NOM, PSE, RCM | Level VI | - | - | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | - | ROHS3 Compliant | ||
![]() AMD-12V030W2AA Delta Electronics | In Stock | - | Datasheet | - | 2 | 0.485lb 219.99g | - | 0°C~40°C | - | AMD (30W) | 4.33Lx2.44W x 1.18 H 110.0mmx62.0mmx30.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | Medical | 30W | 30W | CB, CE, cURus, NEMKO | Level V | 2.5A | Positive | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | OCP, OTP, OVP | 29.972mm | 109.982mm | 61.976mm | RoHS Compliant | ||
![]() AMD-24V060W3AA Delta Electronics | In Stock | - | Datasheet | - | 3 | 0.617lb 279.87g | - | 0°C~40°C | 2011 | AMD (60W) | 4.72Lx2.40W x 1.55 H 120.0mmx61.0mmx39.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | Medical | 60W | 60W | CB, CE, cURus, NEMKO | Level V | 2.5A | Positive | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | OCP, OTP, OVP | 39.37mm | 119.888mm | 60.96mm | RoHS Compliant | ||
![]() MDS-150AAS19 BA Delta Electronics | 110 |
| Datasheet | 2 Weeks | - | 1.7lbs 771.1g | - | 0°C~40°C | 2015 | MDS | 6.69Lx3.35W x 1.57 H 170.0mmx85.0mmx40.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 150W | - | CB, CCC, CE, cURus | Level VI | - | - | - | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | - | - | - | ROHS3 Compliant | ||
![]() ADP-65JH HBAN Delta Electronics | In Stock | - | Datasheet | 24 Weeks | - | - | - | 0°C~40°C | 2013 | ADP | 4.25Lx1.81W x 1.16 H 108.0mmx46.0mmx29.5mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 65W | - | CB, CE, cULus | Level VI | - | - | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 70.9 1.80m | IEC 320-C6 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 210mW Max | - | - | - | - | ROHS3 Compliant |