- Series
- Applications
- Operating Temperature
- Efficiency
- Form
- Input Connector
- Input Type
- Region Utilized
- Size / Dimension
- Voltage - Output
- Cord Length
- Power (Watts)
Attribute column
Manufacturer
Delta Electronics AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDS-090AAS24 BA Delta Electronics | 35 |
| - | 2 Weeks | 0.993lb 450.42g | - | 0°C~40°C | 2014 | MDS | 5.91Lx2.36W x 1.38 H 150.0mmx60.0mmx35.0mm | Active | Not Applicable | ITE (Commercial), Medical | 90W | - | Level V | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | ROHS3 Compliant | ||
![]() MDS-030AAC15 AB Delta Electronics | 18 |
| Datasheet | 2 Weeks | - | - | 0°C~40°C | - | MDS | 3.46Lx1.06W x 2.11 H 88.0mmx27.5mmx53.5mm | Active | Not Applicable | ITE (Commercial), Medical | 30W | CB, CCC, CE, cURus | Level VI | Positive Center | Fixed Blade, Multi-Blade (Sold Separately) | 15V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P, Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | ROHS3 Compliant | ||
![]() MDS-030AAC05 AB Delta Electronics | 152 |
| Datasheet | 2 Weeks | - | - | 0°C~40°C | - | MDS | 3.46Lx1.06W x 2.11 H 88.0mmx27.5mmx53.5mm | Active | Not Applicable | ITE (Commercial), Medical | 15W | CB, CCC, CE, cURus | Level VI | Positive Center | Fixed Blade, Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P, Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | ROHS3 Compliant | ||
![]() MDS-060AAS24 BA Delta Electronics | 42 |
| - | 2 Weeks | 0.553lb 250.84g | Commercial grade | 0°C~40°C | 2015 | MDS | 5.31Lx2.44W x 1.34 H 135.0mmx62.0mmx34.1mm | Active | Not Applicable | ITE (Commercial), Medical | 60W | - | Level VI | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | ROHS3 Compliant | ||
![]() MDS-090AAS19 BA Delta Electronics | 27 |
| - | 2 Weeks | 0.993lb 450.42g | - | 0°C~40°C | 2014 | MDS | 5.91Lx2.36W x 1.38 H 150.0mmx60.0mmx35.0mm | Active | Not Applicable | ITE (Commercial), Medical | 89W | - | Level VI | - | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | ROHS3 Compliant | ||
![]() DPS-90AB-3 L Delta Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | 0°C~40°C | 2016 | - | 5.91Lx2.36W x 1.20 H 150.0mmx60.0mmx30.5mm | Obsolete | Not Applicable | ITE (Commercial) | 90W | BSMI, CB, CCC, CE, cULus, GS, KC, NOM, PSE, RCM | Level VI | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | ROHS3 Compliant | ||
![]() MDS-150AAS24 BA Delta Electronics | 34 |
| - | 2 Weeks | 1.7lbs 771.1g | Commercial grade | 0°C~40°C | 2015 | MDS | 6.69Lx3.35W x 1.57 H 170.0mmx85.0mmx40.0mm | Active | Not Applicable | ITE (Commercial), Medical | 150W | CB, CCC, CE, cURus | Level VI | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | ROHS3 Compliant | ||
![]() ADT-060A24AB B-A Delta Electronics | 80 |
| Datasheet | - | 0.397lb 180.08g | - | -10°C~60°C | - | ADT (60W) | 4.25Lx1.81W x 1.16 H 108.0mmx46.0mmx29.5mm | Active | Not Applicable | ITE (Commercial) | 60W | CB, CCC, CE, cULus, KC, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | ROHS3 Compliant | ||
![]() ADT-060A15AB B-A Delta Electronics | 131 |
| Datasheet | - | 0.397lb 180.08g | - | -10°C~60°C | - | ADT (60W) | 4.25Lx1.81W x 1.16 H 108.0mmx46.0mmx29.5mm | Active | Not Applicable | ITE (Commercial) | 60W | CB, CCC, CE, cULus, KC, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | ROHS3 Compliant | ||
![]() MDS-005AAS05 BR Delta Electronics | 2302 |
| Datasheet | 2 Weeks | 0.221lb 100.24g | - | 0°C~40°C | - | MDS | 2.22Lx1.10W x 1.55 H 56.4mmx28.0mmx39.5mm | Active | Not Applicable | ITE (Commercial), Medical | 5W | CB, CE, cURus | Level VI | - | Fixed Blade | 5V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 300mW Max | ROHS3 Compliant | ||
![]() ADT-060A12AA B-A Delta Electronics | 118 |
| Datasheet | - | 0.397lb 180.08g | - | -10°C~60°C | - | ADT (60W) | 4.25Lx1.81W x 1.16 H 108.0mmx46.0mmx29.5mm | Active | Not Applicable | ITE (Commercial) | 60W | CB, CCC, CE, cULus, KC, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | ROHS3 Compliant | ||
![]() ADT-060A15AA B-A Delta Electronics | 27 |
| Datasheet | - | 0.397lb 180.08g | - | -10°C~60°C | - | ADT (60W) | 4.25Lx1.81W x 1.16 H 108.0mmx46.0mmx29.5mm | Active | Not Applicable | ITE (Commercial) | 60W | CB, CCC, CE, cULus, KC, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | ROHS3 Compliant | ||
![]() ADT-060A12AB B-A Delta Electronics | 37 |
| - | - | 0.397lb 180.08g | - | -10°C~60°C | - | ADT (60W) | 4.25Lx1.81W x 1.16 H 108.0mmx46.0mmx29.5mm | Active | Not Applicable | ITE (Commercial) | 60W | CB, CCC, CE, cULus, KC, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | ROHS3 Compliant | ||
![]() MDS-150AAS12 BA Delta Electronics | 69 |
| - | 2 Weeks | 1.7lbs 771.1g | - | 0°C~40°C | 2015 | MDS | 6.69Lx3.35W x 1.57 H 170.0mmx85.0mmx40.0mm | Active | Not Applicable | ITE (Commercial), Medical | 120W | CB, CCC, CE, cURus | Level VI | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | ROHS3 Compliant | ||
![]() ADT-060A24AA B-A Delta Electronics | 93 |
| Datasheet | - | 0.397lb 180.08g | - | -10°C~60°C | - | ADT (60W) | 4.25Lx1.81W x 1.16 H 108.0mmx46.0mmx29.5mm | Active | Not Applicable | ITE (Commercial) | 60W | CB, CCC, CE, cULus, KC, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | ROHS3 Compliant | ||
![]() MEA-045AA2C K-A Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADT-060A19AA B-A Delta Electronics | 27 |
| Datasheet | - | 0.397lb 180.08g | - | -10°C~60°C | - | ADT (60W) | 4.25Lx1.81W x 1.16 H 108.0mmx46.0mmx29.5mm | Active | Not Applicable | ITE (Commercial) | 61W | CB, CCC, CE, cULus, KC, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | ROHS3 Compliant | ||
![]() MDS-030AAC07 AB Delta Electronics | 149 |
| - | - | - | - | 0°C~40°C | - | MDS | 3.46Lx1.06W x 2.11 H 88.0mmx27.5mmx53.5mm | Active | Not Applicable | ITE (Commercial), Medical | 21W | CB, CCC, CE, cURus | Level VI | Positive Center | Fixed Blade, Multi-Blade (Sold Separately) | 7V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P, Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | ROHS3 Compliant | ||
![]() ADT-060A19AB B-A Delta Electronics | 303 |
| - | - | 0.397lb 180.08g | - | -10°C~60°C | - | ADT (60W) | 4.25Lx1.81W x 1.16 H 108.0mmx46.0mmx29.5mm | Active | Not Applicable | ITE (Commercial) | 61W | CB, CCC, CE, cULus, KC, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 150mW Max | ROHS3 Compliant |