- Series
- Number of Outputs
- Mounting Type
- Type
- Applications
- Approval Agency
- Efficiency
- Operating Temperature
- Size / Dimension
- Voltage - Input (Max)
- Voltage - Input (Min)
- Power (Watts)
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Output Current | Output Power | Current - Output 1 | Max Input Voltage (DC) | Min Input Voltage (DC) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B62SR13722CC Delta Electronics | 2562 |
| Datasheet | 24 Weeks | - | Chassis Mount | - | -40°C~75°C | - | 2017 | B62SR (240W) | 7.48Lx2.99W x 1.73 H 190.0mmx75.9mmx43.9mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 300W | - | - | 1 | CE | 90% | 2.25kV | 106V | - | - | 18V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B62SR12424A Delta Electronics | 2266 |
| Datasheet | 16 Weeks | Chassis, Chassis Mount | Chassis Mount | Module | -40°C~75°C | Bulk | 2013 | B62SR (240W) | 7.48Lx2.99W x 1.73 H 190.0mmx75.9mmx43.9mm | - | Active | 1 (Unlimited) | EAR99 | Enclosed | - | - | ITE (Commercial) | 298W | 300W | unknown | 1 | CE | 89% | 2.25kV | 106V | 12.4V | 24A | - | 24A | 200W | 24A | 106V | 18V | 43.434mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() B40SR12424CC Delta Electronics | 2258 |
| Datasheet | 24 Weeks | - | Chassis Mount | - | -40°C~75°C | - | - | B40SR (200W) | 7.48Lx2.99W x 1.73 H 190.0mmx75.9mmx43.9mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 298W | - | - | 1 | CE | 88.8% | 2.25kV | 60V | - | - | 18V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B70SR24125CC Delta Electronics | 2937 |
| Datasheet | 24 Weeks | - | Chassis Mount | - | -40°C~75°C | - | - | B70SR (300W) | 7.48Lx2.99W x 1.73 H 190.0mmx75.9mmx43.9mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 300W | - | - | 1 | CE | 92.5% | 2.25kV | 106V | - | - | 36V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B70SR12424CC Delta Electronics | 2032 |
| Datasheet | 24 Weeks | - | Chassis Mount | - | -40°C~75°C | - | - | B70SR (300W) | 7.48Lx2.99W x 1.73 H 190.0mmx75.9mmx43.9mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 298W | - | - | 1 | CE | 90% | 2.25kV | 106V | - | - | 36V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B40SR12424A Delta Electronics | 2995 |
| Datasheet | 16 Weeks | Chassis, Chassis Mount | Chassis Mount | Module | -40°C~85°C | Bulk | 2013 | B40SR (200W) | 7.48Lx2.99W x 1.69 H 190.0mmx76.0mmx43.0mm | - | Active | 1 (Unlimited) | - | Enclosed | 75°C | -40°C | ITE (Commercial) | 300W | 298W | - | 1 | CE, UL | 88.8% | - | 60V | 12.4V | 24A | 18V | 24A | 200W | 24A | 60V | 18V | 43.434mm | 189.992mm | 75.946mm | ROHS3 Compliant | Lead Free | ||
![]() B62SR24125A Delta Electronics | 2386 |
| Datasheet | 16 Weeks | Chassis, Chassis Mount | Chassis Mount | Module | -40°C~75°C | Bulk | 2013 | B62SR (240W) | 7.48Lx2.99W x 1.73 H 190.0mmx75.9mmx43.9mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | - | 300W | unknown | 1 | CE | 92% | 2.25kV | - | 24.5V | 12.5A | 18V | 12.5A | 200W | 12.5A | 106V | 18V | 43.434mm | - | - | ROHS3 Compliant | - | ||
![]() B62SR24015AC Delta Electronics | 2734 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | -40°C~75°C | - | - | B62SR (240W) | 7.48Lx2.99W x 1.73 H 190.0mmx76.0mmx44.0mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 360W | - | - | 1 | CE | 90.5% | 2.25kV | 106V | - | - | 18V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B70SR12424A Delta Electronics | 2482 |
| Datasheet | 16 Weeks | Chassis, Chassis Mount | Chassis Mount | Module | -40°C~75°C | Bulk | - | B70SR (300W) | 7.48Lx2.99W x 1.73 H 190.0mmx75.9mmx43.9mm | - | Active | 1 (Unlimited) | - | Enclosed | 75°C | -40°C | ITE (Commercial) | 298W | 300W | - | 1 | CE, UL | 90% | - | 106V | 12.4V | 24A | 36V | 24A | 300W | 24A | 106V | 36V | 43.434mm | 189.992mm | 75.946mm | ROHS3 Compliant | Lead Free | ||
![]() PM24S12005PAFA Delta Electronics | 27 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | -40°C~85°C With Derating | - | - | PM24S (60W) | 3.94Lx2.20W x 0.75 H 100.0mmx56.0mmx19.0mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial), Railway | 60W | - | - | 1 | CE | 92.3% | 1.5kV | 36V | - | - | 9V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B62SR24015CC Delta Electronics | 2945 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | -40°C~75°C | - | - | B62SR (240W) | 7.48Lx2.99W x 1.73 H 190.0mmx76.0mmx44.0mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 360W | - | - | 1 | CE | 90.5% | 2.25kV | 106V | - | - | 18V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DR24S12005PAFA Delta Electronics | 54 |
| Datasheet | 8 Weeks | - | DIN Rail | - | -40°C~85°C With Derating | - | - | DR24S (60W) | 4.67Lx2.64W x 0.93 H 118.6mmx67.1mmx23.6mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial), Railway | 60W | - | - | 1 | CE | 92.3% | 1.5kV | 36V | - | - | 9V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B70SP12440A Delta Electronics | 2189 |
| - | 20 Weeks | - | Chassis Mount | - | -40°C~90°C With Derating | - | - | B70SP12440 (500W) | 7.80Lx4.45W x 1.77 H 198.0mmx113.0mmx45.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 496W | - | - | 1 | CE | 89% | 2.25kV | 96V | - | - | 32V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B70SP13736A Delta Electronics | 2595 |
| - | 20 Weeks | - | Chassis Mount | - | -40°C~90°C With Derating | - | - | B70SP13736 (500W) | 7.80Lx4.45W x 1.77 H 198.0mmx113.0mmx45.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 500W | - | - | 1 | CE | 90% | 2.25kV | 96V | - | - | 32V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B70SP24020A Delta Electronics | 2320 |
| - | 20 Weeks | - | Chassis Mount | - | -40°C~90°C With Derating | - | - | B70SP24020A (500W) | 7.80Lx4.45W x 1.77 H 198.0mmx113.0mmx45.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 515W | - | - | 1 | CE | 91.5% | 2.25kV | 96V | - | - | 32V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |