- Series
- Mfr
- Package
- Product Status
- Dimming
- Number of Outputs
- Operating Temperature
- Features
- Ratings
- Size / Dimension
- Type
- Approval Agency
Attribute column
Manufacturer
Delta Electronics LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNE-48V100WDAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | -40°C~70°C | - | LNE-100W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 100W | 100W | Wire Leads | 1 | CB, cURus | 93% | 3.85kV | 305VAC | 2A | 90VAC | 24V~48V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() LNE-12V100WDAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | -40°C~70°C | 2015 | LNE-100W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 100W | 100W | Wire Leads | 1 | CB, cURus | 92% | 3.85kV | 305VAC | 8A | 90VAC | 6V~12V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() LNE-36V320WAAA Delta Electronics | 2263 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | -40°C~70°C | 2017 | LNE-320W | 9.92Lx3.54W x 1.72 H 252.0mmx89.9mmx43.7mm | Active | Not Applicable | - | Constant Current, Voltage | - | - | 320W | - | Wire Leads | 1 | UL | 94.5% | 3.85kV | 305VAC | - | 90VAC | 18V~36V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP65 | ||
![]() LNE-36V320WDAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | -40°C~70°C | 2017 | LNE-320W | 9.92Lx3.54W x 1.72 H 252.0mmx89.9mmx43.7mm | Active | Not Applicable | - | Constant Current, Voltage | - | - | 320W | - | Wire Leads | 1 | UL | 94.5% | 3.85kV | 305VAC | - | 90VAC | 18V~36V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LNE-12V320WDAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | -40°C~70°C | 2017 | LNE-320W | 9.92Lx3.54W x 1.72 H 252.0mmx89.9mmx43.7mm | Active | Not Applicable | - | Constant Current, Voltage | - | - | 320W | - | Wire Leads | 1 | UL | 91% | 3.85kV | 305VAC | - | 90VAC | 6V~12V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LNE-12V100WAAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | -40°C~70°C | 2015 | LNE-100W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 100W | 100W | Wire Leads | 1 | CB, cURus | 92% | 3.85kV | 305VAC | 8A | 90VAC | 6V~12V | AC DC Converter | - | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP65 | ||
![]() USCI-200140GA Delta Electronics | 23 |
| Datasheet | - | - | Chassis Mount | - | -40°C~65°C | - | USCI-PRO | 8.40Lx2.36W x 1.50 H 213.4mmx59.9mmx38.1mm | Active | Not Applicable | - | Constant Current | - | - | 200W | - | Wire Leads | 1 | CB, CE, cULus | 94% | 3.75kV | 305VAC | - | 108VAC | 75V~190V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP52 | ||
![]() LNE-12V320WAAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | -40°C~70°C | 2017 | LNE-320W | 9.92Lx3.54W x 1.72 H 252.0mmx89.9mmx43.7mm | Active | Not Applicable | - | Constant Current, Voltage | - | - | 320W | - | Wire Leads | 1 | UL | 91% | 3.85kV | 305VAC | - | 90VAC | 6V~12V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP65 | ||
![]() LNE-12V120WAAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | -40°C~70°C | 2015 | LNE-120W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 120W | 120W | Wire Leads | 1 | CB, cURus | 92% | 3.85kV | 305VAC | 10A | 90VAC | 6V~12V | AC DC Converter | - | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP65 | ||
![]() USCO-250140GA Delta Electronics | 23 |
| - | - | - | Chassis Mount | - | -40°C~55°C | - | USCO-PRO | 8.78Lx2.68W x 1.46 H 223.0mmx68.0mmx37.0mm | Active | Not Applicable | - | Constant Current | - | - | 250W | - | Wire Leads | 1 | CB, CE, cURus, ENEC | 94.5% | 3.75kV | 305VAC | - | 99VAC | 90V~238V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LNE-12V120WDAA Delta Electronics | 42 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | -40°C~70°C | 2015 | LNE-120W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 120W | 120W | Wire Leads | 1 | CB, cURus | 92% | 3.85kV | 305VAC | 10A | 90VAC | 6V~12V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() LNE-36V100WAAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | -40°C~70°C | 2015 | LNE-100W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 100W | 100W | Wire Leads | 1 | CB, cURus | 93% | 3.85kV | 305VAC | 2.65A | 90VAC | 18V~36V | AC DC Converter | - | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP65 | ||
![]() LNE-12V185WDAA Delta Electronics | 26 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | -40°C~70°C | 2015 | LNE-185W | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 185W | 185W | Wire Leads | 1 | CB, cURus | 91.5% | 3.85kV | 305VAC | 13A | 90VAC | 6V~12V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 203.962mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() LNE-36V120WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | -40°C~70°C | 2015 | LNE-120W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 120W | 120W | Wire Leads | 1 | CB, cURus | 93% | 3.85kV | 305VAC | 3.4A | 90VAC | 18V~36V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() LNE-36V185WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | -40°C~70°C | 2015 | LNE-185W | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 185W | 185W | Wire Leads | 1 | CB, cURus | 93.5% | 3.85kV | 305VAC | 5.2A | 90VAC | 18V~36V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 203.962mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() LNE-24V185WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | -40°C~70°C | 2012 | LNE-185W | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 185W | 185W | Wire Leads | 1 | CB, cURus | 93.5% | 3.85kV | 305VAC | 7.8A | 90VAC | 12V~24V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 203.962mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() LNE-24V120WDAA Delta Electronics | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | 2.2lbs 997.9g | -40°C~70°C | 2015 | LNE-120W | 7.72Lx2.68W x 1.53 H 196.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 120W | 120W | Wire Leads | 1 | CB, cURus | 93% | 3.85kV | 305VAC | 5A | 90VAC | 12V~24V | AC DC Converter | Analog, PWM | OCP, OTP, OVP, SCP | 38.862mm | 196.088mm | 68.072mm | ROHS3 Compliant | IP67 | ||
![]() USCO-150140GC Delta Electronics | 55 |
| Datasheet | - | - | Chassis Mount | - | -40°C~60°C | - | USCO-PRO | 7.99Lx2.68W x 1.46 H 203.0mmx68.0mmx37.0mm | Active | Not Applicable | - | Constant Current | - | - | 150W | - | Wire Leads | 1 | CB, CE, cURus, ENEC | 93% | 3.75kV | 305VAC | - | 99VAC | 72V~214V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() LNE-12V150WAAA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | -40°C~70°C | 2015 | LNE-150W | 8.03Lx2.68W x 1.53 H 204.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | Wire Leads | Constant Current, Voltage | 70°C | -40°C | 150W | 150W | Wire Leads | 1 | CB, cURus | 91% | 3.85kV | 305VAC | 12.5A | 90VAC | 6V~12V | AC DC Converter | - | OCP, OTP, OVP, SCP | 38.862mm | 203.962mm | 68.072mm | ROHS3 Compliant | IP65 | ||
![]() USCI-075140GA Delta Electronics | 32 |
| Datasheet | - | - | Chassis Mount | - | -40°C~65°C | - | USCI-PRO | 5.50Lx2.36W x 1.50 H 139.7mmx59.9mmx38.1mm | Active | Not Applicable | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CB, CE, cULus | 92.5% | 3.75kV | 305VAC | - | 108VAC | 36V~107V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP52 |