- Applications
- Height
- Ihs Manufacturer
- Length
- Mounting Feature
- Number of Functions
- Part Life Cycle Code
- Primary Inductance
- Reach Compliance Code
- Surface Mount
- Transformer Type
- Width
Attribute column
Manufacturer
Delta Electronics Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Number of Functions | Reach Compliance Code | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THB16J04A Delta Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFE9219C-R Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | DELTA ELECTRONICS INC | 70 °C | - | - | Active | - | - | EAR99 | - | 1000 BASE-T | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1 | - | 2.54 mm | 19.81 mm | 16.64 mm | ||
![]() TZ16H001 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | DELTA ELECTRONICS INC | 70 °C | - | ROHS COMPLIANT | Active | - | - | EAR99 | - | GENERAL PURPOSE | HEIGHT DIM INCLUDE TERMINAL ALSO | 2 | compliant | 1500 V | PULSE TRANSFORMER | 1200 µH | 1:1CT; 1:2CT | - | 5.45 mm | 11.6 mm | 6.7 mm | ||
![]() TZE16T001 Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | DELTA ELECTRONICS INC | - | - | - | Active | - | - | EAR99 | - | GENERAL PURPOSE | - | 2 | compliant | 1500 V | PULSE TRANSFORMER | 112 µH | 1CT:1CT; 1CT:2CT | - | 5.95 mm | 12.9 mm | 7.1 mm | ||
![]() TDE16A011-R Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | DELTA ELECTRONICS INC | - | - | - | Active | - | - | EAR99 | - | GENERAL PURPOSE | - | 2 | compliant | 1800 V | PULSE TRANSFORMER | 25000 µH | 1:1:1:1 | - | 5.7 mm | 11.9 mm | 7.9 mm | ||
![]() THB16K06 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | DELTA ELECTRONICS INC | - | - | - | Active | - | - | EAR99 | - | ETHERNET | - | 4 | compliant | 1000 V | DATACOM TRANSFORMER | 200 µH | 1:1.414 | - | 4.4 mm | 20.27 mm | 6.6 mm | ||
![]() LFE9503-R Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | DELTA ELECTRONICS INC | 70 °C | - | ROHS COMPLIANT | Active | - | - | EAR99 | - | LAN; 1000 BASE-T | HEIGHT DIM INCLUDE TERMINAL ALSO | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | 7.18 mm | 17.65 mm | 13.35 mm | ||
![]() LF8200 Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | DELTA ELECTRONICS INC | - | - | - | Active | - | - | - | - | 10 BASE-T; 100 BASE-TX | HEIGHT DIM INCLUDE TERMINAL ALSO | 1 | unknown | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1; 1:1 | 5 ns | 6.1 mm | 23.8 mm | 9.8 mm | ||
![]() TBE06A017 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | DELTA ELECTRONICS INC | 70 °C | - | ROHS COMPLIANT | Active | - | e1 | EAR99 | TIN SILVER COPPER | GENERAL PURPOSE | - | 1 | compliant | 3000 V | PULSE TRANSFORMER | 40 µH | 1:1 | - | 6.35 mm | 12.7 mm | 8.89 mm | ||
![]() TCE08D013 Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | DELTA ELECTRONICS INC | 85 °C | -40 °C | - | Active | - | - | EAR99 | - | GENERAL PURPOSE | - | 1 | compliant | 1500 V | PULSE TRANSFORMER | 177 μH | 1.15:1 | - | 2.6 mm | 8 mm | 5.5 mm | ||
![]() TZE16D831-R Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | DELTA ELECTRONICS INC | 85 °C | -40 °C | - | Active | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 2 | compliant | 1500 V | PULSE TRANSFORMER | 1500 µH | 1:1:1:0.26 | - | 4.9 mm | 12.7 mm | 6.9 mm | ||
![]() TME40K010 Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | DELTA ELECTRONICS INC | - | - | - | Active | - | - | EAR99 | - | GENERAL PURPOSE | - | 4 | compliant | 1500 V | PULSE TRANSFORMER | 45 μH | - | - | 5.6 mm | 28.1 mm | 12 mm | ||
![]() TME40B011 Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | DELTA ELECTRONICS INC | - | - | - | Active | - | - | EAR99 | - | GENERAL PURPOSE | - | 4 | compliant | 1500 V | PULSE TRANSFORMER | 1200 µH | 1:2CT; 1CT:2 | - | 5.8 mm | 28 mm | 12 mm | ||
![]() TBE06A015 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | DELTA ELECTRONICS INC | 85 °C | -40 °C | - | Active | - | - | EAR99 | - | GENERAL PURPOSE | - | 1 | compliant | - | PULSE TRANSFORMER | 1040 µH | 1:1 | - | 6 mm | 12.5 mm | 8.65 mm | ||
![]() TBE06A804 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | DELTA ELECTRONICS INC | 70 °C | - | - | Active | - | - | EAR99 | - | GENERAL PURPOSE | - | 1 | compliant | 3000 V | PULSE TRANSFORMER | 40 µH | 1:1 | - | 6.35 mm | 12.7 mm | 8.89 mm | ||
![]() THB16J03 Delta Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFE8782 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | DELTA ELECTRONICS INC | 70 °C | - | ROHS COMPLIANT | Active | - | e1 | EAR99 | TIN SILVER COPPER | 10/100 BASE-TX | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT | - | 10.5 mm | 37.8 mm | 7.8 mm | ||
![]() THB16J04 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | DELTA ELECTRONICS INC | - | - | - | Active | - | - | EAR99 | - | ETHERNET | - | 3 | compliant | 500 V | DATACOM TRANSFORMER | 80 μH | 1:1 | - | 4.4 mm | 20.27 mm | 6.6 mm | ||
![]() THB16K05 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | DELTA ELECTRONICS INC | - | - | - | Active | - | - | EAR99 | - | ETHERNET | - | 4 | compliant | 1000 V | DATACOM TRANSFORMER | 200 µH | 1:1 | - | 4.4 mm | 20.27 mm | 6.6 mm |