- Current - Output 1
- Height
- Isolation Voltage
- Length
- Number of Outputs
- RoHS
- Voltage-Output 1
- Width
- Current - Output 2
- Current - Output 3
- Voltage - Output 2
- Voltage - Output 3
Attribute column
Manufacturer
Delta Groups AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage, Rating | Voltage-Output 1 | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Applications | Subcategory | Power Rating | Pitch | Technology | Termination Style | Number of Outputs | Contact Gender | Housing Color | Output Power | Voltage - Output 2 | Current - Output 1 | Product Type | Voltage - Output 3 | Termination Post Length | Isolation Voltage | Current - Output 2 | Current - Output 3 | Product | Mounting Angle | Product Category | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA30S4800A Delta Groups | In Stock | - | - | Tin | Thermoplastic (TP) | TE Connectivity / AMP | - | - | Copper Alloy | 500 | TE Connectivity | - | - | - | Details | MTA | - | 250 V | 48 V | Bulk | MTA-100 | - | - | Unshrouded | - | 5 Position | Wire-to-Board | Headers & Wire Housings | - | 2.54 mm | - | Solder Pin | 1 | Pin (Male) | Natural | - | - | 625 mA | Headers & Wire Housings | - | 2.79 mm | 3 kV | - | - | Headers | Straight | Headers & Wire Housings | 21.7 mm | 88.9 mm | 63.5 mm | UL 94 V-0 | ||
![]() AA30T030512A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 5 V | 4 A | - | 12 V | - | 3 kV | 1.5 A | 250 mA | - | - | - | 21.7 mm | 88.9 mm | 63.5 mm | - | ||
![]() AA30S1500A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2 A | - | - | - | 3 kV | - | - | - | - | - | 21.7 mm | 88.9 mm | 63.5 mm | - | ||
![]() AA30T051212A Delta Groups | In Stock | - | - | - | - | Royalohm | 1206 | 3216 | - | 5000 | Royalohm | + 155 C | - 55 C | PCB Mount | Details | - | 0.000307 oz | 200 V | 5 V | Reel | High Precision Thin Film | 0.1 % | 50 PPM / C | High-Precision Thin Film Chip Resistors | 47 kOhms | - | - | Resistors | 250 mW (1/4 W) | - | Thin Film | SMD/SMT | 3 | - | - | 30 W | 12 V | 3 A | Thin Film Resistors | -12 V | - | 3 kV | 600 mA | -600 mA | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | - | ||
![]() AA30T051515A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 15 V | 3 A | - | -15 V | - | 3 kV | 500 mA | -500 mA | - | - | - | 21.7 mm | 88.9 mm | 63.5 mm | - |