- RoHS
- Height
- Length
- Width
- Current - Output 1
- Max Operating Temperature
- Min Operating Temperature
- Number of Outputs
- Voltage-Output 1
- Output Power
- Isolation Voltage
- Mount
Attribute column
Manufacturer
Delta Groups DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Base Product Number | ECCN | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Number of Outputs | Efficiency | Max Output Current | Failure Rate | Output Power | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Isolation Voltage | Current - Output 2 | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK02D2415A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 15 V | - | - | - | - | - | - | - | 80 °C | -25 °C | - | - | - | 2 | - | - | - | 2 W | -15 V | - | - | 66 mA | - | 66 mA | - | 8.636 mm | - | 23.876 mm | 13.462 mm | - | ||
![]() DK03D1215A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 15 V | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | 2 | - | - | - | 2 W | -15 V | - | - | 100 mA | 1.5 kV | 100 mA | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() V48SC05013NRFA Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 5 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 1 | - | - | - | 65 W | - | - | - | 13 A | 1.5 kV | - | - | 9.398 mm | - | 33.02 mm | 22.86 mm | - | ||
![]() DG06D4815A Delta Groups | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | 15 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 2 | - | - | - | 6 W | -15 V | - | - | 200 mA | 1.5 kV | 200 mA | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() SH01S1203A Delta Groups | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Compliant | 3.3 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 1 | - | - | - | 1 W | - | - | - | 300 mA | 1.5 kV | - | - | 7.112 mm | - | 13.716 mm | 7.874 mm | - | ||
![]() DF04S4805A Delta Groups | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | 5 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 1 | - | - | - | 4 W | - | - | - | 660 mA | 1.5 kV | - | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() DC02D1212A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 12 V | - | - | - | - | - | - | - | 75 °C | -25 °C | - | - | - | 2 | - | - | - | 2 W | -12 V | - | - | 83 mA | - | 83 mA | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() DK02D0515A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 15 V | - | - | - | - | - | - | - | 80 °C | -25 °C | - | - | - | 2 | - | - | - | 2 W | -15 V | - | - | 66 mA | - | 66 mA | - | 8.636 mm | - | 23.876 mm | 13.462 mm | - | ||
![]() DE03S4812A Delta Groups | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | 12 V | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | 1 | - | - | - | 3 W | - | - | - | 250 mA | 1.5 kV | - | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() DK02S2405A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 5 V | - | - | - | - | - | - | - | 80 °C | -25 °C | - | - | - | 1 | - | - | - | 2 W | - | - | - | 400 mA | - | - | - | 8.636 mm | - | 23.876 mm | 13.462 mm | - | ||
![]() DG06D4812A Delta Groups | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | 12 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 2 | - | - | - | 6 W | -12 V | - | - | 250 mA | 1.5 kV | 250 mA | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() DK02S0512A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 12 V | - | - | - | - | - | - | - | 80 °C | -25 °C | - | - | - | 1 | - | - | - | 2 W | - | - | - | 165 mA | - | - | - | 8.636 mm | - | 23.876 mm | 13.462 mm | - | ||
![]() DF04S4815A Delta Groups | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | 15 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 1 | - | - | - | 4 W | - | - | - | 267 mA | 1.5 kV | - | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() DH06S1212A Delta Groups | In Stock | - | - | Through Hole | - | - | - | EAR99 | - | No | - | - | - | - | - | Compliant | 12 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 1 | - | - | - | 6 W | - | - | - | 500 mA | 1.5 kV | - | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() DH06S4803A Delta Groups | In Stock | - | - | Through Hole | 0603 (1608 Metric) | 0603 | SG73P1 | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | Compliant | 3.3 V | -55°C ~ 155°C | SG73P-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | 806 Ohms | 85 °C | -40 °C | Thick Film | 0.333W, 1/3W | - | 1 | - | - | - | 6 W | - | - | - | 1.2 A | 1.5 kV | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 10.16 mm | 0.022 (0.55mm) | 31.75 mm | 20.32 mm | AEC-Q200 | ||
![]() DE03S2415A Delta Groups | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | 15 V | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | 1 | - | - | - | 3 W | - | - | - | 200 mA | 1.5 kV | - | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() V48SC12007NRFA Delta Groups | In Stock | - | - | Through Hole | - | - | - | - | - | - | Crouse-Hinds Industrial Products | BHP6485D | - | - | - | Compliant | 12 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 90 W | 1 | 92 % | 7.5 A | - | 90 W | - | 36 V | 75 V | 7.5 A | 1.5 kV | - | UVLO | 9.398 mm | - | 33.02 mm | 22.86 mm | - | ||
![]() DE03S0512A Delta Groups | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 12 V | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | 1 | - | - | - | 3 W | - | - | - | 250 mA | 1.5 kV | - | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() DG06S0512A Delta Groups | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | 12 V | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 1 | - | - | - | 6 W | - | - | - | 500 mA | 1.5 kV | - | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - | ||
![]() DK03D2405A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 5 V | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | 2 | - | - | - | 2 W | -5 V | - | - | 250 mA | 1.5 kV | 250 mA | - | 10.16 mm | - | 31.75 mm | 20.32 mm | - |