- Type of cable accessories
- Certificates
- Material
- Cable accessories features
- Resistance to1
- Plating material
- Cable accessories application
- Bending radius
- Cable accessories features1
- Body colour
- Package contents
- Length
Attribute column
Manufacturer
Desco Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Braid diameter | Cable accessories application | Cable accessories features | Cable accessories features1 | Certificates | Closing system | Conform to the norm | Conform to the norm1 | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Version | Size | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302.620.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 50mm | - | - | - | flexible | - | RoHS compliant | - | - | - | 10m | - | - | - | protective tube | - | - | - | ||
![]() 302.050.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 135mm | - | - | - | - | - | RoHS compliant | - | - | - | 30m | PVC | moisture | - | protective tube | - | - | - | ||
![]() 336.610.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 12...30mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | - | - | - | - | temperature | - | braid | - | TJ-10 | 30m | ||
![]() 336.044.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-28 | 15m | ||
![]() 336.897.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-64 | 30m | ||
![]() 336.089.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-56 | 30m | ||
![]() 336.035.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-22 | 15m | ||
![]() 336.576.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | - | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 15m | ||
![]() 336.806.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-04 | 30m | ||
![]() 336.595.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | - | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 15m | ||
![]() 336.070.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-44 | 15m | ||
![]() 336.898.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-72 | 30m | ||
![]() 336.570.6 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 45m | ||
![]() 336.819.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-12 | 30m | ||
![]() 336.816.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-10 | 30m | ||
![]() 336.057.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-36 | 15m | ||
![]() 336.844.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-28 | 30m | ||
![]() 336.851.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-32 | 30m | ||
![]() 336.083.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-52 | 30m | ||
![]() 336.895.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-60 | 30m |