- Type of cable accessories
- Certificates
- Material
- Cable accessories features
- Resistance to1
- Plating material
- Cable accessories application
- Bending radius
- Cable accessories features1
- Body colour
- Package contents
- Length
Attribute column
Manufacturer
Desco Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Cable accessories application | Cable accessories features | Cable accessories features1 | Certificates | Conform to the norm | Conform to the norm1 | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Version | Size | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 331.020.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 90mm | black | wires protection against damage | flexible | low smoke density | RoHS compliant | - | - | 120m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.041.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-26 | 15m | ||
![]() 336.089.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-56 | 15m | ||
![]() 336.022.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-14 | 30m | ||
![]() 336.864.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-40 | 30m | ||
![]() 336.095.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-60 | 15m | ||
![]() 336.076.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-48 | 15m | ||
![]() 336.064.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-40 | 15m | ||
![]() 336.883.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-52 | 30m | ||
![]() 333.010.1 ANAMET EUROPE | In Stock | - | - | stainless steel | 50mm | - | wires protection against damage | flexible | low smoke density | RoHS compliant | NF F 16-101 | - | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.051.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-32 | 15m | ||
![]() 336.041.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-26 | 30m | ||
![]() 331.035.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 135mm | black | wires protection against damage | flexible | low smoke density | RoHS compliant | - | - | 60m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.899.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | halogen free | low smoke density | RoHS compliant | - | - | - | silicone caoutchouc | temperature | - | braid | - | HJ-I-80 | 15m | ||
![]() 107.716.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 55mm | - | wires protection against damage | EMI protection | flexible | RoHS compliant | - | - | - | stainless steel | - | - | protective tube | EMC | - | 30m | ||
![]() 107.712.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 45mm | - | wires protection against damage | EMI protection | flexible | RoHS compliant | - | - | - | stainless steel | - | - | protective tube | EMC | - | 30m | ||
![]() 107.710.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 37mm | - | wires protection against damage | EMI protection | flexible | RoHS compliant | - | - | - | stainless steel | - | - | protective tube | EMC | - | 30m | ||
![]() 335.250.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 210mm | blue | wires protection against damage | flexible | low smoke density | RoHS compliant | - | - | 15m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.825.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-16 | 30m | ||
![]() 336.832.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-20 | 30m |