- Gross weight
- Type of cable accessories
- Certificates
- Operating temperature
- Material
- Conduit size
- Manufacturer series
- Cable accessories features
- Resistance to1
- Plating material
- Cable accessories application
- Bending radius
Attribute column
Manufacturer
Desco Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Braid diameter | Cable accessories application | Cable accessories features | Cable accessories features1 | Certificates | Conduit size | Gross weight | Internal diameter | Manufacturer series | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Version | Operating temperature | Size | Outside diameter | IP rating | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 107.710.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 37mm | - | - | wires protection against damage | EMI protection | flexible | RoHS compliant | 13 | 38.918g | 10mm | MULTIFLEX SLB | - | stainless steel | - | - | protective tube | EMC | -55...300°C | - | - | IP40 | 30m | ||
![]() 335.250.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 210mm | blue | - | wires protection against damage | flexible | low smoke density | RoHS compliant | 60 | 2150g | 51mm | HFX | 15m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | -55...105°C | - | - | IP67 | - | ||
![]() 336.825.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | 25 | 300g | - | HIPROJACKET INDUSTRIAL | - | silicone caoutchouc | temperature | - | insulating tube | - | -55...260°C | HJ-I-16 | 31mm | - | 30m | ||
![]() 336.832.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | 32 | 360g | - | HIPROJACKET INDUSTRIAL | - | silicone caoutchouc | temperature | - | insulating tube | - | -55...260°C | HJ-I-20 | 38mm | - | 30m | ||
![]() 336.644.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 50...125mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | 300g | - | THERMOJACKET S | - | - | temperature | - | braid | - | -55...538°C | TJ-44 | 52...127mm | - | 30m | ||
![]() 336.622.8 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 30...65mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | 200g | - | THERMOJACKET S | - | - | temperature | - | braid | - | -55...538°C | TJ-22 | 32...67mm | - | 45m | ||
![]() 336.841.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | 41 | 587.41g | - | HIPROJACKET INDUSTRIAL | - | silicone caoutchouc | temperature | - | insulating tube | - | -55...260°C | HJ-I-26 | 47mm | - | 30m | ||
![]() 107.726.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 95mm | - | - | wires protection against damage | EMI protection | flexible | RoHS compliant | 32 | 640g | 26mm | MULTIFLEX SLB | - | stainless steel | - | - | protective tube | EMC | -55...300°C | - | - | IP40 | 30m | ||
![]() 336.876.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | 76 | 930g | - | HIPROJACKET INDUSTRIAL | - | silicone caoutchouc | temperature | - | insulating tube | - | -55...260°C | HJ-I-48 | 82mm | - | 30m | ||
![]() 336.606.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 8...15mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | 30.72g | - | THERMOJACKET S | - | - | temperature | - | braid | - | -55...538°C | TJ-06 | 10...17mm | - | 15m | ||
![]() 326.035.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 135mm | - | - | wires protection against damage | flexible | - | RoHS compliant | 41 | 1000g | 35mm | HCX | 60m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | -55...145°C | - | - | IP67 | - | ||
![]() 331.016.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 75mm | black | - | wires protection against damage | flexible | low smoke density | RoHS compliant | 21 | 400g | 16mm | HFX | 150m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | -55...105°C | - | - | IP67 | - | ||
![]() 600.016.2 ANAMET EUROPE | In Stock | - | - | stainless steel | 75mm | - | - | wires protection against damage | - | - | RoHS compliant | 18 | 260g | 16mm | MULTIFLEX SLI | - | - | temperature | - | protective tube | - | -100...600°C | - | - | IP40 | 30m | ||
![]() 336.606.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 8...15mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | 30.923g | - | THERMOJACKET S | - | - | temperature | - | braid | - | -55...538°C | TJ-06 | 10...17mm | - | 30m | ||
![]() 107.740.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 165mm | - | - | wires protection against damage | EMI protection | flexible | RoHS compliant | 46 | 1220g | 40mm | MULTIFLEX SLB | - | stainless steel | - | - | protective tube | EMC | -55...300°C | - | - | IP40 | 15m | ||
![]() 336.838.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | 38 | 530g | - | HIPROJACKET INDUSTRIAL | - | silicone caoutchouc | temperature | - | insulating tube | - | -55...260°C | HJ-I-24 | 44mm | - | 30m | ||
![]() 336.614.8 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 20...50mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | 150g | - | THERMOJACKET S | - | - | temperature | - | braid | - | -55...538°C | TJ-14 | 22...52mm | - | 60m | ||
![]() 600.012.2 ANAMET EUROPE | In Stock | - | - | stainless steel | 60mm | - | - | wires protection against damage | - | - | RoHS compliant | 16 | 238.407g | 12mm | MULTIFLEX SLI | - | - | temperature | - | protective tube | - | -100...600°C | - | - | IP40 | 30m | ||
![]() 335.212.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | blue | - | wires protection against damage | flexible | low smoke density | RoHS compliant | 17 | 300g | 12mm | HFX | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | -55...105°C | - | - | IP67 | - | ||
![]() 326.020.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 90mm | - | - | wires protection against damage | flexible | - | RoHS compliant | 26 | 550g | 21mm | HCX | 120m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | -55...145°C | - | - | IP67 | - |