- Type of cable accessories
- Certificates
- Material
- Cable accessories features
- Resistance to1
- Plating material
- Cable accessories application
- Bending radius
- Cable accessories features1
- Body colour
- Package contents
- Length
Attribute column
Manufacturer
Desco Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Braid diameter | Cable accessories application | Cable accessories application1 | Cable accessories features | Cable accessories features1 | Certificates | Conform to the norm | Conform to the norm1 | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Size | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 336.644.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 50...125mm | protective tube | - | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | - | - | - | temperature | - | braid | TJ-44 | 15m | ||
![]() 336.622.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 30...65mm | protective tube | - | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | - | - | - | temperature | - | braid | TJ-22 | 30m | ||
![]() 331.020.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 90mm | black | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | - | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 326.050.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 210mm | - | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | 15m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 326.035.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 135mm | - | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | 15m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 333.012.3 ANAMET EUROPE | In Stock | - | - | stainless steel | 60mm | - | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | NF F 16-101 | - | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 335.226.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 26mm | blue | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | - | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 320.020.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 90mm | black | - | wires protection against damage | - | flexible | - | RoHS compliant | NEN-EN-IEC 61386 | - | 50m | PVC | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 333.012.1 ANAMET EUROPE | In Stock | - | - | stainless steel | 60mm | - | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | NF F 16-101 | - | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 300.040.0 ANAMET EUROPE | In Stock | - | - | PVC | 255mm | grey | - | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | CSA C22.2 | UL 1660 type B | - | PVC | - | ANACONDA SEALTITE | protective tube | - | 15m | ||
![]() 320.050.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 250mm | black | - | wires protection against damage | - | flexible | - | RoHS compliant | NEN-EN-IEC 61386 | - | 30m | PVC | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 333.026.3 ANAMET EUROPE | In Stock | - | - | stainless steel | 120mm | - | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | NF F 16-101 | - | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 326.016.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 75mm | - | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | 10m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 333.006.1 ANAMET EUROPE | In Stock | - | - | stainless steel | 40mm | - | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | NF F 16-101 | - | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 359.040.0 ANAMET EUROPE | In Stock | - | - | PVC | 255mm | blue | - | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | FDA CFR 21 | NSF 51 | 15m | PVC | - | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 333.010.3 ANAMET EUROPE | In Stock | - | - | stainless steel | 50mm | - | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | NF F 16-101 | - | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 331.010.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 50mm | black | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | - | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 331.010.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 50mm | black | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | - | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 326.016.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 75mm | - | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | 150m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | ||
![]() 320.012.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | black | - | wires protection against damage | - | flexible | - | RoHS compliant | NEN-EN-IEC 61386 | - | 10m | PVC | UV rays | ANACONDA SEALTITE | protective tube | - | - |