- Gross weight
- Type of cable accessories
- Certificates
- Operating temperature
- Material
- Conduit size
- Manufacturer series
- Cable accessories features
- Resistance to1
- Plating material
- Cable accessories application
- Bending radius
Attribute column
Manufacturer
Desco Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Braid diameter | Cable accessories application | Cable accessories application1 | Cable accessories features | Cable accessories features1 | Certificates | Colour | Conduit size | Conform to the norm | Conform to the norm1 | Gross weight | Internal diameter | Manufacturer series | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Operating temperature | Size | Outside diameter | IP rating | Length | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 333.026.1 ANAMET EUROPE | In Stock | - | - | stainless steel | 120mm | - | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | black | 33 | NF F 16-101 | - | 700g | 26mm | HFI | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...145°C | - | - | IP67 | - | - | ||
![]() 336.614.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 20...50mm | protective tube | - | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | - | - | - | 132.333g | - | THERMOJACKET S | - | - | temperature | - | braid | -55...538°C | TJ-14 | 22...52mm | - | 30m | - | ||
![]() 600.035.2 ANAMET EUROPE | In Stock | - | - | stainless steel | 135mm | - | - | wires protection against damage | - | - | - | RoHS compliant | - | 38 | - | - | 630g | 35mm | MULTIFLEX SLI | - | - | temperature | - | protective tube | -100...600°C | - | - | IP40 | 30m | - | ||
![]() 326.016.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 75mm | - | - | wires protection against damage | - | flexible | - | RoHS compliant | - | 21 | - | - | 400g | 16mm | HCX | 30m | TPE | UV rays | ANACONDA SEALTITE | protective tube | -55...145°C | - | - | IP67 | - | - | ||
![]() 326.012.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | - | - | wires protection against damage | - | flexible | - | RoHS compliant | - | 17 | - | - | 300g | 12mm | HCX | 250m | TPE | UV rays | ANACONDA SEALTITE | protective tube | -55...145°C | - | - | IP67 | - | - | ||
![]() 320.063.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 280mm | black | - | wires protection against damage | - | flexible | - | RoHS compliant | - | 72 | NEN-EN-IEC 61386 | - | 2800g | 63mm | OR | 15m | PVC | UV rays | ANACONDA SEALTITE | protective tube | -15...100°C | - | - | IP67 | - | - | ||
![]() 335.216.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 75mm | blue | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | 21 | - | - | 400g | 16mm | HFX | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...105°C | - | - | IP67 | - | - | ||
![]() 600.020.2 ANAMET EUROPE | In Stock | - | - | stainless steel | 90mm | - | - | wires protection against damage | - | - | - | RoHS compliant | - | 23 | - | - | 410g | 21mm | MULTIFLEX SLI | - | - | temperature | - | protective tube | -100...600°C | - | - | IP40 | 30m | - | ||
![]() 333.016.3 ANAMET EUROPE | In Stock | - | - | stainless steel | 75mm | - | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | black | 21 | NF F 16-101 | - | 400g | 16mm | HFI | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...145°C | - | - | IP67 | - | - | ||
![]() 331.012.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | black | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | 17 | - | - | 300g | 12mm | HFX | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...105°C | - | - | IP67 | - | - | ||
![]() 331.026.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 26mm | black | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | 33 | - | - | 700g | 120mm | HFX | 90m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...105°C | - | - | IP67 | - | - | ||
![]() 326.020.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 90mm | - | - | wires protection against damage | - | flexible | - | RoHS compliant | - | 26 | - | - | 503.667g | 21mm | HCX | 30m | TPE | UV rays | ANACONDA SEALTITE | protective tube | -55...145°C | - | - | IP67 | - | - | ||
![]() 331.035.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 135mm | black | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | 41 | - | - | 1150g | 35mm | HFX | 15m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...105°C | - | - | IP67 | - | - | ||
![]() 371.025.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 70mm | - | - | - | - | flexible | - | RoHS compliant | black | 26 | - | - | 390g | 21mm | ANACONDA MULTITITE FCE | 50m | PVC | moisture | - | protective tube | -20...80°C | - | - | IP67 | - | - | ||
![]() 333.016.1 ANAMET EUROPE | In Stock | - | - | stainless steel | 75mm | - | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | black | 21 | NF F 16-101 | - | 400g | 16mm | HFI | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...145°C | - | - | IP67 | - | - | ||
![]() 333.020.1 ANAMET EUROPE | In Stock | - | - | stainless steel | 90mm | - | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | black | 26 | NF F 16-101 | - | 500g | 21mm | HFI | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...145°C | - | - | IP67 | - | - | ||
![]() 374.032.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 95mm | - | - | railway industry | wires protection against damage | flexible | low smoke density | RoHS compliant | black | 34 | EN 45545-2 | R23 | 520g | 28mm | ANACONDA MULTITITE FCE | 25m | PVC | temperature | - | protective tube | -50...105°C | - | - | IP67 | - | UL94V-0 | ||
![]() 600.026.2 ANAMET EUROPE | In Stock | - | - | stainless steel | 120mm | - | - | wires protection against damage | - | - | - | RoHS compliant | - | 30 | - | - | 550g | 26mm | MULTIFLEX SLI | - | - | temperature | - | protective tube | -100...600°C | - | - | IP40 | 30m | - | ||
![]() 326.012.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | - | - | wires protection against damage | - | flexible | - | RoHS compliant | - | 17 | - | - | 332.49g | 12mm | HCX | 30m | TPE | UV rays | ANACONDA SEALTITE | protective tube | -55...145°C | - | - | IP67 | - | - | ||
![]() 331.026.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 26mm | black | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | 33 | - | - | 700g | 120mm | HFX | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...105°C | - | - | IP67 | - | - |