- Gross weight
- Type of cable accessories
- Certificates
- Operating temperature
- Material
- Conduit size
- Manufacturer series
- Cable accessories features
- Resistance to1
- Plating material
- Cable accessories application
- Bending radius
Attribute column
Manufacturer
Desco Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Cable accessories application | Cable accessories application1 | Cable accessories features | Cable accessories features1 | Certificates | Colour | Conduit size | Conform to the norm | Conform to the norm1 | Gross weight | Internal diameter | Manufacturer series | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Operating temperature | Size | Outside diameter | IP rating | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 331.006.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 40mm | black | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | 11 | - | - | 150g | 6.4mm | HFX | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...105°C | - | - | IP67 | - | ||
![]() 359.026.0 ANAMET EUROPE | In Stock | - | - | PVC | 180mm | blue | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | - | 33 | FDA CFR 21 | NSF 51 | 385.26g | 26mm | NMFG | 30m | PVC | - | ANACONDA SEALTITE | protective tube | -35...60°C | - | - | IP67 | - | ||
![]() 331.026.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 26mm | black | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | 33 | - | - | 700g | 120mm | HFX | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...105°C | - | - | IP67 | - | ||
![]() 300.026.0 ANAMET EUROPE | In Stock | - | - | PVC | 180mm | grey | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | - | 33 | CSA C22.2 | UL 1660 type B | 380g | 26mm | NMUA | - | PVC | - | ANACONDA SEALTITE | protective tube | -20...80°C | - | - | IP67 | 30m | ||
![]() 371.020.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 55mm | - | - | - | flexible | - | RoHS compliant | black | 21 | - | - | 299.79g | 17mm | ANACONDA MULTITITE FCE | 10m | PVC | moisture | - | protective tube | -20...80°C | - | - | IP67 | - | ||
![]() 359.050.0 ANAMET EUROPE | In Stock | - | - | PVC | 310mm | blue | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | - | 60 | FDA CFR 21 | NSF 51 | 800g | 51mm | NMFG | 15m | PVC | - | ANACONDA SEALTITE | protective tube | -35...60°C | - | - | IP67 | - | ||
![]() 335.240.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 165mm | blue | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | 47 | - | - | 1500g | 40mm | HFX | 15m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...105°C | - | - | IP67 | - | ||
![]() 320.050.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 250mm | black | wires protection against damage | - | flexible | - | RoHS compliant | - | 60 | NEN-EN-IEC 61386 | - | 2150g | 51mm | OR | 15m | PVC | UV rays | ANACONDA SEALTITE | protective tube | -15...100°C | - | - | IP67 | - | ||
![]() 359.035.0 ANAMET EUROPE | In Stock | - | - | PVC | 225mm | blue | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | - | 41 | FDA CFR 21 | NSF 51 | 460g | 35mm | NMFG | 15m | PVC | - | ANACONDA SEALTITE | protective tube | -35...60°C | - | - | IP67 | - | ||
![]() 359.012.0 ANAMET EUROPE | In Stock | - | - | PVC | 70mm | blue | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | - | 17 | FDA CFR 21 | NSF 51 | 120g | 12mm | NMFG | 30m | PVC | - | ANACONDA SEALTITE | protective tube | -35...60°C | - | - | IP67 | - | ||
![]() 300.035.0 ANAMET EUROPE | In Stock | - | - | PVC | 225mm | grey | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | - | 41 | CSA C22.2 | UL 1660 type B | 550g | 35mm | NMUA | - | PVC | - | ANACONDA SEALTITE | protective tube | -20...80°C | - | - | IP67 | 15m | ||
![]() 300.012.0 ANAMET EUROPE | In Stock | - | - | PVC | 70mm | grey | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | - | 17 | CSA C22.2 | UL 1660 type B | 155.883g | 12mm | NMUA | - | PVC | - | ANACONDA SEALTITE | protective tube | -20...80°C | - | - | IP67 | 30m | ||
![]() 331.012.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | black | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | 17 | - | - | 310.65g | 12mm | HFX | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | -55...105°C | - | - | IP67 | - | ||
![]() 320.026.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 120mm | black | wires protection against damage | - | flexible | - | RoHS compliant | - | 33 | NEN-EN-IEC 61386 | - | 750g | 26mm | OR | 90m | PVC | UV rays | ANACONDA SEALTITE | protective tube | -15...100°C | - | - | IP67 | - | ||
![]() 320.040.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 200mm | black | wires protection against damage | - | flexible | - | RoHS compliant | - | 47 | NEN-EN-IEC 61386 | - | 1550g | 40mm | OR | 45m | PVC | UV rays | ANACONDA SEALTITE | protective tube | -15...100°C | - | - | IP67 | - | ||
![]() 320.035.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 150mm | black | wires protection against damage | - | flexible | - | RoHS compliant | - | 41 | NEN-EN-IEC 61386 | - | 1000g | 35mm | OR | 30m | PVC | UV rays | ANACONDA SEALTITE | protective tube | -15...100°C | - | - | IP67 | - | ||
![]() 320.010.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 50mm | black | wires protection against damage | - | flexible | - | RoHS compliant | - | 14 | NEN-EN-IEC 61386 | - | 200g | 10mm | OR | 10m | PVC | UV rays | ANACONDA SEALTITE | protective tube | -15...100°C | - | - | IP67 | - | ||
![]() 336.016.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | protective tube | - | halogen free | low smoke density | RoHS compliant | - | 16 | DIN 5510-2 | UNI CEI 11170-3 | 215.85g | - | HIPROJACKET AERO | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | -55...260°C | HJ-10 | 22mm | - | 30m | ||
![]() 371.050.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 135mm | - | - | - | flexible | - | RoHS compliant | black | 56 | - | - | 1100g | 48mm | ANACONDA MULTITITE FCE | 10m | PVC | moisture | - | protective tube | -20...80°C | - | - | IP67 | - | ||
![]() 320.012.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | black | wires protection against damage | - | flexible | - | RoHS compliant | - | 17 | NEN-EN-IEC 61386 | - | 300g | 12mm | OR | 250m | PVC | UV rays | ANACONDA SEALTITE | protective tube | -15...100°C | - | - | IP67 | - |