- Total Number of Contacts
- Color
- Product
- Type
- Voltage, Rating
- IP Rating
- Tariff 301
- Wire Gauge
- Material
- Applications
- Brand
- Case Code - in
Attribute column
Manufacturer
Desco Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tariff 301 | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Color | Applications | Subcategory | Power Rating | Technology | Total Number of Contacts | Termination Style | Wire Gauge | Product Type | Product | Features | Product Category | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9150 Desco | In Stock | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | 125V | - | - | - | - | Adjustable, with Cord | - | Blue (Sapphire) | - | - | - | - | 24 | - | 22AWG | - | Conductive Wrist Bands | - | - | IP67 | - | - | - | ||
![]() 9181 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | This item is currently subject to a tariff of 25% | - | - | - | - | - | Wrist Band | - | Black | - | - | - | - | 6 | - | - | - | Grounding Cords | - | - | - | - | - | - | ||
![]() 9182 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | This item is currently subject to a tariff of 25% | 300V | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 14 AWG | - | - | - | - | IP 67 | - | - | - | ||
![]() 9184 Desco | In Stock | - | - | - | Royalohm | 1206 | 3216 | 5000 | Royalohm | + 155 C | - 55 C | PCB Mount | Details | - | 200 V | Reel | General Purpose Thick Film | 5 % | 100 PPM / C | With Ground Cord, Adjustable | 500 kOhms | Black, White | General Purpose | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | Thick Film Resistors | Conductive Wrist Bands | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 9130 Desco | In Stock | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | 125V | - | - | - | - | Adjustable, with Cord | - | Blue (Sapphire) | - | - | - | - | 18 | - | 22AWG | - | Conductive Wrist Bands | - | - | IP67 | - | - | - | ||
![]() 9185 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | This item is currently subject to a tariff of 25% | - | - | - | - | - | With Ground Cord, Adjustable | - | Black, White | - | - | - | - | 8 | - | - | - | Conductive Wrist Bands | - | - | - | - | - | - | ||
![]() 9151 Desco | In Stock | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | This item is currently subject to a tariff of 25% | 300V | - | - | - | - | Adjustable, with Cord | - | Blue (Sapphire) | - | - | - | - | 2 | - | 14 AWG | - | Conductive Wrist Bands | - | - | IP 67 | - | - | - | ||
![]() 9124 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | This item is currently subject to a tariff of 25% | 300V | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 14 AWG | - | - | - | - | IP 67 | - | - | - |