- Current Rating (Amps)
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Termination
- Voltage Rated
- Approval Agency
- Bearing Type
- Fan Type
- Noise
Attribute column
Manufacturer
DFRobot DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Package Cooled | Material Finish | Material - Frame | Material - Blade | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Approval Agency | Operating Supply Voltage | Attachment Method | Thermal Resistance @ Forced Air Flow | Shelf Life | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT0713 DFRobot | In Stock | - | - | - | - | Rectangular | Raspberry Pi 3B, 3B+, 4B | - | - | - | DC | 1 | - | DFRobot | Bulk | Active | - | - | ICE Tower | - | - | - | - | CPU Cooler | - | 0.4 W | - | - | 5 V | Bolt On and Thermal Tape, Adhesive (Included) | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | 40 mm | 40 mm | - | ||
![]() FIT0240 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.010A | CE, UL | - | - | - | - | 4500 RPM | Ball | Tubeaxial | 33.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FIT0437 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | Overlord | - | Active | 1 (Unlimited) | 2 Position Rectangular Connector | - | - | - | 0.080A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FIT0438 DFRobot | In Stock | - | - | 4 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 80000 Hrs @ 40°C | - | - | - | 24VDC | 14~158°F -10°C~70°C | Overlord | Square/Rounded - 75mm Lx75mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 2.64W | - | 0.110A | cURus, TUV | - | - | - | - | 3000 RPM | Ball | Blower | 42.0 dB(A) | 12V~26.4VDC | 0.406 in H2O (101.1 Pa) | - | - | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant |