- Termination Style
- Type
- Function
- Voltage Rated
- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- RoHS Status
- Gear Reduction Ratio
- Size / Dimension
- Length - Shaft and Bearing
- Diameter - Shaft
Attribute column
Manufacturer
DFRobot Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Termination Style | Function | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Motor Type | Gear Reduction Ratio | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT0495-E DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.159lb 72.12g | 0.669 (17.00mm) | 6VDC | -20°C~60°C | - | Round - 0.984Dia 25.00mm | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | 73 RPM | - | - | - | - | 99 | - | 0.157 (4.00mm) | 0.472 12.00mm | ROHS3 Compliant | ||
![]() SER0033 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | 7.4VDC | - | - | - | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Servomotor, RC (Hobby) | - | Incremental | - | 846.6 / 5977 | Continuous Rotation | 266 | - | - | - | ROHS3 Compliant | ||
![]() FIT0186 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.452lb 205.02g | 0.610 (15.50mm) | 12VDC | - | 2017 | Round - 1.457Dia 37.00mm | Active | 1 (Unlimited) | DC Motor | Wire Leads | Gearmotor | 251 RPM | Incremental | - | - | - | 43.8 | - | 0.236 (6.00mm) | 0.827 21.00mm | ROHS3 Compliant | ||
![]() FIT0493 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.216lb 97.98g | - | 12VDC | - | - | Round - 0.960Dia 24.40mm | Active | 1 (Unlimited) | DC Motor | Connector | Gearmotor | 350 RPM | Incremental | - | - | - | 34 | - | 0.157 (4.00mm) | 0.472 12.00mm | ROHS3 Compliant | ||
![]() FIT0277 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.595lb 269.89g | 1.100 (28.00mm) | 12VDC | - | 2017 | Round - 1.417Dia 36.00mm | Active | 1 (Unlimited) | DC Motor | PC Pin | Gearmotor | 146 RPM | Incremental | - | - | - | 51 | - | 0.236 (6.00mm) | 0.709 18.00mm | ROHS3 Compliant | ||
![]() FIT0483 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.04lb 18.14g | 0.472 (12.00mm) | 6VDC | - | - | Rectangular - 0.394 x 0.472 10.00mmx12.00mm | Active | 1 (Unlimited) | DC Motor | Connector | Gearmotor | 155 RPM | Incremental | - | 9.72 / 68.65 | - | 100 | - | 0.118 (3.00mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() FIT0489-C DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.364lb 165.11g | - | 12VDC | - | - | - | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | 160 RPM | - | 1.1W | 7.64 / 53.94 | - | 37.3 | - | 0.236 (6.00mm) | 0.728 18.50mm | ROHS3 Compliant | ||
![]() FIT0473 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.198lb 89.81g | 0.669 (17.00mm) | 6VDC | -20°C~60°C | - | Round - 0.984Dia 25.00mm | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | 133 RPM | - | - | 62.49 / 441.3 | - | 45 | - | 0.137 (3.50mm) | 0.315 8.00mm | ROHS3 Compliant | ||
![]() FIT0495-H DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.15lb 68.04g | 0.669 (17.00mm) | 6VDC | -20°C~60°C | - | Round - 0.984Dia 25.00mm | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | 214 RPM | - | - | - | - | 34 | - | 0.157 (4.00mm) | 0.472 12.00mm | ROHS3 Compliant | ||
![]() DFR0430 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | 3.5V~8VDC | - | - | Rectangular - 0.394 x 0.472 10.00mmx12.00mm | Active | 1 (Unlimited) | DC Motor | PC Pin | Gearmotor | - | - | - | - | - | 30 | Integrated Controller | 0.118 (3.00mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() FIT0302 DFRobot | In Stock | - | Datasheet | 4 Weeks | Metal | - | - | 6VDC | - | - | - | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | 500 RPM | - | - | - | - | 30 | - | - | - | ROHS3 Compliant | ||
![]() FIT0481 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.04lb 18.14g | 0.472 (12.00mm) | 6VDC | - | - | Rectangular - 0.394 x 0.472 10.00mmx12.00mm | Active | 1 (Unlimited) | DC Motor | Connector | Gearmotor | 530 RPM | Incremental | - | 2.78 / 19.61 | - | 30 | - | 0.118 (3.00mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() SER0037 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.006lb 2.72g | - | 5VDC | -20°C~60°C | 2017 | - | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Servomotor, RC (Hobby) | - | - | - | - | Continuous Rotation | - | - | - | - | ROHS3 Compliant | ||
![]() FIT0492-B DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.463lb 210.01g | 1.220 (31.00mm) | 12VDC | - | - | Round - 1.457Dia 37.00mm | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | 100 RPM | - | 5W | 97.21 / 686.5 | - | 100 | - | 0.236 (6.00mm) | 0.787 20.00mm | ROHS3 Compliant | ||
![]() FIT0419 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | 0.551 (14.00mm) | 6VDC | - | - | Rectangular - 0.315 x 0.394 8.00mmx10.00mm | Active | Not Applicable | DC Motor | Solder Tab | Gearmotor | 96 RPM | Incremental | - | 35.27 / 249 | Brushed | - | - | 0.157 (4.00mm) | 0.079 2.00mm | ROHS3 Compliant | ||
![]() FIT0482 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.04lb 18.14g | 0.472 (12.00mm) | 6VDC | - | 2017 | Rectangular - 0.394 x 0.472 10.00mmx12.00mm | Active | 1 (Unlimited) | DC Motor | Connector | Gearmotor | 310 RPM | Incremental | - | 4.86 / 34.32 | - | 50 | - | 0.118 (3.00mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() FIT0468 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.033lb 14.97g | 0.472 (12.00mm) | 5VDC | - | 2016 | Rectangular - 0.394 x 0.472 10.00mmx12.00mm | Active | 1 (Unlimited) | DC Motor | Connector | Gearmotor | - | - | - | - | - | 50 | - | 0.118 (3.00mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() FIT0522 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | 6VDC | - | 2017 | Round - 0.961Dia 24.40mm | Active | Not Applicable | DC Motor | Connector | Gearmotor | 100 RPM | Incremental | 2.8W | 90.21 / 637 | - | 75 | - | 0.157 (4.00mm) | 0.472 12.00mm | ROHS3 Compliant | ||
![]() FIT0467 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.033lb 14.97g | 0.472 (12.00mm) | 5VDC | - | 2016 | Rectangular - 0.394 x 0.472 10.00mmx12.00mm | Active | 1 (Unlimited) | DC Motor | Connector | Gearmotor | - | - | - | - | - | 30 | - | 0.118 (3.00mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() FIT0495-I DFRobot | In Stock | - | Datasheet | 4 Weeks | - | 0.146lb 66.22g | 0.669 (17.00mm) | 6VDC | -20°C~60°C | - | Round - 0.984Dia 25.00mm | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | 357 RPM | - | - | - | - | 20 | - | 0.157 (4.00mm) | 0.472 12.00mm | ROHS3 Compliant |