- Termination Style
- Type
- Function
- Voltage Rated
- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- RoHS Status
- Gear Reduction Ratio
- Size / Dimension
- Length - Shaft and Bearing
- Diameter - Shaft
Attribute column
Manufacturer
DFRobot Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Termination Style | Function | Cable Length | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Motor Type | Torque - Max Momentary (oz-in / mNm) | Gear Reduction Ratio | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT0495-A DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.163lb 73.94g | 0.669 (17.00mm) | 6VDC | -20°C~60°C | - | 2017 | Round - 0.984Dia 25.00mm | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | - | 15 RPM | - | - | - | - | - | 478 | - | 0.157 (4.00mm) | 0.472 12.00mm | ROHS3 Compliant | ||
![]() FIT0098 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | 6VDC | - | - | - | - | Active | Not Applicable | DC Motor | Wire Leads | Gearmotor | - | - | Incremental | - | - | Brushed | - | 203, 58 | Gears, Hardware, Housing, Motor (2) | - | - | ROHS3 Compliant | ||
![]() FIT0521 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | 6VDC | - | - | 2017 | Round - 0.984Dia 25.00mm | Active | Not Applicable | DC Motor | Connector | Gearmotor | - | 210 RPM | Incremental | 3.1W | 138.8 / 980 | - | - | 34 | - | 0.157 (4.00mm) | 0.472 12.00mm | ROHS3 Compliant | ||
![]() FIT0484 DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.04lb 18.14g | 0.472 (12.00mm) | 6VDC | - | - | - | Rectangular - 0.394 x 0.472 10.00mmx12.00mm | Active | 1 (Unlimited) | DC Motor | Connector | Gearmotor | - | 105 RPM | Incremental | - | 13.89 / 98.07 | - | - | 150 | - | 0.118 (3.00mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() FIT0491 DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.035lb 15.88g | - | 6VDC | - | - | - | Rectangular - 0.394 x 0.472 10.00mmx12.00mm | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | - | 120 RPM | - | - | 4.17 / 29.42 | - | - | 100 | - | 0.118 (3.00mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() FIT0450 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | 6VDC | -10°C~60°C | - | - | - | Active | Not Applicable | DC Motor | Wire Leads with Connector | Gearmotor | - | 160 RPM | Incremental | - | 7.05 / 49.81 | - | 28.22 / 199.2 | 120 | - | - | - | ROHS3 Compliant | ||
![]() SER0043 DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.022lb 9.98g | - | 4.8V~6VDC | -30°C~60°C | - | - | Rectangular - 0.480 x 1.268 12.20mmx32.20mm | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Servomotor, RC (Hobby) | - | - | - | - | - | Continuous Rotation | - | - | - | - | 0.126 3.20mm | ROHS3 Compliant | ||
![]() SER0020 DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.084lb 38.1g | - | 4.8V~6VDC | 0°C~60°C | - | - | - | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Servomotor, RC (Hobby) | 300mm | - | - | - | 58.33 / 411.9 | Positional Rotation | - | - | - | - | - | ROHS3 Compliant | ||
![]() FIT0185 DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.452lb 205.02g | 0.610 (15.50mm) | 12VDC | - | - | 2017 | Round - 1.457Dia 37.00mm | Active | 1 (Unlimited) | DC Motor | Wire Leads | Gearmotor | - | 83 RPM | Incremental | - | - | - | - | 131 | - | 0.236 (6.00mm) | 0.827 21.00mm | ROHS3 Compliant | ||
![]() SER0002 DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.1lb 45.36g | - | 4.8V~6VDC | - | - | - | Rectangular - 0.780 x 1.570 19.81mmx39.88mm | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Servomotor, RC (Hobby) | 300mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SER0032 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | 7.4VDC | - | - | - | - | Active | Not Applicable | DC Motor | Wire Leads with Connector | Servomotor, RC (Hobby) | - | - | Incremental | - | 423.3 / 2988 | Continuous Rotation | - | 266 | - | - | - | ROHS3 Compliant | ||
![]() SER0001 DFRobot | In Stock | - | - | 4 Weeks | 0.095lb 43.09g | - | 4.8V~6VDC | - | - | - | - | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Servomotor, RC (Hobby) | 300mm | - | - | - | - | Positional Rotation | - | - | - | - | - | ROHS3 Compliant | ||
![]() FIT0016 DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.099lb 44.91g | - | 6VDC | -10°C~60°C | - | - | - | Active | 1 (Unlimited) | DC Motor | Wire Leads | Gearmotor | - | 160 RPM | - | - | - | - | 11.11 / 78.45 | 120 | - | - | - | ROHS3 Compliant | ||
![]() SER0039 DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.027lb 12.25g | - | 5VDC | - | - | - | Rectangular - 0.472 x 0.906 12.00mmx23.00mm | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Servomotor, RC (Hobby) | 180mm | - | - | - | - | Positional Rotation | - | - | - | - | - | ROHS3 Compliant | ||
![]() SER0027 DFRobot | In Stock | - | Datasheet | - | 0.333lb 151.05g | - | 4.8V~6VDC | - | - | - | - | Obsolete | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Servomotor, RC (Hobby) | - | - | - | - | 343 / 2422 | - | - | - | - | - | - | - | ||
![]() FIT0632 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Bulk | - | Round - 0.929Dia 23.60mm | Active | 1 (Unlimited) | DC Motor | Wire Leads | - | - | - | - | 55.5W | - | Brushless (BLDC) | - | - | - | 0.031 (0.80mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() FIT0495-G DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.15lb 68.04g | 0.669 (17.00mm) | 6VDC | -20°C~60°C | - | - | Round - 0.984Dia 25.00mm | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | - | 162 RPM | - | - | - | - | - | 45 | - | 0.157 (4.00mm) | 0.472 12.00mm | ROHS3 Compliant | ||
![]() FIT0633 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Bulk | - | Round - 0.929Dia 23.60mm | Active | 1 (Unlimited) | DC Motor | Wire Leads | - | - | - | - | 55.5W | - | Brushless (BLDC) | - | - | - | 0.031 (0.80mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() FIT0579 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | 6VDC | - | - | - | Rectangular - 0.472 x 0.394 12.00mmx10.00mm | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | - | 50 RPM | - | - | 3.47 / 24.5 | - | - | 298 | - | 0.118 (3.00mm) | 0.394 10.00mm | ROHS3 Compliant | ||
![]() FIT0577 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | 6VDC | - | - | - | Rectangular - 0.472 x 0.394 12.00mmx10.00mm | Active | 1 (Unlimited) | DC Motor | Solder Tab | Gearmotor | - | 98 RPM | - | - | 7.64 / 53.94 | - | - | 150 | - | 0.118 (3.00mm) | 0.787 20.00mm | ROHS3 Compliant |