- Accuracy
- Features
- Operating Temperature
- Step Angle
- Termination Style
- Type
- Voltage Rated
- Coil Type
- CoilResistance
- Diameter - Shaft
- Factory Lead Time
- Length - Shaft and Bearing
Attribute column
Manufacturer
DFRobot Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Acceleration | Brand | CoilResistance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Construction | Termination Style | Approval Agency | Speed | Accuracy | Product Type | Coil Type | Duty Cycle | Motor Type | Gear Reduction Ratio | Step Angle | Steps per Revolution | Torque - Holding (oz-in / mNm) | Features | NEMA Frame Size | Stroke Length | Product Category | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT0708 DFRobot | In Stock | - | - | - | - | - | - | DFRobot | - | 1 | DFRobot | DFRobot | Bulk | Active | Details | 3.3 ~ 5VDC | 3.3 V to 5 V | -10°C ~ 60°C | - | - | - | - | - | Linear Axis | Motors & Motor Drives | - | - | ACME Screw | Wire Leads with Connector | - | - | - | Stepper Motors | - | - | Stepper, Bipolar | - | 18 Deg | - | - | - | - | - | Stepper Motors | - | - | - | ||
![]() FIT0278 DFRobot | In Stock | - | Datasheet | 4 Weeks | 0.595lb 269.89g | 1.220 (31.00mm) | - | - | 2Ohm | - | - | - | - | - | - | 3.4VDC | - | -20°C~50°C | 2017 | - | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | Hybrid | - | 1.7A | - | - | Connector | - | - | ±5% | - | Bipolar | - | - | - | 1.8° | 200 | 48.6 / 343.19 | Round Shaft | 17 | - | - | 0.197 (5.00mm) | 0.945 24.00mm | ROHS3 Compliant | ||
![]() FIT0349 DFRobot | In Stock | - | - | 4 Weeks | - | 1.100 (28.00mm) | - | - | 1.5Ohm | - | - | - | - | - | - | 2.7VDC | - | -20°C~50°C | - | - | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | Hybrid Gear Motor | - | - | - | - | Wire Leads | - | - | ±5% | - | Bipolar | - | - | - | 1.8° | - | 48.6 / 343.19 | Flatted Shaft | 17 | - | - | 0.315 (8.00mm) | 0.787 20.00mm | ROHS3 Compliant |