- Frequency
- Data Rate
- Package / Case
- Mounting Type
- Protocol
- Serial Interfaces
- Utilized IC / Part
- Voltage - Supply
- Sensitivity
- Operating Temperature
- RF Family/Standard
- Power - Output
Attribute column
Manufacturer
DFRobot RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Acquisition Sensitivity | Antenna Connector Type | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEL0115 DFRobot | In Stock | - | Datasheet | 4 Weeks | Through Hole | 7-SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2018 | - | Active | 1 (Unlimited) | 3.4V~5.5V | 868MHz | - | - | - | - | SX1276 | LoRa™ | 20dBm | - | Antenna Not Included, SMA | -137dBm | Serial TTL, USB | - | - | - | - | ROHS3 Compliant | ||
![]() DFR0743-WROOM DFRobot | In Stock | - | - | - | - | - | - | PCB | - | 31 mm x 18 mm x 3.3 mm | 1 | GPIO, I2C, I2S, SPI, UART, USB | + 85 C | - | - 40 C | - | - | WiFi | 802.11 b/g/n | - | - | Details | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | 2.412 GHz to 2.484 GHz | 3.3 V | - | 19.5 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFR0896 DFRobot | In Stock | - | - | - | Surface Mount | 41-SMD Module | - | - | DFR08 | - | - | - | - | DFRobot | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | 240MHz | - | 4MB Flash, 512kB SRAM | - | - | ESP32-S3 | Bluetooth v5.0 | - | Bluetooth, WiFi | Integrated, PCB | - | I²C, I²S, UART, USB | - | - | - | - | - | ||
![]() TEL0159 DFRobot | In Stock | - | - | - | Card Edge | Module | - | - | TEL01 | - | - | - | - | DFRobot | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 3V ~ 4.4V | - | - | - | - | 3Gbps | SIM8262E-M2 | Galileo, GLONASS, GNSS, GPS, LTE, WCDMA | - | Cellular, Navigation | Integrated, Chip + IPEX4 | - | I²C, I²S, UART, USB | - | - | - | - | - | ||
![]() DFR0743-WROVER DFRobot | In Stock | - | - | - | - | - | - | U.FL | - | 31 mm x 18 mm x 3.3 mm | 1 | GPIO, I2C, I2S, SPI, UART, USB | + 85 C | - | - 40 C | - | - | WiFi | 802.11 b/g/n | - | - | Details | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | 2.412 GHz to 2.484 GHz | 3.3 V | - | 19.5 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEL0059 DFRobot | In Stock | - | - | - | - | - | - | PCB | - | - | 1 | - | - | - | - | - | - | - | - | 400 ft | - | - | 55 mA | 215 mA | 3.3 V | 3.3 V | 0.634931 oz | - | - | - | - | - | - | - | 2.4 GHz | 3.3 V | - | 2 mW | 250 kb/s | - | - | - | - | - | - 100 dBm | - | - | - | - | - | - | ||
![]() TEL0063 DFRobot | In Stock | - | - | - | - | - | - | PCB | - | - | 1 | - | + 85 C | - | - 40 C | - | - | - | - | 1 mile | - | - | 55 mA | 340 mA | 3.3 V | 3.3 V | 0.352740 oz | - | - | - | - | - | - | - | 2.4 GHz | 3.3 V | - | 60 mW | 250 kb/s | - | - | - | - | - | - 100 dBm | - | - | - | - | - | - | ||
![]() DFR0623 DFRobot | In Stock | - | - | - | - | - | - | IPEX | - | 31.4 mm x 18 mm x 3.3 mm | 1 | GPIO, I2C,I2S, PWM, SDIO, SPI, UART | + 65 C | - | - 40 C | - | - | WiFi | 802.11 b/g/n, Bluetooth | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | - | - | 2.5 GHz | 2.7 V to 3.6 V | - | 20 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEL0135 DFRobot | In Stock | - | - | - | Through Hole | Module | - | - | - | - | 1 | GPIO | + 70 C | DFRobot | - 20 C | Bulk | Active | - | - | - | - | Details | - | - | 2.8 V | 2.8 V | - | -20°C ~ 70°C | - | - | - | - | - | - | 312 MHz | - | - | - | 85.6kbps | RDA8955 | GPRS, GPS, GSM | - | Cellular, Navigation | Antenna Not Included | -105dBm | - | - | - | - | RF Modules | - | ||
![]() DFR0743-SOLO DFRobot | In Stock | - | - | - | - | - | - | - | - | 18 mm x 25.5 mm x 3.1 mm | 1 | GPIO, I2C, I2S, SPI, UART, USB | + 85 C | - | - 40 C | - | - | WiFi | 802.11 b/g/n | - | - | Details | 63 mA, 68 mA | 160 mA, 200 mA, 220 mA, 310 mA | 3.6 V | 3 V | - | - | - | - | - | - | - | - | 2.412 GHz to 2.484 GHz | 3 V to 3.6 V | - | 19.5 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFR0810 DFRobot | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | + 85 C | - | - 40 C | - | - | - | 802.11 b/g/n, Bluetooth 5.0 | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | 3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEL0134 DFRobot | In Stock | - | - | - | Through Hole | Module | - 105 dB | - | - | - | 1 | - | + 70 C | DFRobot | - 20 C | Bulk | Active | - | - | - | - | Details | - | - | - | - | - | -20°C ~ 70°C | - | - | - | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | 85.6kbps | RDA8955 | GPRS, GPS, GSM | - | Cellular, Navigation | Antenna Not Included | -105dBm | - | - | - | - | - | - | ||
![]() DFR0781 DFRobot | In Stock | - | - | - | Surface Mount | 31-SMD Module | - | - | - | - | 1 | - | - | DFRobot | - | Bulk | Active | - | - | - | - | Details | - | - | - | - | - | -40°C ~ 80°C | - | - | - | - | - | 3.3V ~ 5V | 2.4 GHz | - | - | - | - | - | Bluetooth v5.0 | - | Bluetooth | Antenna Not Included | - | UART | - | - | - | - | - | ||
![]() DFR0624 DFRobot | In Stock | - | - | - | - | - | - | PCB | - | 31.4 mm x 18 mm x 3.3 mm | 1 | GPIO, I2C,I2S, PWM, SDIO, SPI, UART | + 65 C | - | - 40 C | - | - | WiFi | 802.11 b/g/n, Bluetooth | - | - | Details | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | - | - | 2.5 GHz | 2.7 V to 3.6 V | - | 20 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEL0054 DFRobot | In Stock | - | - | - | - | - | - | U.FL | - | - | 1 | - | - | - | - | - | - | - | - | 400 ft | - | - | - | - | 3.3 V | 3.3 V | 1.058219 oz | - | - | - | - | - | - | - | 2.4 GHz | 3.3 V | - | 2 mW | 250 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFR0809 DFRobot | In Stock | - | - | - | - | - | - | PCB | - | - | 1 | I2C, I2S, SPI, UART | + 85 C | - | - 40 C | - | - | WiFi | 802.11 b/g/n, Bluetooth 5.0 | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEL0160 DFRobot | In Stock | - | - | - | Card Edge | Module | - | - | TEL01 | - | - | - | - | DFRobot | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 3V ~ 4.4V | - | - | 4GB RAM | - | 3Gbps | SIM8262A-M2 | GNSS, GPS, GSM, LTE, WCDMA | - | Cellular, Navigation | Integrated, Chip + IPEX | - | I²C, I²S, UART, USB | - | - | - | - | - | ||
![]() TEL0158 DFRobot | In Stock | - | - | - | Card Edge | Module | - | - | TEL01 | - | - | - | - | DFRobot | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 3V ~ 4.2V | 850MHz ~ 1.9GHz | - | - | - | 150Mbps | SIM7600G-H-M2 | Galileo, GLONASS, GNSS, GPS, LTE, WCDMA | - | Cellular, Navigation | Integrated, Chip + IPEX | - | UART, USB | - | - | - | - | - | ||
![]() TEL0120 DFRobot | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | - | Active | Not Applicable | 3.3V | 2.4GHz | - | 8Mb Flash 64kB OTP 128kB ROM 144kB SRAM | - | - | - | Bluetooth v4.1 | - | Bluetooth | Integrated, Trace | - | I2C, I2S, SPI, UART | 3.1mA | 3.4mA | - | - | ROHS3 Compliant | ||
![]() TEL0023 DFRobot | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2011 | - | Active | 1 (Unlimited) | 3.3V | 2.4GHz | - | - | - | 2.1Mbps | nRF24LU1 | Bluetooth v2.0 +EDR | 4dBm | Bluetooth, General ISM > 1GHz | Integrated, Trace | -84dBm | - | - | - | GFSK | - | ROHS3 Compliant |