- Accuracy
- Maximum Pressure
- Operating Pressure
- Operating Temperature
- Output
- Output Type
- Package / Case
- Port Style
- Pressure Type
- Termination Style
- Voltage - Supply
- Features
Attribute column
Manufacturer
DFRobot Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Output | Termination Style | Output Type | Operating Supply Voltage | Number of Channels | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEN0372 DFRobot | In Stock | - | - | - | Module | - | DFRobot | Bulk | Active | 0°C ~ 65°C | - | - | - | - | - | 3.3V ~ 5.5V | - | - | I2C | 3.3 V to 5.5 V | - | ±0.015PSI (±0.1kPa) | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Absolute | No Port | - | - | - | - | ||
![]() SEN0343 DFRobot | In Stock | - | - | - | Module | - | DFRobot | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | 3.3V ~ 5V | - | - | Digital | - | - | ±1.5% | ±0.07PSI (±0.5kPa) | Differential | Barbed | Male - 0.12 (3mm) Tube, Dual | - | Temperature Compensated | - | ||
![]() SEN0371 DFRobot | In Stock | - | - | - | Module | - | DFRobot | Bulk | Active | -40°C ~ 80°C | - | - | - | - | - | 3.3V ~ 5.5V | - | - | I2C, SPI | - | - | ±0.01PSI (0.05kPa) | 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) | Absolute | No Port | - | - | - | - | ||
![]() SEN0257 DFRobot | In Stock | - | Datasheet | 4 Weeks | Cylinder, Metal | - | - | - | - | -20°C~85°C | 2018 | - | Active | 1 (Unlimited) | Industrial Automation | 5V | 0.5 V ~ 4.5 V | Cable with Connector | Analog Voltage | - | 1 | ±1% | 232.06PSI (1600kPa) | Gauge | Threaded | - | 290.08PSI (2000kPa) | - | ROHS3 Compliant |