- Viewing Angle
- Package / Case
- Series
- Lens Color
- Lens Transparency
- Color
- Lens Style
- Millicandela Rating
- Mounting Type
- Current - Test
- Height (Max)
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Dialight LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Wavelength-dominant | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Color | Subcategory | Power Rating | Orientation | Resistor Type | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Resistance Tolerance | Product | Features | Vf - Forward Voltage | Product Category | Product Length | Product Width | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 567-0123 Dialight | In Stock | - | - | Through Hole | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | Green, Yellow | - | - | - | - | - | - | - | 140 ° | - | 20 mA | - | - | - | 3.7 mcd | - | - | Green, Yellow | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 521-8721F Dialight | 1571 | - | - | - | - | - | - | - | - | - | 1500 | - | 25 mA | - | 1.9 mm x 1.4 mm | Round, Dome | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | - | 605 nm | Reel | 521 Gull Wing | - | - | - | - | - | - | - | 65 mW | Top View | - | - | - | - | 20 deg | - | - | - | - | - | 3400 mcd | - | - | Orange | - | - | Clear | - | Orange LEDs | - | 2.6 V | - | - | - | 2.8 mm | 2.5 mm | 2 mm | - | ||
![]() 598-8D11-127F Dialight | 4431 | - | - | - | - | 0602 (1506 metric) | - | - | - | - | 4000 | - | 20 mA | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | - | 640 nm | Reel | 0605 RA SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | 66 mcd | - | - | Red | - | - | - | - | Red LEDs | - | 2.4 V | - | - | - | 1.2 mm | 1.5 mm | 0.6 mm | - | ||
![]() 598-8D61-127F Dialight | 4431 | - | - | - | - | 0602 (1506 metric) | - | - | - | - | 4000 | - | 20 mA | - | - | - | - | - | + 80 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | - | 576 nm | Reel | 0605 RA SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | 30 mcd | - | - | Yellow-Green | - | - | - | - | Bi-Color LEDs | - | 2.4 V | - | - | - | 1.2 mm | 1.5 mm | 0.6 mm | - | ||
![]() 598-8D81-127F Dialight | 4431 | - | - | - | - | 0602 (1506 metric) | - | - | - | - | 4000 | - | 20 mA | - | - | - | - | - | + 80 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | - | 530 nm | Reel | 0605 RA SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | 320 mcd | - | - | Green | - | - | - | - | Green LEDs | - | 3.6 V | - | - | - | 1.2 mm | 1.5 mm | 0.6 mm | - | ||
![]() 521-8750F Dialight | 1667 | - | - | - | - | - | - | - | - | - | 1500 | - | 50 mA | - | 1.9 mm x 1.4 mm | Round, Dome | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | - | 620 nm | Reel | 521 Gull Wing | - | - | - | - | - | - | - | 120 mW | Top View | - | - | - | - | 20 deg | - | - | - | - | - | - | - | - | Red | - | - | Clear | - | Red LEDs | - | 2.4 V | - | - | - | 2.8 mm | 2.5 mm | 2 mm | - | ||
![]() 521-8751F Dialight | 1681 | - | - | - | - | - | - | - | - | - | 1500 | - | 30 mA | - | 1.9 mm x 1.4 mm | Round, Dome | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | - | 590 nm | Reel | 521 Gull Wing | - | - | - | - | - | - | - | 75 mW | Top View | - | - | - | - | 20 deg | - | - | - | - | - | 1500 mcd | - | - | Yellow | - | - | Clear | - | Yellow LEDs | - | 2.6 V | - | - | - | 2.8 mm | 2.5 mm | 2 mm | - | ||
![]() 598-8D91-127F Dialight | 4431 | - | - | - | - | 0602 (1506 metric) | - | - | - | - | 4000 | - | 20 mA | - | - | - | - | - | + 85 C | - | - 20 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | - | 474 nm | Reel | 0605 RA SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | 86 mcd | - | - | Blue | - | - | - | - | Blue LEDs | - | 3.6 V | - | - | - | 1.2 mm | 1.5 mm | 0.6 mm | - | ||
![]() 521-5005F Dialight | 1681 | - | - | - | - | - | - | - | - | - | 1500 | - | 50 mA | - | 1.9 mm x 1.4 mm | Round, Dome | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | - | 940 nm | Reel | 521 Gull Wing | - | - | - | - | - | - | - | 100 mW | Top View | - | - | - | - | 20 deg | - | - | - | - | - | - | - | - | - | - | - | Clear | - | IR LEDs (Infrared) | - | 1.6 V | - | - | - | 2.8 mm | 2.8 mm | 2 mm | - | ||
![]() 521-8752F Dialight | 1681 | - | - | - | - | - | - | - | - | - | 1500 | - | 30 mA | - | 1.9 mm x 1.4 mm | Round, Dome | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | - | 525 nm | Reel | 521 Gull Wing | - | - | - | - | - | - | - | 120 mW | Top View | - | - | - | - | 20 deg | - | - | - | - | - | 4400 mcd | - | - | Green | - | - | Clear | - | Green LEDs | - | 4 V | - | - | - | 2.8 mm | 2.5 mm | 2 mm | - | ||
![]() 5973904502F Dialight | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | 59739 | - | - | - | - | - | - | - | - | - | - | Dialight | - | - | - | Strip | - | Active | - | - | - | - | - | - | - | 597 | 3.00mm L x 2.00mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | Rectangle with Flat Top | 2.30mm x 1.60mm | - | - | - | White | - | - | - | - | White LEDs | - | - | - | - | - | - | - | - | 1.50mm | ||
![]() 521-9309 Dialight | In Stock | - | - | - | - | - | - | - | - | Dialight | - | 100 | - | - | - | - | Dialight | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | - | - | - | - | - | - | - | - | Standard LEDs - Through Hole | - | - | - | - | - | - | ||
![]() 5988H10302F Dialight | In Stock | - | - | - | Surface Mount | 1204 (3210 Metric) | - | 1204 | 5988H | - | - | - | - | - | - | - | - | - | - | Dialight | - | - | - | Strip | - | Active | - | - | - | - | 635nm | - | - | 598 | 3.20mm L x 1.00mm W | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | Rectangle with Domed Top | 2.00mm x 1.00mm | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | 1.60mm | ||
![]() 598-8N60-107F Dialight | 8833 | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 575 nm | - | - | - | - | - | - | - | - | - | 48 mW | Top View | - | - | - | - | 140 deg | - | - | - | - | - | 80 mcd | - | - | Green, Yellow | - | - | - | - | Bi-Color LEDs | - | 2.4 V | - | - | - | 0.25 mm | 1.6 mm | 0.8 mm | - | ||
![]() 599-0560-127F Dialight | 7978 |
| - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | 20 mA | - | 1.3 mm x 1.6 mm | Rectangular | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 571 nm | - | - | - | - | - | - | - | - | - | 72 mW | Top View | - | - | - | - | 70 deg | - | - | - | - | - | 86 mcd | - | - | Yellow-Green | Water Clear | - | Yellow-Green | - | Yellow LEDs | - | 2.4 V | - | - | - | 1.1 mm | 3.2 mm | 1.6 mm | - | ||
![]() 599-0590-127F Dialight | 5440 |
| - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | 20 mA | - | 1.3 mm x 1.6 mm | Rectangular | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 465 nm | - | - | - | - | - | - | - | - | - | 108 mW | Top View | - | - | - | - | 70 deg | - | - | - | - | - | 190 mcd | - | - | Blue | Water Clear | - | Blue | - | Blue LEDs | - | 3.6 V | - | - | - | 1.1 mm | 3.2 mm | 1.6 mm | - | ||
![]() 599-0510-127F Dialight | 8140 |
| - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | 20 mA | - | 1.3 mm x 1.6 mm | Rectangular | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 625 nm | - | - | - | - | - | - | - | - | - | 72 mW | Top View | - | - | - | - | 70 deg | - | - | - | - | - | 190 mcd | - | - | Red | Water Clear | - | Red | - | Red LEDs | - | 2.4 V | - | - | - | 1.1 mm | 3.2 mm | 1.6 mm | - | ||
![]() 599-2500-127F Dialight | 2740 | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | 20 mA | - | 1.3 mm x 1.6 mm | Rectangular | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 102 mW | Top View | - | - | - | - | 140 deg | - | - | - | - | - | 417 mcd | - | - | Cool White | Clear | - | Yellow | - | White LEDs | - | 3.6 V | - | - | - | 1.1 mm | 3.2 mm | 1.6 mm | - | ||
![]() 5973408502F Dialight | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | 59734 | - | - | - | - | - | - | - | - | - | - | Dialight | - | - | - | Strip | - | Active | - | - | - | - | - | - | - | 597 | 3.00mm L x 2.00mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | Rectangle with Flat Top | 2.30mm x 1.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.50mm | ||
![]() 597-7726-607F Dialight | 23 |
| - | - | Surface Mount | 2-SMD, No Lead | - | - | 59777 | Dialight | - | 4000 | - | DIALIGHT CORP | - | - | Dialight | 597-7726-607F | - | Dialight | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Active | 5.76 | Details | Yes | 30 V | - | 525 nm | Reel | 597 | 3.00mm L x 2.00mm W | e4 | 100 ppm/K | 301 Ohm | Gold (Au) | - | LEDs | 0.05 W | - | General Purpose | compliant | - | - | - | DUAL COLOR LED | - | 20mA | Rectangle with Flat Top | 2.30mm x 1.60mm | - | LED - Standard | - | Red, Green | - | - | - | 1 | Bi-Color LEDs | - | - | Standard LEDs - SMD | 0.6 mm | 0.3 mm | - | - | - | 1.50mm |