- Viewing Angle
- Package / Case
- Series
- Lens Color
- Lens Transparency
- Color
- Lens Style
- Millicandela Rating
- Mounting Type
- Current - Test
- Height (Max)
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Dialight LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5975202407F Dialight | 1645 |
| - | 10 Weeks | Surface Mount | 0805 (2012 Metric) | YES | RECTANGULAR | 85°C | -30°C | 606nm | Tape & Reel (TR) | 2002 | 597 | 2.00mm Lx1.25mm W | e4 | yes | Active | 3 (168 Hours) | 2 | Copper/Nickel/Gold (Cu/Ni/Au) | Orange | SUPPORTS INFRARED | 8541.40.20.00 | TAPE AND REEL | 1 | 2.25mm | - | Standard | 2.2V | 150° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.19mmx1.24mm | 3.7 mcd | 3.7mcd | Diffused | 605nm | White | 0.025A | 2.8V | 0.787mm | - | - | - | - | 0.79mm | ROHS3 Compliant | ||
![]() 5219325F Dialight | 423 |
| - | 10 Weeks | Through Hole | Radial | NO | - | 100°C | -55°C | 587nm | Bulk | 2006 | 521 | - | e4 | yes | Active | 1 (Unlimited) | 2 | Copper/Nickel/Silver (Cu/Ni/Ag) | Yellow | - | 8541.40.20.00 | - | 1 | 2.54mm | - | Standard | 1.8V | 60° | SINGLE COLOR LED | 2mA | Round with Domed Top | 3.00mm Dia | 1.6 mcd | 5mcd | Diffused | 591nm | - | 0.007A | 2.7V | 4.4mm | T-1 | - | - | - | 5.86mm | ROHS3 Compliant | ||
![]() 5988230102F Dialight | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | RECTANGULAR | 85°C | -30°C | 605nm | Strip | 2013 | 598 | 3.20mm Lx1.60mm W | e4 | yes | Active | 2 (1 Year) | 2 | Nickel/Gold (Ni/Au) | Orange | - | 8541.40.20.00 | TAPE | 1 | 3.5mm | - | Standard | 2V | 140° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 2.00mmx1.60mm | 110.0 mcd | 110mcd | Clear | - | Colorless | 0.025A | 2.4V | 0.68mm | - | 5V | - | - | 0.70mm | ROHS3 Compliant | ||
![]() 5972301824F Dialight | In Stock | - | - | 10 Weeks | Surface Mount, Right Angle | 2-SMD, Boomerang | YES | - | 100°C | -40°C | 570nm | Tape & Reel (TR) | 2013 | 597 | 3.60mm Lx4.00mm W | e3 | - | Active | 2 (1 Year) | 2 | Tin (Sn) - with Nickel (Ni) barrier | Green | - | 8541.40.20.00 | TAPE AND REEL 13" | 1 | 2.5mm | - | Standard | 2V | 120° | SINGLE COLOR LED | 20mA | Round with Flat Top | 2.40mm Dia | 78.5 mcd | 78.5mcd | Clear | 572nm | Colorless | 0.03A | - | 4mm | - | - | - | - | 4.20mm | ROHS3 Compliant | ||
![]() 5219270F Dialight | 117 |
| Datasheet | 10 Weeks | Through Hole | Radial | NO | - | 100°C | -55°C | 570nm | Bulk | 2008 | 521 | - | e2 | - | Active | 1 (Unlimited) | 2 | Tin/Silver/Nickel (Sn/Ag/Ni) | Green | - | 8541.40.20.00 | - | 1 | - | - | Standard | - | - | SINGLE COLOR LED | 10mA | Round with Domed Top | 5.00mm Dia | - | 5.8mcd | Diffused | - | - | 0.04A | - | - | T-1 3/4 | - | - | - | 9.57mm | ROHS3 Compliant | ||
![]() 5973322507F Dialight | 2527 |
| - | 10 Weeks | Surface Mount | 1208 (3020 Metric) | YES | RECTANGULAR | 85°C | -30°C | 525nm | Tape & Reel (TR) | 2010 | 597 | 3.00mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | 2 | - | Green | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 2.95mm | - | Standard | 3.2V | 110° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 2.30mmx1.60mm | 140.0 mcd | 140mcd | Clear | 523nm | Colorless | 0.02A | - | 1.3mm | - | - | - | - | 1.30mm | ROHS3 Compliant | ||
![]() 5988010102F Dialight | 59 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | RECTANGULAR | 85°C | -30°C | 635nm | Strip | 2007 | 598 | 1.60mm Lx0.80mm W | e4 | yes | Active | 3 (168 Hours) | 2 | Nickel/Gold (Ni/Au) | Red | - | 8541.40.20.00 | TAPE | 1 | 1.6mm | - | Standard | 2V | 140° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.10mmx0.80mm | 40.0 mcd | 60mcd | Clear | - | Colorless | 0.025A | 2.4V | 0.7mm | - | 5V | - | - | 0.70mm | ROHS3 Compliant | ||
![]() 5988920307F Dialight | 12 |
| Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | RECTANGULAR | 100°C | -40°C | 625nm Red-Orange 525nm Green 470nm Blue | Tape & Reel (TR) | 2013 | 598 | 3.20mm Lx2.70mm W | e4 | yes | Obsolete | 3 (168 Hours) | 4 | Nickel/Gold (Ni/Au) | Red, Green, Blue (RGB) | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 3.2mm | compliant | Common Anode | 2V Red-Orange 3.2V Green 3.2V Blue | 140° | TRIPLE COLOR LED | 20mA Red-Orange 20mA Green 20mA Blue | Rectangle with Flat Top | 2.00mmx1.30mm | 120.0/150.0/60.0 mcd | 120mcd Red-Orange, 150mcd Green, 60mcd Blue | Clear | - | Colorless | 0.02A | - | - | - | - | - | - | 1.00mm | RoHS Compliant | ||
![]() 5975111407F Dialight | 4000 | - | - | 10 Weeks | Surface Mount | 0805 (2012 Metric) | YES | RECTANGULAR | 85°C | -30°C | 647nm | Tape & Reel (TR) | 2002 | 597 | 2.00mm Lx1.25mm W | e4 | yes | Active | 3 (168 Hours) | 2 | Copper/Nickel/Gold (Cu/Ni/Au) | Red | - | 8541.40.20.00 | TAPE AND REEL | 1 | 2.25mm | - | Standard | 1.7V | 150° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.19mmx1.24mm | 11.7 mcd | 11.7mcd | Diffused | 660nm | White | 0.025A | 2.3V | 0.787mm | - | - | - | - | 0.79mm | ROHS3 Compliant | ||
![]() 5973301107 Dialight | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 75°C | -30°C | 565nm | Tape & Reel (TR) | 2002 | 597 | 2.54mm Lx3.00mm W | e4 | yes | Obsolete | 1 (Unlimited) | 2 | Silver/Platinum (Ag/Pt) | Green | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 2.75mm | compliant | Standard | 2V | 170° | SINGLE COLOR LED | 20mA | Square with Flat Top | 1.70mm | 12.0 mcd | 12mcd | Clear | - | Colorless | 0.025A | 2.6V | 1.21mm | - | - | 565 nm | - | 1.21mm | RoHS Compliant | ||
![]() 5972401213F Dialight | 53000 | - | - | 10 Weeks | Surface Mount, Right Angle | 2-SMD, Boomerang | YES | - | 100°C | -40°C | 587nm | Tape & Reel (TR) | 2002 | 597 | 3.60mm Lx4.00mm W | e2 | yes | Active | 2 (1 Year) | 2 | Tin/Silver/Nickel (Sn/Ag/Ni) | Yellow | SUPPORTS INFRARED | 8541.40.20.00 | TAPE AND REEL 13" | 1 | 2.5mm | - | Standard | 1.8V | 120° | SINGLE COLOR LED | 10mA | Round with Flat Top | 2.40mm Dia | 60.0 mcd | 70mcd | Clear | 591nm | Colorless | 0.02A | 2.6V | 4mm | - | - | - | - | 4.20mm | ROHS3 Compliant | ||
![]() 5973312507F Dialight | 2773 | - | - | 10 Weeks | Surface Mount | 1208 (3020 Metric) | YES | RECTANGULAR | 100°C | -40°C | 560nm | Tape & Reel (TR) | 2010 | 597 | 3.00mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | 2 | - | Green | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 2.95mm | - | Standard | 2.1V | 110° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 2.30mmx1.60mm | 18.0 mcd | 18mcd | Clear | 565nm | Colorless | 0.025A | - | 1.3mm | - | - | - | - | 1.30mm | ROHS3 Compliant | ||
![]() 5977721102F Dialight | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | YES | RECTANGULAR | 75°C | -25°C | - | Strip | 2002 | microLED® | 3.05mm Lx2.62mm W | e4 | yes | Obsolete | 2A (4 Weeks) | 4 | Silver/Platinum (Ag/Pt) | Green, Yellow | - | 8541.40.20.00 | TAPE | 1 | 3mm | compliant | Independent | 2V Green 2.1V Yellow | 170° | DUAL COLOR LED | 20mA Green 20mA Yellow | Rectangle with Flat Top | 1.65mmx1.27mm | 8.0/12.0 mcd | 12mcd Green, 8mcd Yellow | Clear | 565nm Green 585nm Yellow | Colorless | 0.025A | 2.8V | 1.02mm | - | - | - | - | 1.47mm | RoHS Compliant | ||
![]() 5219918F Dialight | 659 |
| - | 10 Weeks | Through Hole | Radial | NO | - | 85°C | -40°C | 470nm | Bulk | 2011 | 521 | - | e1 | - | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper (Sn/Ag/Cu) | Blue | - | 8541.40.20.00 | - | 1 | 2.54mm | - | Standard | 3.5V | 50° | SINGLE COLOR LED | 20mA | Round with Domed Top | 2.92mm Dia | 520.0 mcd | 460mcd | Clear | 464nm | Colorless | 0.03A | - | 4.45mm | T-1 | - | - | - | 6.35mm | ROHS3 Compliant | ||
![]() 5219708F Dialight | In Stock | - | Datasheet | 10 Weeks | Through Hole | Radial | NO | CYLINDRICAL | 100°C | -55°C | - | Bulk | 2002 | 521 | - | e4 | yes | Active | 1 (Unlimited) | 2 | Copper/Nickel/Silver (Cu/Ni/Ag) | Green | - | 8541.40.20.00 | - | 1 | 2.54mm | - | Standard | 2.1V | 150° | SINGLE COLOR LED | 20mA | Round with Flat Top | 3.99mm Dia | 12.6 mcd | 12.6mcd | Diffused | 565nm | - | 0.03A | 2.8V | 5.99mm | T1-1/2 | 5V | - | 75 cd | 5.99mm | ROHS3 Compliant | ||
![]() 5988460207CF Dialight | 7497 | - | - | 10 Weeks | Surface Mount | 0606 (1616 Metric) | YES | RECTANGULAR | 100°C | -40°C | 640nm Red 590nm Yellow | Tape & Reel (TR) | 2011 | 598 | 1.60mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 4 | - | Red, Yellow | UL RECOGNIZED | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 1.4mm | - | SEPARATE, 2 ELEMENTS | 2.2V Red 2V Yellow | 140° | DUAL COLOR LED | 20mA Red 20mA Yellow | Rectangle with Flat Top | 1.10mmx0.90mm | - | 50mcd Red, 135mcd Yellow | Clear | - | Colorless | 0.02A | - | 0.7mm | - | - | - | - | 0.70mm | ROHS3 Compliant | ||
![]() 5219248F Dialight | 536 |
| - | 10 Weeks | Through Hole | Radial | - | - | - | - | 590nm | Bulk | 2002 | 521 | - | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | - | - | - | Standard | 2.1V | 50° | - | 10mA | Round with Domed Top | 5.00mm Dia | - | 29mcd | Diffused | 585nm | - | - | - | - | - | - | - | - | 9.66mm | ROHS3 Compliant | ||
![]() 5973409207F Dialight | 5 |
| - | 10 Weeks | Surface Mount | 4-PLCC | YES | - | 110°C | -40°C | 589nm | Tape & Reel (TR) | 2011 | 597 | 3.20mm Lx2.80mm W | - | - | Active | 2 (1 Year) | 4 | - | Yellow | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | - | - | Standard | 2.15V | 120° | SINGLE COLOR LED | 50mA | Round with Flat Top | - | 1800.0 mcd | 1800mcd | Clear | 597nm | Colorless | 0.07A | 2.65V | 1.805mm | - | - | - | - | 2.10mm | ROHS3 Compliant | ||
![]() 5219321F Dialight | 1314 |
| - | 10 Weeks | Through Hole | Radial | - | - | - | - | - | Bulk | 2002 | 521 | - | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | - | - | - | Standard | 1.9V | 50° | - | 2mA | Round with Domed Top | 4.83mm Dia | - | 1.8mcd | Diffused | 583nm | - | - | - | - | - | - | - | - | 9.57mm | ROHS3 Compliant | ||
![]() 5219630F Dialight | 1543 |
| - | 10 Weeks | Through Hole | Radial | NO | - | 85°C | -40°C | - | Bulk | 2005 | 521 | - | e2 | yes | Active | 1 (Unlimited) | 2 | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | Red | - | 8541.40.20.00 | - | 1 | 2.54mm | - | Standard | 2V | 70° | SINGLE COLOR LED | 10mA | Round with Domed Top | 2.00mm Dia | 15.0 mcd | 15mcd | Diffused | 627nm | - | 0.03A | 2.8V | 3.099mm | T-3/4 | - | - | 76 cd | 3.35mm | ROHS3 Compliant |