- Viewing Angle
- Package / Case
- Series
- Lens Color
- Lens Transparency
- Color
- Lens Style
- Millicandela Rating
- Mounting Type
- Current - Test
- Height (Max)
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Dialight LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Height | Height (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5988550207F Dialight | 2415 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | RECTANGULAR | 85°C | -30°C | 525nm Green 590nm Yellow | Tape & Reel (TR) | 2009 | 598 | 3.20mm Lx1.50mm W | e4 | - | Active | 3 (168 Hours) | 4 | Nickel/Gold (Ni/Au) | - | - | Green, Yellow | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | - | - | - | - | Independent | 3.2V Green 2V Yellow | 160° | DUAL COLOR LED | - | 20mA Green 20mA Yellow | Rectangle with Domed Top | 2.00mmx1.00mm | 90.0/105.0 mcd | 105mcd Green, 90mcd Yellow | - | Clear | - | Colorless | 0.03A | 3.5V | 1.48mm | - | 5V | - | - | 1.00mm | ROHS3 Compliant | - | ||
![]() 5988370117F Dialight | 14487 | - | Datasheet | 4 Weeks | - | Surface Mount, Right Angle | 1208 (3020 Metric) | - | - | - | - | - | 566nm | Tape & Reel (TR) | 2011 | 598 | 3.20mm Lx1.50mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Green | - | 8541.40.20.00 | - | - | - | - | - | - | Standard | 2V | 160° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 20mcd | - | Clear | - | Colorless | - | - | - | - | - | - | - | 1.00mm | ROHS3 Compliant | - | ||
![]() 5988391102F Dialight | 85000 | - | Datasheet | - | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | RECTANGULAR | 100°C | -40°C | 473nm | Strip | 2011 | 598 | 3.20mm Lx1.50mm W | e4 | - | Obsolete | 3 (168 Hours) | 3 | Nickel/Gold (Ni/Au) | - | - | Blue | - | 8541.40.20.00 | TAPE | 1 | - | compliant | - | - | Standard | 3.2V | 160° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 140.0 mcd | 140mcd | - | Clear | - | Colorless | 0.025A | 3.5V | 1.5mm | - | 5V | - | - | 1.00mm | RoHS Compliant | - | ||
![]() 5988070102F Dialight | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | - | RECTANGULAR | 85°C | -30°C | 568nm | Strip | 2011 | 598 | 1.60mm Lx0.80mm W | e4 | yes | Active | 3 (168 Hours) | 2 | Nickel/Gold (Ni/Au) | - | - | Green | - | 8541.40.20.00 | TAPE | 1 | 1.6mm | - | - | - | Standard | 2V | 140° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.10mmx0.80mm | 20.0 mcd | 20mcd | - | Clear | - | Colorless | 0.025A | 2.4V | 0.7mm | - | 5V | - | - | 0.70mm | ROHS3 Compliant | - | ||
![]() 5988570207F Dialight | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 4 | RECTANGULAR | - | - | 570nm Green 635nm Red | Tape & Reel (TR) | 2007 | 598 | 3.20mm Lx1.50mm W | e4 | - | Obsolete | 3 (168 Hours) | 4 | Nickel/Gold (Ni/Au) | 85°C | -40°C | Green, Red | - | - | TAPE AND REEL 7" | 1 | - | - | 3020 | 1208 | SEPARATE, 2 ELEMENTS | 3.2V Green 2.2V Red | 160° | DUAL COLOR LED | 20mA | 20mA Green 20mA Red | Rectangle with Domed Top | 2.00mmx1.00mm | 80 mcd | 40mcd Green, 60mcd Red | Green, Red | Clear | - | Colorless | - | - | - | - | 5V | - | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 5972203507F Dialight | 1785 |
| - | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | RECTANGULAR | 85°C | -40°C | 605nm | Cut Tape (CT) | 2010 | 597 | 1.60mm Lx1.15mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | Orange | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | - | - | - | - | Standard | 2.2V | 135° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.20mmx0.55mm | 100.0 mcd | 100mcd | - | Clear | - | Colorless | 0.02A | - | 0.55mm | - | - | - | - | 0.55mm | ROHS3 Compliant | - | ||
![]() 5972501607F Dialight | 700 | - | Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | RECTANGULAR | 85°C | -55°C | 572nm | Tape & Reel (TR) | 2009 | 597 | 3.00mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | 3 | - | - | - | Green | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | - | - | - | - | Standard | 2V | 130° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 50.0 mcd | 50mcd | - | Clear | 574nm | Colorless | 0.03A | - | 1mm | - | - | - | - | 1.00mm | ROHS3 Compliant | - | ||
![]() 5973312407F Dialight | In Stock | - | - | - | - | Surface Mount | 1206 (3016 Metric) | YES | - | - | 100°C | -40°C | 561nm | Tape & Reel (TR) | 2013 | 597 | 3.00mm Lx1.50mm W | - | - | Obsolete | 3 (168 Hours) | 2 | - | - | - | Green | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 2.995mm | - | - | - | Standard | 2.1V | 60° | SINGLE COLOR LED | - | 20mA | Round with Flat Top | - | 41.5 mcd | 42mcd | - | Clear | - | Colorless | 0.03A | - | 1.5mm | - | - | 565 nm | - | 1.50mm | - | - | ||
![]() 5988520202F Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | RECTANGULAR | 100°C | -40°C | 568nm Green 625nm Red | Strip | 2013 | 598 | 3.20mm Lx1.50mm W | e4 | yes | Active | 3 (168 Hours) | 4 | Nickel/Gold (Ni/Au) | - | - | Green, Red | - | 8541.40.20.00 | TAPE | 1 | - | - | - | - | SEPARATE, 2 ELEMENTS | 2V Green 2V Red | 160° | DUAL COLOR LED | - | 20mA Green 20mA Red | Rectangle with Domed Top | 2.00mmx1.00mm | 110.0/40.0 mcd | 40mcd Green, 110mcd Red | - | Clear | - | Colorless | 0.02A | 2.4V | 1.48mm | - | 5V | - | - | 1.00mm | ROHS3 Compliant | - | ||
![]() 5219183F Dialight | 52 | - | - | 10 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 2002 | 521 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | Standard | 7.5V | 60° | - | - | 10mA | Round with Domed Top | 4.83mm Dia | - | 8mcd | - | Diffused | 635nm | - | - | - | - | - | - | - | - | 10.95mm | ROHS3 Compliant | - | ||
![]() 5988450207CF Dialight | 4423 | - | - | 10 Weeks | - | Surface Mount | 0606 (1616 Metric) | YES | - | RECTANGULAR | 100°C | -40°C | 530nm Green 592nm Yellow | Tape & Reel (TR) | 2011 | 598 | 1.60mm Lx1.60mm W | - | - | Active | 3 (168 Hours) | 4 | - | - | - | Green, Yellow | UL RECOGNIZED | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 1.4mm | - | - | - | SEPARATE, 2 ELEMENTS | 3.2V Green 2V Yellow | 140° | DUAL COLOR LED | - | 20mA Green 20mA Yellow | Rectangle with Flat Top | 1.10mmx0.90mm | - | 120mcd Green, 120mcd Yellow | - | Clear | - | Colorless | 0.02A | - | 0.7mm | - | - | - | - | 0.70mm | ROHS3 Compliant | - | ||
![]() 5988160102F Dialight | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | - | RECTANGULAR | 85°C | -30°C | 573nm | Strip | 2013 | 598 | 2.00mm Lx1.25mm W | e4 | yes | Active | 2 (1 Year) | 2 | Nickel/Gold (Ni/Au) | - | - | Yellow-Green | - | 8541.40.20.00 | TAPE | 1 | 2.25mm | - | - | - | Standard | 2V | 140° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.40mmx1.25mm | 40.0 mcd | 40mcd | - | Clear | - | Colorless | 0.025A | 2.4V | 0.7mm | - | 5V | - | - | 0.80mm | ROHS3 Compliant | - | ||
![]() 5988260102F Dialight | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | - | RECTANGULAR | 85°C | -30°C | 573nm | Strip | 2013 | 598 | 3.20mm Lx1.60mm W | e4 | yes | Active | 2 (1 Year) | 2 | Nickel/Gold (Ni/Au) | - | - | Yellow-Green | - | 8541.40.20.00 | TAPE | 1 | 3.5mm | - | - | - | Standard | 2V | 140° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 2.00mmx1.60mm | 40.0 mcd | 40mcd | - | Clear | - | Colorless | 0.025A | 2.4V | 0.68mm | - | 5V | - | - | 0.70mm | ROHS3 Compliant | - | ||
![]() 5219459F Dialight | 1583 |
| - | 10 Weeks | - | Through Hole | Radial | NO | - | - | 100°C | -55°C | - | Bulk | 2010 | 521 | - | e4 | yes | Active | 1 (Unlimited) | 2 | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green, Red | - | 8541.40.20.00 | - | 1 | 2.54mm | - | - | - | Bidirectional | 2.1V Green 2V Red | 60° | DUAL COLOR LED | - | 10mA Green 10mA Red | Round with Domed Top | 3.00mm Dia | 4.7/10.0 mcd | 10mcd Green, 4.7mcd Red | - | Diffused | 565nm Green 635nm Red | White | 0.03A | 2.6V | 4.44mm | T-1 | - | - | - | 5.70mm | ROHS3 Compliant | - | ||
![]() 5977761202F Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount | 4-PLCC | YES | - | - | 100°C | -55°C | - | Strip | 2002 | microLED® | 3.20mm Lx2.80mm W | e2 | yes | Obsolete | 2 (1 Year) | 4 | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | Green, Orange | SUPPORTS INFRARED | 8541.40.20.00 | TAPE | 1 | 3mm | compliant | - | - | Independent | 2V Green 2V Orange | 120° | DUAL COLOR LED | - | 10mA Green 10mA Orange | Round with Flat Top | 2.39mm Dia | 5.0 mcd | 2.5mcd Green, 2.5mcd Orange | - | Clear | 557nm Green 610nm Orange | Colorless | 0.03A | 2.6V | 1.91mm | T-1 | 5V | - | - | 1.91mm | RoHS Compliant | - | ||
![]() 5972201815F Dialight | 1533 |
| - | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, Boomerang | YES | - | - | 100°C | -40°C | 587nm | Tape & Reel (TR) | 2008 | 597 | 4.20mm Lx3.80mm W | e3 | yes | Active | 2 (1 Year) | 2 | Tin (Sn) - with Nickel (Ni) barrier | - | - | Yellow | - | 8541.40.20.00 | TAPE AND REEL 13" | 1 | 2.5mm | - | - | - | Standard | 2.1V | 120° | SINGLE COLOR LED | - | 20mA | Round with Flat Top | 2.40mm Dia | 590.0 mcd | 590mcd | - | Clear | 594nm | Colorless | 0.04A | - | 4mm | - | - | - | - | 4.20mm | ROHS3 Compliant | - | ||
![]() 5973021502F Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount | 1208 (3020 Metric) | YES | - | RECTANGULAR | 85°C | -30°C | 653nm | Strip | 2002 | 597 | 3.00mm Lx2.00mm W | e4 | yes | Active | 3 (168 Hours) | 2 | Nickel/Gold (Ni/Au) | - | - | Red | - | 8541.40.20.00 | - | 1 | 2.9mm | - | - | - | Standard | 2V | 110° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 2.30mmx1.60mm | 6.3 mcd | 6.3mcd | - | Clear | 650nm | Colorless | 0.025A | 2.8V | 1.3mm | - | - | - | - | 1.50mm | ROHS3 Compliant | - | ||
![]() 5988450202CF Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount | 0606 (1616 Metric) | YES | - | RECTANGULAR | 100°C | -40°C | 530nm Green 592nm Yellow | Strip | 2013 | 598 | 1.60mm Lx1.60mm W | - | - | Active | 3 (168 Hours) | 4 | - | - | - | Green, Yellow | UL RECOGNIZED | 8541.40.20.00 | TAPE | 1 | 1.4mm | - | - | - | SEPARATE, 2 ELEMENTS | 3.2V Green 2V Yellow | 140° | DUAL COLOR LED | - | 20mA Green 20mA Yellow | Rectangle with Flat Top | 1.10mmx0.90mm | - | 120mcd Green, 120mcd Yellow | - | Clear | - | Colorless | 0.02A | - | 0.7mm | - | - | - | - | 0.70mm | ROHS3 Compliant | - | ||
![]() 5972222607F Dialight | 1097 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | RECTANGULAR | 85°C | -55°C | 589nm | Tape & Reel (TR) | 2009 | 597 | 3.00mm Lx2.00mm W | e4 | - | Active | 3 (168 Hours) | 3 | Gold (Au) - with Nickel (Ni) barrier | - | - | Yellow | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | - | - | - | - | Standard | 2.1V | 130° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 125.0 mcd | 125mcd | - | Clear | 588nm | Colorless | 0.03A | - | 1mm | - | - | - | - | 1.00mm | ROHS3 Compliant | - | ||
![]() 5988181102F Dialight | 23 |
| Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | - | RECTANGULAR | 85°C | -30°C | 523nm | Strip | 2013 | 598 | 2.00mm Lx1.25mm W | e4 | yes | Active | 2 (1 Year) | 2 | Nickel/Gold (Ni/Au) | - | - | Green | - | 8541.40.20.00 | TAPE | 1 | 2.25mm | - | - | - | Standard | 3.2V | 140° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.40mmx1.25mm | 300.0 mcd | 300mcd | - | Clear | - | Colorless | 0.025A | 3.5V | 0.7mm | - | 5V | - | - | 0.80mm | ROHS3 Compliant | - |