- Viewing Angle
- Package / Case
- Series
- Lens Color
- Lens Transparency
- Color
- Lens Style
- Millicandela Rating
- Mounting Type
- Current - Test
- Height (Max)
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Dialight LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Height | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5988320112F Dialight | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | - | 625nm | Strip | 2011 | 598 | 3.20mm Lx1.50mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Red | - | - | - | - | - | - | - | - | Standard | 2V | 160° | - | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 120mcd | Clear | - | Colorless | - | - | - | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() 5988191102F Dialight | 60 |
| Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR | 85°C | -30°C | 473nm | Strip | 2007 | 598 | 2.00mm Lx1.25mm W | e4 | yes | Active | 3 (168 Hours) | 2 | Nickel/Gold (Ni/Au) | - | - | Blue | 8541.40.20.00 | - | TAPE | 1 | 2.25mm | - | - | - | Standard | 3.2V | 140° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.40mmx1.25mm | 140.0 mcd | 140mcd | Clear | - | Colorless | 0.025A | 3.5V | 0.7mm | - | - | 5V | - | - | 0.80mm | ROHS3 Compliant | ||
![]() 5988360117F Dialight | 6117 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | - | 573nm | Tape & Reel (TR) | 2011 | 598 | 3.20mm Lx1.50mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Yellow-Green | 8541.40.20.00 | - | - | - | - | - | - | - | Standard | 2V | 160° | DUAL COLOR LED | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 54mcd | Clear | - | Colorless | - | - | - | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() 5988920302F Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount | 1210 (3225 Metric) | YES | - | - | RECTANGULAR | 100°C | -40°C | 625nm Red-Orange 525nm Green 470nm Blue | Strip | 2007 | 598 | 3.20mm Lx2.70mm W | e4 | yes | Active | 2 (1 Year) | 4 | Nickel/Gold (Ni/Au) | - | - | Red, Green, Blue (RGB) | 8541.40.20.00 | - | TAPE | 1 | 3.2mm | - | - | - | COMMON ANODE, 3 ELEMENTS | 2V Red-Orange 3.2V Green 3.2V Blue | 140° | TRIPLE COLOR LED | - | 20mA Red-Orange 20mA Green 20mA Blue | Rectangle with Flat Top | 2.00mmx1.30mm | 120.0/150.0/60.0 mcd | 120mcd Red-Orange, 150mcd Green, 60mcd Blue | Clear | - | Colorless | 0.02A | - | - | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() 5219326F Dialight | 2433 |
| - | 10 Weeks | - | Through Hole | Radial | NO | - | - | - | 100°C | -55°C | - | Bulk | 2002 | 521 | - | e4 | yes | Active | 1 (Unlimited) | 2 | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Standard | 1.9V | 60° | SINGLE COLOR LED | - | 2mA | Round with Domed Top | 3.00mm Dia | 1.6 mcd | 1.6mcd | Diffused | 565nm | - | 0.007A | 2.2V | 4.4mm | - | T-1 | - | - | - | 5.86mm | ROHS3 Compliant | ||
![]() 5972901607F Dialight | 53000 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | - | RECTANGULAR | 85°C | -55°C | 470nm | Cut Tape (CT) | 2009 | 597 | 3.00mm Lx2.00mm W | e4 | - | Active | 3 (168 Hours) | 3 | Gold (Au) - with Nickel (Ni) barrier | - | - | Blue | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | - | - | - | - | Standard | 3.3V | 130° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 125.0 mcd | 125mcd | Clear | 468nm | Colorless | 0.02A | - | 1mm | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() 5977783602F Dialight | 12 |
| - | 10 Weeks | - | Surface Mount, Bottom Entry | 1206 (3216 Metric) | YES | - | - | RECTANGULAR | 80°C | -20°C | 470nm Blue 631nm Red | Bulk | 2011 | 597 | 3.20mm Lx1.60mm W | - | - | Active | 3 (168 Hours) | 4 | - | - | - | Blue, Red | 8541.40.20.00 | - | STRIP | 1 | - | - | - | - | Independent | 3.3V Blue 2V Red | 130° | DUAL COLOR LED | - | 20mA Blue 20mA Red | Rectangle with Flat Top | 1.50mmx1.60mm | 45.0 mcd | 45mcd Blue, 45mcd Red | - | 468nm Blue 639nm Red | - | 0.03A | - | 1.1mm | - | - | - | - | - | 1.10mm | ROHS3 Compliant | ||
![]() 5988350107F Dialight | In Stock | - | Datasheet | - | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | - | RECTANGULAR | 100°C | -40°C | 587nm | Tape & Reel (TR) | 2009 | 598 | 3.20mm Lx1.50mm W | e4 | - | Obsolete | 3 (168 Hours) | 3 | Nickel/Gold (Ni/Au) | - | - | Yellow | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | - | compliant | - | - | Standard | 2V | 160° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 130.0 mcd | 130mcd | Clear | - | Colorless | 0.025A | 2.4V | 1.5mm | - | - | 5V | - | - | 1.00mm | RoHS Compliant | ||
![]() 5219462F Dialight | 6000 |
| - | 10 Weeks | - | Through Hole | Radial | NO | - | - | - | 100°C | -55°C | - | Bulk | 2007 | 521 | - | e4 | yes | Active | 1 (Unlimited) | 2 | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green, Red | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | Bidirectional | 2.1V Green 1.8V Red | 60° | DUAL COLOR LED | - | 20mA Green 20mA Red | Round with Domed Top | 5.00mm Dia | 90.0/40.0 mcd | 40mcd Green, 90mcd Red | Diffused | 565nm Green 660nm Red | White | 0.04A | 1.8V | 8.636mm | - | T-1 3/4 | - | - | - | 9.14mm | ROHS3 Compliant | ||
![]() 5973002507F Dialight | 2014 | - | - | 10 Weeks | - | Surface Mount | 1208 (3020 Metric) | YES | - | - | RECTANGULAR | 85°C | -40°C | 630nm | Digi-Reel® | 2010 | 597 | 3.00mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | 2 | - | - | - | Red | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | 2.95mm | - | - | - | Standard | 2.2V | 110° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 2.30mmx1.60mm | 63.0 mcd | 63mcd | Clear | - | Colorless | 0.02A | - | 1.3mm | - | - | - | 630 nm | - | 1.30mm | ROHS3 Compliant | ||
![]() 5972724607F Dialight | 1287 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | 2-SMD | - | - | - | 571nm Green 589nm Yellow | Tape & Reel (TR) | 2009 | 597 | 3.00mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Common Anode | 2V Green 2V Yellow | 130° | - | - | 20mA Green 20mA Yellow | Rectangle with Domed Top | 2.00mmx1.00mm | - | 35mcd Green, 75mcd Yellow | Clear | 574nm Green 591nm Yellow | Colorless | - | - | - | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() 5972601607F Dialight | 5102 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | - | RECTANGULAR | 85°C | -55°C | 525nm | Cut Tape (CT) | 2009 | 597 | 3.00mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | 3 | - | - | - | Green | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | - | - | - | - | Standard | 3.2V | 130° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 195.0 mcd | 195mcd | Clear | - | Colorless | 0.02A | - | 1mm | - | - | - | 525 nm | - | 1.00mm | ROHS3 Compliant | ||
![]() 5988810302F Dialight | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | - | ROUND | 100°C | -40°C | 635nm Red 525nm Green 470nm Blue | Strip | - | 598 | 3.20mm Lx1.50mm W | e4 | yes | Active | 3 (168 Hours) | 4 | Nickel/Gold (Ni/Au) | - | - | Red, Green, Blue (RGB) | 8541.40.20.00 | - | TAPE | 1 | - | - | - | - | Common Anode | 2.2V Red 3.2V Green 3.2V Blue | 160° | TRIPLE COLOR LED | - | 20mA Red 20mA Green 20mA Blue | Rectangle with Domed Top | 2.00mmx1.00mm | 60.0/120.0/90.0 mcd | 60mcd Red, 120mcd Green, 90mcd Blue | Clear | - | Colorless | 0.02A | 3.4V | 1.48mm | - | T-3/4 | 5V | - | - | 1.00mm | ROHS3 Compliant | ||
![]() 5973907502F Dialight | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | Strip | 2013 | - | 1.00mm Lx0.60mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | White | 8541.40.20.00 | - | - | - | - | - | - | - | Standard | 2.9V | 135° | SINGLE COLOR LED | - | 5mA | Square with Flat Top | 0.60mm | - | 71mcd | Diffused | - | - | - | - | - | - | - | - | - | - | 0.25mm | ROHS3 Compliant | ||
![]() 5972901602F Dialight | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | - | RECTANGULAR | 85°C | -55°C | 470nm | Strip | 2009 | 597 | 3.00mm Lx2.00mm W | e4 | - | Active | 3 (168 Hours) | 3 | Gold (Au) - with Nickel (Ni) barrier | - | - | Blue | 8541.40.20.00 | - | - | 1 | - | - | - | - | Standard | 3.3V | 130° | SINGLE COLOR LED | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 125.0 mcd | 125mcd | Clear | 468nm | Colorless | 0.02A | - | 1mm | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() 5973507502F Dialight | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | 572nm | Strip | 2013 | - | 1.00mm Lx0.60mm W | - | - | Active | 3 (168 Hours) | - | - | - | - | Yellow-Green | 8541.40.20.00 | - | - | - | - | - | - | - | Standard | 2.2V | 135° | SINGLE COLOR LED | - | 20mA | Square with Flat Top | 0.60mm | - | 35mcd | Clear | - | Colorless | - | - | - | - | - | - | - | - | 0.25mm | ROHS3 Compliant | ||
![]() 5988621202F Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount | 1210 (3225 Metric) | YES | - | - | RECTANGULAR | 85°C | -30°C | 525nm Green 625nm Red | Strip | - | 598 | 3.20mm Lx2.70mm W | e4 | yes | Active | 2 (1 Year) | 4 | Nickel/Gold (Ni/Au) | - | - | Green, Red | 8541.40.20.00 | - | TAPE | 1 | 3.2mm | - | - | - | SEPARATE, 2 ELEMENTS | 3.2V Green 2V Red | 140° | DUAL COLOR LED | - | 20mA Green 20mA Red | Rectangle with Flat Top | 2.00mmx1.30mm | 100.0/220.0 mcd | 220mcd Green, 100mcd Red | Clear | - | Colorless | 0.02A | 3.5V | 0.7mm | - | - | 5V | - | - | 0.70mm | ROHS3 Compliant | ||
![]() 5973201402F Dialight | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | 606nm | Strip | 2010 | 597 | 3.00mm Lx1.50mm W | e4 | yes | Obsolete | 3 (168 Hours) | 2 | Copper/Nickel/Gold (Cu/Ni/Au) | 85°C | -30°C | Orange | - | 75mW | - | 1 | 3mm | unknown | 3216 | 1206 | Standard | 2.2V | 70° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | - | 9 mcd | 9mcd | Clear | 605nm | Colorless | - | - | - | 1 | - | 4V | - | 1.5mm | - | RoHS Compliant | ||
![]() 5973008207F Dialight | 2226 | - | - | 10 Weeks | - | Surface Mount | 2-PLCC | YES | - | - | - | 100°C | -40°C | 630nm | Tape & Reel (TR) | 2008 | 597 | 3.20mm Lx2.80mm W | - | - | Active | 2 (1 Year) | 2 | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Red | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | 3.02mm | - | - | - | Standard | 1.8V | 120° | SINGLE COLOR LED | - | 2mA | Round with Flat Top | 2.41mm Dia | 65.0 mcd | 12.6mcd | Clear | 643nm | Colorless | 0.02A | - | 1.805mm | - | - | - | - | - | 2.11mm | ROHS3 Compliant | ||
![]() 5972751607F Dialight | In Stock |
| - | 4 Weeks | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | - | - | RECTANGULAR | 85°C | -55°C | 571nm Green 631nm Red | Tape & Reel (TR) | 2006 | 597 | 3.00mm Lx2.00mm W | - | yes | Active | 3 (168 Hours) | 3 | - | - | - | Green, Red | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | - | - | - | - | Common Anode | 2V Green 2V Red | 130° | SINGLE COLOR LED | - | 20mA Green 20mA Red | Rectangle with Domed Top | 2.00mmx1.00mm | 35.0 mcd | 35mcd Green, 45mcd Red | Clear | 574nm Green 639nm Red | Colorless | 0.03A | - | 2mm | - | - | - | - | - | 1.00mm | ROHS3 Compliant |