- Viewing Angle
- Package / Case
- Series
- Lens Color
- Lens Transparency
- Color
- Lens Style
- Millicandela Rating
- Mounting Type
- Current - Test
- Height (Max)
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Dialight LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5219432F Dialight | 53000 |
| - | 10 Weeks | Through Hole | Radial | NO | - | 100°C | -55°C | - | Bulk | 2009 | 521 | - | e4 | yes | Active | 1 (Unlimited) | 2 | Copper/Nickel/Silver (Cu/Ni/Ag) | Red | - | 8541.40.20.00 | - | 1 | 2.54mm | - | Standard | - | 45 deg | SINGLE COLOR LED | 20mA | Round with Domed Top | 2.90mm Dia | 29.0 mcd | 29mcd | Clear | - | - | 0.03A | 3V | 4.44mm | T-1 | - | 635 nm | 5.89mm | ROHS3 Compliant | ||
![]() 5988081102F Dialight | 30 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | RECTANGULAR | 85°C | -30°C | 523nm | Strip | 2011 | 598 | 1.60mm Lx0.80mm W | e4 | yes | Active | 2 (1 Year) | 2 | Nickel/Gold (Ni/Au) | Green | - | 8541.40.20.00 | TAPE | 1 | 1.6mm | - | Standard | 3.2V | 140° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.10mmx0.80mm | 300.0 mcd | 300mcd | Clear | - | Colorless | 0.02A | 3.5V | 0.7mm | - | 5V | - | 0.70mm | ROHS3 Compliant | ||
![]() 5973212402F Dialight | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | RECTANGULAR | 85°C | -40°C | - | Strip | 2002 | microLED® | 2.00mm Lx1.25mm W | e4 | - | Obsolete | 3 (168 Hours) | 2 | Copper/Nickel/Gold (Cu/Ni/Au) | Orange | SUPPORTS INFRARED | 8541.40.20.00 | TAPE | 1 | 2.25mm | unknown | Standard | 1.9V | 156° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.20mmx1.25mm | 65.0 mcd | 65mcd | Clear | 609nm | Colorless | 0.03A | 2.4V | 0.8mm | - | - | - | 0.80mm | RoHS Compliant | ||
![]() 5972903502F Dialight | In Stock | - | - | 10 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | YES | RECTANGULAR | 85°C | -40°C | - | Strip | 2010 | 597 | 1.60mm Lx1.15mm W | - | - | Active | 3 (168 Hours) | 2 | - | White | - | 8541.40.20.00 | - | 1 | - | - | Standard | 3.1V | 150° | SINGLE COLOR LED | 10mA | Rectangle with Flat Top | 1.20mmx0.55mm | 170.0 mcd | 170mcd | Clear | - | Colorless | 0.02A | - | 0.55mm | - | - | - | 0.55mm | ROHS3 Compliant | ||
![]() 5972002402NF Dialight | In Stock | - | - | 10 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | 626nm | Strip | - | 597 | 3.00mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | - | - | Red | - | 8541.40.20.00 | - | - | - | - | Standard | 1.9V | 130° | SINGLE COLOR LED | 10mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | - | Clear | 635nm | Colorless | - | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() 5973325402F Dialight | In Stock | - | - | 10 Weeks | Surface Mount | 1206 (3016 Metric) | YES | - | 100°C | -40°C | 525nm | Strip | 2011 | 597 | 3.00mm Lx1.50mm W | - | - | Active | 3 (168 Hours) | 2 | - | Green | - | 8541.40.20.00 | - | 1 | 2.995mm | - | Standard | 3.3V | 50° | SINGLE COLOR LED | 20mA | Round with Flat Top | - | 415.0 mcd | 415mcd | Clear | 522nm | Colorless | 0.02A | - | 1.5mm | - | - | - | 1.50mm | ROHS3 Compliant | ||
![]() 5973202502F Dialight | In Stock | - | - | 10 Weeks | Surface Mount | 1208 (3020 Metric) | YES | RECTANGULAR | 85°C | -40°C | 605nm | Strip | 2010 | 597 | 3.00mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | 2 | - | Orange | - | 8541.40.20.00 | - | 1 | 2.95mm | - | Standard | 2.2V | 110° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 2.30mmx1.60mm | 160.0 mcd | 160mcd | Clear | - | Colorless | 0.02A | - | 1.3mm | - | - | 605 nm | 1.30mm | ROHS3 Compliant | ||
![]() 5973002502F Dialight | In Stock | - | - | 10 Weeks | Surface Mount | 1208 (3020 Metric) | YES | RECTANGULAR | 85°C | -40°C | 630nm | Strip | 2010 | 597 | 3.00mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | 2 | - | Red | - | 8541.40.20.00 | - | 1 | 2.95mm | - | Standard | 2.2V | 110° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 2.30mmx1.60mm | 63.0 mcd | 63mcd | Clear | - | Colorless | 0.02A | - | 1.3mm | - | - | 630 nm | 1.30mm | ROHS3 Compliant | ||
![]() 5972403502F Dialight | In Stock | - | - | 10 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | YES | RECTANGULAR | 85°C | -40°C | 590nm | Strip | 2010 | 597 | 1.60mm Lx1.15mm W | - | - | Active | 3 (168 Hours) | 2 | - | Yellow | - | 8541.40.20.00 | - | 1 | - | - | Standard | 2V | 135° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.20mmx0.55mm | 63.0 mcd | 63mcd | Clear | - | Colorless | 0.03A | - | 0.55mm | - | - | - | 0.55mm | ROHS3 Compliant | ||
![]() 5976401602F Dialight | In Stock | - | - | 10 Weeks | Surface Mount, Bottom Entry | 1206 (3216 Metric) | - | - | 85°C | -55°C | 587nm | Strip | 2008 | 597 | 3.20mm Lx1.60mm W | e4 | - | Active | 3 (168 Hours) | 2 | - | Yellow | - | 8541.40.20.00 | - | - | - | - | Standard | 2V | 70° | SINGLE COLOR LED | 20mA | Round with Flat Top | 1.60mm Dia | - | 239mcd | Clear | 588nm | Colorless | 0.03A | 2.4V | 1.1mm | - | 5V | - | 1.10mm | ROHS3 Compliant | ||
![]() 5973402502F Dialight | In Stock | - | - | 10 Weeks | Surface Mount | 1208 (3020 Metric) | YES | RECTANGULAR | 85°C | -40°C | 590nm | Strip | 2010 | 597 | 3.00mm Lx2.00mm W | - | - | Active | 3 (168 Hours) | 2 | - | Yellow | - | 8541.40.20.00 | - | 1 | 2.95mm | - | Standard | 2.2V | 110° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 2.30mmx1.60mm | 160.0 mcd | 160mcd | Clear | - | Colorless | 0.02A | - | 1.3mm | - | - | 590 nm | 1.30mm | ROHS3 Compliant | ||
![]() 5973409202F Dialight | In Stock | - | - | 10 Weeks | Surface Mount | 4-PLCC | YES | - | 110°C | -40°C | 589nm | Bulk | 2011 | 597 | 3.20mm Lx2.80mm W | - | - | Active | 2 (1 Year) | 4 | - | Yellow | - | 8541.40.20.00 | STRIP | 1 | - | - | Standard | 2.15V | 120° | SINGLE COLOR LED | 50mA | Round with Flat Top | - | 1800.0 mcd | 1800mcd | Clear | 597nm | Colorless | 0.07A | - | 1.805mm | - | - | - | 2.10mm | ROHS3 Compliant | ||
![]() 5973609202F Dialight | In Stock | - | - | 10 Weeks | Surface Mount | 4-PLCC | YES | - | 110°C | -40°C | 469nm | Bulk | 2011 | 597 | 3.20mm Lx2.80mm W | - | - | Active | 2 (1 Year) | 4 | - | Blue | - | 8541.40.20.00 | STRIP | 1 | - | - | Standard | 3.4V | 120° | SINGLE COLOR LED | 30mA | Round with Flat Top | - | 450.0 mcd | 450mcd | - | 464nm | - | 0.05A | - | 1.805mm | - | - | - | 2.10mm | ROHS3 Compliant | ||
![]() 5973308207F Dialight | 1433 | - | - | 10 Weeks | Surface Mount | 2-PLCC | YES | - | 100°C | -40°C | 570nm | Tape & Reel (TR) | 2008 | 597 | 3.20mm Lx2.80mm W | - | - | Active | 2 (1 Year) | 2 | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | Green | - | 8541.40.20.00 | TAPE AND REEL 7" | 1 | 3.02mm | - | Standard | 1.8V | 120° | SINGLE COLOR LED | 2mA | Round with Flat Top | 2.41mm Dia | 80.0 mcd | 6.28mcd | Clear | 572nm | Colorless | 0.02A | - | 1.805mm | - | - | - | 2.11mm | ROHS3 Compliant | ||
![]() 5973111407 Dialight | 7500 | - | - | - | Surface Mount | 2-SMD, No Lead | YES | RECTANGULAR | 85°C | -30°C | 647nm | Tape & Reel (TR) | 2002 | 597 | 3.00mm Lx1.50mm W | e4 | yes | Obsolete | 1 (Unlimited) | 2 | Copper/Nickel/Gold (Cu/Ni/Au) | Red | - | 8541.40.20.00 | TAPE AND REEL | 1 | 2.955mm | - | Standard | 1.7V | 70° | SINGLE COLOR LED | 20mA | Round with Flat Top | - | 33.6 mcd | 33.6mcd | Clear | 660nm | Colorless | 0.03A | 2V | 1.5mm | - | 4V | - | 1.51mm | Non-RoHS Compliant | ||
![]() 5973111402F Dialight | 55 |
| - | 10 Weeks | Surface Mount | 2-SMD, No Lead | YES | RECTANGULAR | 85°C | -30°C | 647nm | Strip | - | 597 | 3.00mm Lx1.50mm W | e4 | yes | Active | 3 (168 Hours) | 2 | Copper/Nickel/Gold (Cu/Ni/Au) | Red | - | 8541.40.20.00 | TAPE | 1 | 2.955mm | - | Standard | 1.7V | 70° | SINGLE COLOR LED | 20mA | Round with Flat Top | - | 33.6 mcd | 33.6mcd | Clear | 660nm | Colorless | 0.03A | 2V | 1.5mm | - | - | - | 1.51mm | ROHS3 Compliant | ||
![]() 5988940302F Dialight | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 1210 (3225 Metric) | YES | RECTANGULAR | 100°C | -40°C | 470nm Blue 525nm Green 590nm Yellow | Strip | 2007 | 598 | 3.20mm Lx2.70mm W | e4 | yes | Active | 2 (1 Year) | 4 | Nickel/Gold (Ni/Au) | Blue, Green, Yellow | - | 8541.40.20.00 | TAPE | 1 | 3.2mm | - | Common Anode | 3.2V Blue 3.2V Green 2.2V Yellow | 140° | TRIPLE COLOR LED | 20mA Blue 20mA Green 20mA Yellow | Rectangle with Flat Top | 2.00mmx1.30mm | 110.0/220.0/90.0 mcd | 90mcd Blue, 220mcd Green, 110mcd Yellow | Clear | - | Colorless | 0.02A | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() 5973312402F Dialight | In Stock | - | Datasheet | - | Surface Mount | 1206 (3016 Metric) | YES | - | 100°C | -40°C | 561nm | Strip | 2011 | 597 | 3.00mm Lx1.50mm W | - | - | Obsolete | 3 (168 Hours) | 2 | - | Green | - | 8541.40.20.00 | - | 1 | 2.995mm | unknown | Standard | 2.1V | 60° | SINGLE COLOR LED | 20mA | Round with Flat Top | - | 41.5 mcd | 41.5mcd | Clear | 565nm | Colorless | 0.03A | - | 1.5mm | - | - | - | 1.50mm | - | ||
![]() 5973021402F Dialight | In Stock | - | Datasheet | - | Surface Mount | 1206 (3016 Metric) | YES | - | 100°C | -40°C | 626nm | Strip | 2011 | 597 | 3.00mm Lx1.50mm W | - | - | Obsolete | 3 (168 Hours) | 2 | - | Red | - | 8541.40.20.00 | - | 1 | 2.995mm | unknown | Standard | 1.9V | 60° | SINGLE COLOR LED | 20mA | Round with Flat Top | - | 240.0 mcd | 240mcd | Clear | 635nm | Colorless | 0.03A | - | 1.5mm | - | - | - | 1.50mm | - | ||
![]() 5988350102F Dialight | In Stock | - | Datasheet | - | Surface Mount, Right Angle | 2-SMD, No Lead | YES | RECTANGULAR | 100°C | -40°C | 587nm | Strip | 2009 | 598 | 3.20mm Lx1.50mm W | e4 | - | Obsolete | 3 (168 Hours) | 3 | Nickel/Gold (Ni/Au) | Yellow | - | 8541.40.20.00 | TAPE | 1 | - | compliant | Standard | 2V | 160° | SINGLE COLOR LED | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | 130.0 mcd | 130mcd | Clear | - | Colorless | 0.025A | 2.4V | 1.5mm | - | 5V | - | 1.00mm | RoHS Compliant |