- Viewing Angle
- Package / Case
- Series
- Lens Color
- Lens Transparency
- Color
- Lens Style
- Millicandela Rating
- Mounting Type
- Current - Test
- Height (Max)
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Dialight LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Color | HTS Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Lens Color | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5973604507F Dialight | 1009 | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | 470nm | Tape & Reel (TR) | - | 597 | 1.60mm Lx0.80mm W | - | Active | 3 (168 Hours) | - | Blue | - | Standard | 2.9V | - | SINGLE COLOR LED | 5mA | Rectangle with Flat Top | 1.20mmx0.80mm | 40mcd | - | - | 0.68mm | ROHS3 Compliant | ||
![]() 5977722607F Dialight | In Stock | - | - | 10 Weeks | Surface Mount | 1210 (3225 Metric) | 569nm Green 588nm Yellow | Tape & Reel (TR) | 2013 | 597 | 3.20mm Lx2.70mm W | e4 | Active | 2 (1 Year) | Nickel/Gold (Ni/Au) | Green, Yellow | 8541.40.20.00 | - | 2.1V Green 2.1V Yellow | 130° | DUAL COLOR LED | 20mA Green 20mA Yellow | Rectangle with Flat Top | 2.00mmx2.70mm | 15mcd Green, 9mcd Yellow | Clear | Colorless | - | ROHS3 Compliant |