- Family
- Ihs Manufacturer
- Input Conditioning
- JESD-30 Code
- Length
- Logic IC Type
- Number of Functions
- Number of Terminals
- Number of True Outputs
- Operating Temperature-Max
- Output Characteristics
- Package Body Material
Attribute column
Manufacturer
Dialog Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG74120TTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | YES | 64 | DIALOG SEMICONDUCTOR GMBH | 70 °C | PLASTIC/EPOXY | TSSOP | , | TSSOP64,.32,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | 3.3 V | TR | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | R-PDSO-G64 | 3.465 V | - | 3.135 V | SLG74120 | 3-STATE | 1.2 mm | PLL BASED CLOCK DRIVER | 0.001 A | 0.05 ns | 12 | DIFFERENTIAL MUX | 17 mm | 6.1 mm | ||
![]() SLG74803KT Dialog Semiconductor GmbH | In Stock | - | Datasheet | YES | 48 | DIALOG SEMICONDUCTOR GMBH | 85 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | 3.3 V | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | R-PDSO-G48 | 3.465 V | OTHER | 3.135 V | 74803 | 3-STATE | 1.2 mm | PLL BASED CLOCK DRIVER | - | 0.05 ns | 16 | DIFFERENTIAL MUX | 12.5 mm | 6.1 mm |