- Packaging
- Package / Case
- Topology
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Fault Protection
- Internal Switch(s)
- Mounting Type
- Output Isolation
- Operating Temperature
- Voltage - Supply (Vcc/Vdd)
Attribute column
Manufacturer
Dialog PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Control Mode | Output Current-Max | Frequency - Switching | Control Technique | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IW1602-10B Dialog Semiconductor GmbH | In Stock | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 10W | - | - | - | - | - | - | - | 89kHz | - | - | SWITCHING CONTROLLER | 25V | - | Flyback | - | - | - | - | 15V | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1810-00 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 150°C TJ | Tape & Reel (TR) | 2012 | Active | 1 (Unlimited) | - | EAR99 | 5W | - | 8542.39.00.01 | - | - | 270 | - | - | - | 10 | - | SWITCHING CONTROLLER | 16V | EN, Soft Start | Flyback | - | - | 64kHz | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | Isolated | 800V | 10.5V | - | - | - | RoHS Compliant | ||
![]() IW1799-32B Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 45W | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 45V | - | Secondary Side SR | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1820-30 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 15W | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 25V | Soft Start | Flyback | - | - | 72kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | 800V | - | - | - | - | RoHS Compliant | ||
![]() IW1820-31 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 15W | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 25V | Soft Start | Flyback | - | - | 72kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | 800V | - | - | - | - | RoHS Compliant | ||
![]() IW1820-33 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 15W | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 25V | Soft Start | Flyback | - | - | 72kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | 800V | - | - | - | - | RoHS Compliant | ||
![]() IW1602-00B Dialog Semiconductor GmbH | In Stock | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 10W | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 25V | - | Flyback | - | - | 89kHz | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1820-35 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 15W | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 25V | Soft Start | Flyback | - | - | 72kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | 800V | - | - | - | - | RoHS Compliant | ||
![]() IW1790-09 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BATTERY CHARGE CONTROLLER | 45V | - | Secondary Side SR | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1790-09B Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BATTERY CHARGE CONTROLLER | 45V | - | Secondary Side SR | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1760-01 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~150°C TJ | Tape & Reel (TR) | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | 20W | ALSO OPERATES IN PFM AND PWM CONTROL TECHNIQUE | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27mm | - | - | R-PDSO-G8 | SWITCHING CONTROLLER | 18V | Soft Start | Flyback | CURRENT-MODE | - | 79kHz | RESONANT CONTROL | - | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() IW1799-02B Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 45W | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 45V | - | Secondary Side SR | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1782-01 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 8 | EAR99 | 18W | ALSO OPERATES IN PFM AND PWM CONTROLLER TECHNIQUE | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27mm | - | - | R-PDSO-G8 | SWITCHING CONTROLLER | 25V | - | Flyback, Secondary Side SR | CURRENT-MODE | 3A | - | RESONANT CONTROL | - | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() IW1700-00 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | 150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | EN, Soft Start | Flyback | - | - | 72kHz | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | Isolated | - | 11V | - | - | - | RoHS Compliant | ||
![]() IW1780-23 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | Flyback, Secondary Side SR | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1819-11 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 18W | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 20V | EN, Soft Start | Flyback | - | - | 72kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | 800V | 14.5V | - | - | - | RoHS Compliant | ||
![]() IW1677-00 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | - | 150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | 260 | - | - | - | 10 | - | SWITCHING CONTROLLER | 16V | EN, Soft Start | Flyback | - | - | 72kHz | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | Isolated | - | 11V | - | - | - | RoHS Compliant | ||
![]() IW1782-00 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | 8 | EAR99 | 15W | ALSO OPERATES IN PFM AND PWM CONTROLLER TECHNIQUE | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27mm | - | - | R-PDSO-G8 | SWITCHING CONTROLLER | 25V | - | Flyback, Secondary Side SR | CURRENT-MODE | 1.67A | - | RESONANT CONTROL | - | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() IW1700-01 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | 150°C TJ | Tape & Reel (TR) | 2012 | Active | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | 16V | EN, Soft Start | Flyback | - | - | 72kHz | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | Isolated | - | 11V | - | - | - | RoHS Compliant | ||
![]() IW1602-11B Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 10W | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 25V | - | Flyback | - | - | 89kHz | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | Isolated | - | - | - | - | - | RoHS Compliant |