- Number of Outputs
- Package / Case
- Packaging
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Ratio - Input:Output
- Rds On (Typ)
- Switch Type
- Voltage - Supply (Vcc/Vdd)
- Input Type
Attribute column
Manufacturer
Dialog PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Approvals | Base Product Number | Brand | Construction type | Contact Materials | Current Limit | Enclosure | Factory Pack QuantityFactory Pack Quantity | For cables resistant to short circuit | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal cross section | Off Time - Max | On Resistance - Max | On Time - Max | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Reel/roll packaging | RoHS | Sleeve length | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Surface protection | Type of electric connection | Unit Weight | Voltage type | With identification flag | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Capacitance | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Output Type | Operating Supply Voltage | Lead Spacing | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Voltage | Interface | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Product Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Product | Features | Product Category | Contacts | Insulated | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG59M610V Dialog | In Stock | - | - | - | Surface Mount | TDFN-8 | - | 8-FC-TDFN (1.5x2) | - | - | SLG59 | Dialog Semiconductor | - | - | 6 A | - | 3000 | - | Dialog Semiconductor | - | - | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | SMD/SMT | - | - | 31 mOhms | 1.96 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1 W | Active | - | Details | - | - | 5.5 V | 2.5 V | - | - | 0.001764 oz | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | - | - | Load Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 1 Output | N-Channel | 2.5 V to 5.5 V | - | - | - | - | - | 4A | High Side | 4 A | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 22mOhm | - | - | Load Switches | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG5NT1462V Dialog | In Stock | - | - | - | Terminal: ¼in QUAD Quick Connect, w/Bracket | STDFN-8L | - | 8-STDFN (1x1.6) | - | - | SLG5NT1462 | Dialog Semiconductor | - | - | - | - | 3000 | - | BARKER MICROFARADS INC | - | - | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | SMD/SMT | - | 32 us | 50 mOhms | 11.7 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 mW | Active | - | Y | - | - | 5.5 V | 2.5 V | - | - | - | - | - | -40°C ~ 85°C | 2.906in x 1.906in Oval Case | - | - | ±5% | - | - | - | - | Load Switch | 206uF | Switch ICs | - | - | - | - | - | - | - | - | 2 Output | N-Channel | 2.5 V to 5.5 V | - | - | - | 440VAC | - | 1A | High Side or Low Side | 1 A | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 40mOhm | - | - | Power Switches | Slew Rate Controlled | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG5NT1594V Dialog | In Stock | - | - | - | Surface Mount | 4-UFDFN | - | 4-STDFN (1x1) | - | - | SLG5NT1594 | Dialog Semiconductor | - | - | - | - | 8000 | - | Dialog Semiconductor | - | Metal | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | SMD/SMT | - | - | 32 mOhms | 134 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | No | - | - | - | Plug-in connection | - | DC | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | - | - | Load Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 1 Output | P-Channel | 1.5 V to 5.5 V | - | - | - | - | On/Off | 1A | High Side or Low Side | 1 A | 1.5V ~ 5.5V | Non-Inverting | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 28.5mOhm | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG5NT1547V Dialog | In Stock | - | - | - | 4-Terminal, Axial Leads | 4-UFDFN | - | 4-STDFN (1x1) | - | - | SLG5NT1547 | Dialog Semiconductor | - | - | - | - | 8000 | - | BARKER MICROFARADS INC | - | - | + 70 C | Dialog Semiconductor GmbH | - 20 C | - | SMD/SMT | - | - | 100 mOhms | 11.7 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C (TA) | Case Style: P.V.C. Sleeve | - | 19.05in (0.750mm) D, 66.7in (2.625mm) L | - | - | - | - | - | Load Switch | 680µF | Switch ICs | - | - | - | - | - | - | - | - | 1 Output | N-Channel | 2.5 V to 5.5 V | 7.62 (0.300) | - | - | 50V DC Working; 75V DC Surge | - | 1A | High Side | 1 A | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 80mOhm | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG5NT1437V Dialog | In Stock | - | - | - | Surface Mount | TDFN-8L | - | 8-FC-TDFN (1.5x2) | - | - | SLG5NT1437 | Dialog Semiconductor | - | - | 6 A | - | 3000 | - | Dialog Semiconductor | - | - | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | SMD/SMT | - | 15 us | 28 mOhms | 1.96 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1 W | Active | - | Details | - | - | 5.5 V | 2.5 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | Active | - | - | - | Load Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 1 Output | N-Channel | 2.5 V to 5.5 V | - | - | - | - | - | 4A | High Side | 4 A | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 22mOhm | - | - | Load Switches | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG5NT1458V Dialog | 1985 | - | - | - | Surface Mount | 8-UFDFN | - | 8-STDFN (1x1.6) | - | - | SLG5NT1458 | Dialog Semiconductor | - | - | - | - | 3000 | - | AUTEC POWER SYSTEMS | - | - | - | Dialog Semiconductor GmbH | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SLG5NT1458V | - | Active | - | Details | - | - | - | - | - | - | 0.000088 oz | - | - | -20°C ~ 70°C (TA) | MouseReel | - | 172.2x72.2x41.1mm | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | - | 2.5A | High Side | - | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 17mOhm | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG59H1120V Dialog | In Stock | - | - | - | Surface Mount | STQFN-18 | - | 18-STQFN (1.6x3) | - | - | SLG59 | Dialog Semiconductor | - | - | 3.2 A | - | 3000 | - | DALE RESISTOR | - | - | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | SMD/SMT | - | - | 24 mOhms | 8 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | YES | - | - | 13.2 V | 4.5 V | - | - | 0.001442 oz | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | - | - | NMOS Power Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 4 Output | N-Channel | 4.5 V to 13.2 V | - | - | - | - | - | 5A | High Side | 5 A | 4.5V ~ 13.2V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 18mOhm | - | - | Load Switches | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG59M1614V Dialog | In Stock | - | - | - | Surface Mount | 8-PowerWFDFN | - | 8-FC-TDFN (1.5x2) | - | - | SLG59 | Dialog Semiconductor | - | - | - | - | 3000 | - | RCD | - | - | - | Dialog Semiconductor GmbH | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SLG59M1614VTR | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | - | 4A | High Side | - | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 7.8mOhm | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG59M1639V Dialog | In Stock | - | - | - | Surface Mount | STDFN-8 | - | 8-STDFN (1x1.6) | - | - | SLG59 | Dialog Semiconductor | - | - | - | - | 3000 | - | AUTEC POWER SYSTEMS | - | - | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | SMD/SMT | - | 6.5 us | 55 mOhms | 1.65 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SLG59M1639VTR | - | Active | - | - | - | - | 5.5 V | 1.5 V | - | - | 0.000088 oz | - | - | -40°C ~ 85°C (TA) | MouseReel | - | 172.2x72.2x41.1mm | - | - | - | - | - | Load Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 2 Output | P-Channel | 1.5 V to 5.5 V | - | - | - | - | - | 2A | High Side | 2 A | 1.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 45mOhm | - | - | Power Switches | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG59M309V Dialog | In Stock | - | - | - | Surface Mount | 8-PowerWFDFN | - | 8-FC-TDFN (1.5x2) | - | CE, CSA, cULR, UL, ULR | SLG59 | Dialog Semiconductor | - | Silver Alloy | 6 A | Plastic | 3000 | - | Cutler Hammer, Div of Eaton Co | D3PR3B | - | + 85 C | Dialog Semiconductor GmbH | - 40 C | Plug In | SMD/SMT | - | - | 11.5 mOhms | 1.96 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1 W | Active | - | Yes | - | - | 5.5 V | 2.5 V | - | - | 0.001764 oz | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | - | Round Pin | Load Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 1 | N-Channel | 2.5 V to 5.5 V | - | - | - | - | - | 4A | High Side | 4 A | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 7.8mOhm | - | - | Load Switches | - | Power Switch ICs - Power Distribution | 3PDT | - | - | - | - | ||
![]() SLG5NT1487V Dialog | In Stock | - | - | - | Surface Mount | TDFN-8L | - | 8-FC-TDFN (1.5x2) | Copper | - | SLG5NT1487 | Dialog Semiconductor | Standard | - | 7 A | - | 3000 | No | Dialog Semiconductor | - | - | + 70 C | Dialog Semiconductor GmbH | - 20 C | - | SMD/SMT | 4 | 15 us | 8.5 mOhms | 1.96 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1 W | Active | No | Details | 9 | - | 5.5 V | 2.5 V | Tinned | - | - | - | No | -20°C ~ 70°C (TA) | MouseReel | - | - | - | - | - | - | - | Load Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 1 Output | N-Channel | 2.5 V to 5.5 V | - | - | - | - | On/Off | 5A | High Side | 5 A | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 7.8mOhm | - | - | Load Switches | - | Power Switch ICs - Power Distribution | - | No | - | - | - | ||
![]() SLG59M308V Dialog | 2736 | - | - | - | Surface Mount | TDFN-8 | - | 8-FC-TDFN (1.5x2) | - | - | SLG59 | Dialog Semiconductor | - | - | 6 A | - | 3000 | - | Dialog Semiconductor | - | - | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | SMD/SMT | - | - | 12 mOhms | 1.96 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1 W | Active | - | Details | - | - | 5.5 V | 2.5 V | - | - | 0.001764 oz | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | - | - | Load Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 1 Output | N-Channel | 2.5 V to 5.5 V | - | - | - | - | - | 3A | High Side | 3 A | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 7.8mOhm | - | - | Load Switches | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() IW632-01-MSO8 Dialog | In Stock | - | - | - | - | - | - | - | - | - | - | Dialog Semiconductor | - | - | - | - | 2500 | - | Dialog Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() IW632-01-SO8 Dialog | In Stock | - | - | - | - | - | - | - | - | - | - | Dialog Semiconductor | - | - | - | - | 2500 | - | Dialog Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG59M1558V Dialog | In Stock | - | - | - | Surface Mount | STDFN-4 | - | 4-STDFN (1x1) | - | - | SLG59 | Dialog Semiconductor | - | - | - | - | 8000 | - | Dialog Semiconductor | - | - | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | SMD/SMT | - | - | 82 mOhms | 399 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 mW | Active | - | Details | - | - | 5.5 V | 1.5 V | - | - | 0.000053 oz | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | - | - | Load Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 1 Output | P-Channel | 1.5 V to 5.5 V | - | - | - | - | - | 1A | High Side | 1 A | 1.5V ~ 5.5V | - | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 28.5mOhm | - | - | Load Switches | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG59M1598V Dialog | In Stock | - | - | - | Surface Mount | STDFN-8 | - | 8-STDFN (1x1.6) | - | - | SLG59 | Dialog Semiconductor | - | - | 3.7 A | - | 3000 | - | Dialog Semiconductor | - | - | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | SMD/SMT | - | - | 24 mOhms | 1.96 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SLG59M1598VTR | 400 mW | Active | - | Details | - | - | 5.5 V | 2.5 V | - | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | - | - | Load Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 1 Output | N-Channel | 2.5 V to 5.5 V | - | - | - | - | - | 2.5A | High Side | 2.5 A | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 17mOhm | - | - | Load Switches | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG59M1527V Dialog | In Stock | - | - | - | Surface Mount | STDFN-14 | - | 14-STDFN (1x3) | - | - | SLG59 | Dialog Semiconductor | - | - | 6 A | - | 3000 | - | Dialog Semiconductor | - | - | + 85 C | Dialog Semiconductor GmbH | - 40 C | - | SMD/SMT | - | - | 23 mOhms | 2 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1.2 W | Active | - | Details | - | - | 5.5 V | 2.5 V | - | - | 0.000173 oz | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | - | - | Load Switch | - | Switch ICs | - | - | - | - | - | - | - | - | 2 Output | N-Channel | 2.5 V to 5.5 V | - | - | - | - | - | 4.5A | High Side | 4.5 A | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | - | - | 14.5mOhm | - | - | Load Switches | - | Power Switch ICs - Power Distribution | - | - | - | - | - | ||
![]() SLG59M1612V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-UFDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | N-Channel | - | - | - | - | - | - | - | High Side | - | 2.5V~5.5V | CMOS | General Purpose | - | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 16m Ω | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1495VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-UFDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | - | 1A | High Side | - | 2.5V~5.5V | CMOS | General Purpose | - | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 80m Ω | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1437VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | R-PDSO-N8 | 1 | N-Channel | - | - | 5.5V | 2.5V | - | - | 4A | High Side | - | 2.5V~5.5V | CMOS | General Purpose | - | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 500 µs | 6A | 22m Ω | OVER CURRENT; THERMAL | SINK | - | - | - | - | - | 0.8mm | 2mm | RoHS Compliant |