- Number of Outputs
- Package / Case
- Packaging
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Ratio - Input:Output
- Rds On (Typ)
- Switch Type
- Voltage - Supply (Vcc/Vdd)
- Input Type
Attribute column
Manufacturer
Dialog PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Interface IC Type | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG59M1736C Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-XFBGA, WLCSP | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 33m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1437VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | YES | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | R-PDSO-N8 | 1 | N-Channel | 5.5V | 2.5V | 4A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 500 µs | 6A | 22m Ω | OVER CURRENT; THERMAL | SINK | 0.8mm | 2mm | RoHS Compliant | ||
![]() SLG5NT1458VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | YES | -20°C~70°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.4mm | NOT SPECIFIED | R-PDSO-N8 | 1 | N-Channel | 5.5V | 2.5V | 2.5A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 500 µs | 3.7A | 17m Ω | TRANSIENT; OVER CURRENT; THERMAL | SINK | 0.6mm | - | RoHS Compliant | ||
![]() SLG59M1571V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | N-Channel | - | - | - | High Side | 0.85V~1.9V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 14.6m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG7NT402VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | YES | -20°C~70°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | R-PDSO-N8 | 1 | N-Channel | 5.5V | 2.5V | 4A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 500 µs | 6A | 7.8m Ω | TRANSIENT; OVER CURRENT; THERMAL | SINK | 0.8mm | 2mm | RoHS Compliant | ||
![]() SLG5NV1430V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | YES | -20°C~70°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | R-PDSO-N8 | 1 | N-Channel | 5.5V | 2.5V | - | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 500 µs | 6A | 7.8m Ω | TRANSIENT; OVER CURRENT; THERMAL | SINK | 0.8mm | 2mm | RoHS Compliant | ||
![]() SLG7NT614VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 4A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 22m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1442VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 1A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 40m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1606VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | N-Channel | - | - | 4.5A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 16m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M301VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | - | -20°C~70°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 4A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 7.8m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1446VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | N-Channel | - | - | 1A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 40m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1709VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-PowerUFQFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 4A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 4m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1563VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 2.5A | High Side | 1.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 22.5m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1527VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | N-Channel | - | - | 4.5A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 14.5m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1568VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 9A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 7.3m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1496VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 5.3A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 7.8m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1600VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 9A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 7.8m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1657V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | - | - | 8.4m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1599VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | N-Channel | - | - | 1A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 40m Ω | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1448VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 2.5A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 17m Ω | - | - | - | - | RoHS Compliant |