- Number of Outputs
- Package / Case
- Packaging
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Ratio - Input:Output
- Rds On (Typ)
- Switch Type
- Voltage - Supply (Vcc/Vdd)
- Input Type
Attribute column
Manufacturer
Dialog PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Turn On Time | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG59M1730C Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-XFBGA, WLCSP | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 33m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1638V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | P-Channel | - | - | - | High Side | 1.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 45m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1512VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | N-Channel | - | - | 1A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 80m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1586VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | N-Channel | - | - | 2.5A | High Side | 1.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 22.5m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1533VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 2.5A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 20m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1593VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | 1A | High Side | 1.5V~5.5V | CMOS | General Purpose | 1:1 | - | - | - | - | 28.5m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1487VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | - | -20°C~70°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | 5A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | - | - | - | 7.8m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1547VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-UFDFN | - | -20°C~70°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 1A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 80m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1464VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-UFDFN | - | -20°C~70°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | 1A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | - | - | - | 40m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1594VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | On/Off | 1A | High Side or Low Side | 1.5V~5.5V | Non-Inverting | General Purpose | 1:1 | - | - | - | - | 28.5m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1462VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | -40°C~85°C | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | N-Channel | - | - | 1A | High Side or Low Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 40m Ω | - | - | Slew Rate Controlled | - | - | RoHS Compliant | ||
![]() SLG5NT1581VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-PowerUFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | 9A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | - | Over Current, Over Temperature | - | 7.3m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1466V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-UFDFN | - | -20°C~70°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 40m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG5NT1432V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | YES | -20°C~70°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | R-PDSO-N8 | 1 | N-Channel | 5.5V | - | - | High Side | 1.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 500 µs | 7.8m Ω | TRANSIENT | SINK | - | 0.8mm | 2mm | RoHS Compliant | ||
![]() SLG59H1016V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 18-PowerUFQFN | - | -40°C~125°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | High Side | 4.5V~22V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Current Limiting, Over Voltage, Short Circuit | - | 13.1m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59H1127V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 18-PowerUFQFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | High Side | 4.5V~13.2V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 15m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59M309VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 4A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 7.8m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59H1128V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 18-PowerUFQFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | High Side | 4.5V~22V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 13.1m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59M611VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | 4A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 22m Ω | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1720V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-UFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | - | High Side | 2.5V~3.6V | CMOS | General Purpose | 1:1 | 0.85V~3.6V | - | Current Limiting (Fixed), Over Temperature | - | 18m Ω | - | - | Load Discharge, Slew Rate Controlled | - | - | - |