- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mfr
- Package
- Product Status
- Series
- On-Board Storage Size
- Memory Types
- On-Board Storage Type
- Factory Pack QuantityFactory Pack Quantity
- Interface Type
Attribute column
Manufacturer
Digi Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Cache Memory | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | I2C Bus Support | Installed RAM | Interface Type | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Number of CPU Cores | On-Board Storage Size | On-Board Storage Type | Package | PCIe | Processor Brand | Processor Series | Processor Type | Product Status | RoHS | Shipping Restrictions | Special Features | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Power (Watts) | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Speed | RAM Size | Core Processor | Data Rate | Architecture | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Ethernet | Serial Interfaces | Current - Receiving | USB | Current - Transmitting | Form Factor | Modulation | Number of Cores | Module/Board Type | GPIO | Flash Size | RAM Capacity/Installed | Storage Interface | Video Outputs | Expansion Site/Bus | Digital I/O Lines | Cooling Type | Analog Input:Output | Co-Processor |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC-MX-ET8D-ZN Digi | 2567 |
| - | - | - | - | 16 kB, 32 kB | - | - | 50 | - | 2 GB | Ethernet, I2C, PCIe, SPI, UART, USB | + 85 C | 2 GB | LPDDR4 | Digi | - 40 C | - | - | 8 GB | eMMC | Box | - | NXP | - | i.MX 8M Mini Quad | Active | Details | - | - | - | -40°C ~ 85°C | - | ConnectCore® 8M Mini | 1.770 L x 1.570 W (45.00mm x 40.00mm) | USB | - | - | 1.6 GHz | - | 2 GB | 1.6GHz | 2GB | ARM® Cortex®-A53, ARM® Cortex®-M4, i.MX8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi SMTplus | - | - | MPU Core | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-MX-JM8D-ZN Digi | 2614 |
| - | Surface Mount | Module | CC-MX-JM8 | - | 40 mm x 45 mm x 3.5 mm | - | 50 | 10 | 2 GB | CAN, Ethernet, GPIO, I2C, I2S, MIPI-CSI, MIPI-DSI, SPI, UART, USB 2.0 OTG, USB 3.0 OTG | + 85 C | 2 GB | LPDDR4 | Digi | - 40 C | Yes | 4 | 8 GB | eMMC | Tray | 1x PCIe | NXP | NXP i.MX8 QuadXPlus | i.MX 8X QuadPlus | Active | Details | This product may require additional documentation to export from the United States. | Watchdog | - | -40 to 85 °C | Tray | ConnectCore® 8X | - | - | - | - | 1.2 GHz | 5 V | 2 GB | - | - | - | - | ARM | - | - | - | - | Antenna Not Included | - | Two 10/100/1000 | ADC, GPIO, I²C, I²S, PCIe, SDIO, SPI, JTAG, UART, USB | - | 1 USB3.0 OTG/1 USB2.0 OTG | - | Digi SMTplus | - | - | - | 114 | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-JM7D-NN Digi | 2631 |
| - | Surface Mount | Module | CC-WMX | - | 45 mm x 40 mm x 3.5 mm | - | 50 | 1 | 1 GB | Bluetooth, CAN, Ethernet, GPIO, I2C, I2S, MIPI-CSI, MIPI-DSI, SPI, UART, USB 2.0 OTG, USB 3.0 OTG, WiFi | + 85 C | 2 GB | LPDDR4 | Digi | - 40 C | Yes | 4 | 8 GB | eMMC | Tray | - | NXP | NXP i.MX8 QuadXPlus | i.MX 8X QuadPlus | Active | Details | This product may require additional documentation to export from the United States. | - | - | -40 to 85 °C | Tray | ConnectCore® 8X | - | - | - | - | 1.2 GHz | 5 V | 1 GB | - | - | - | 200Mbps | ARM | - | 802.11a/b/g/n, Bluetooth v5.0 | 17dBm | Bluetooth, WiFi | Antenna Not Included | - | Two 10/100/1000 | ADC, GPIO, I²C, I²S, PCIe, SDIO, SPI, JTAG, UART, USB | - | 2 USB2.0 Host/1 USB3.0 | - | Digi SMTplus | - | - | - | - | - | - | - | 2 LVDS | - | - | - | - | - | ||
![]() CC-WMX-JQ7D-ZN Digi | In Stock | - | - | Surface Mount | Module | CC-WMX | - | 40 mm x 45 mm x 3.5 mm | - | 50 | - | 1 GB | Bluetooth, Ethernet, FlexCAN, GPIO, I2C, I2S/SSI, MIPI-CSI, MIPI-DSI, PCIe, S/PDIF, SPI, UART, USB 3.0 OTG, WiFi | + 85 C | 2 GB | LPDDR4 | Digi | - 40 C | Yes | - | 8 GB | eMMC | Tray | - | NXP | NXP i.MX8 DualXZ | i.MX 8X Dual | Active | Details | This product may require additional documentation to export from the United States. | - | - | -40°C ~ 85°C | Tray | ConnectCore® 8X | - | - | - | - | 1.2 GHz | 5 V | 1 GB | - | - | - | 200Mbps | - | - | 802.11a/b/g/n, Bluetooth v5.0 | 17dBm | Bluetooth, WiFi | Antenna Not Included | - | - | ADC, GPIO, I²C, I²S, PCIe, SDIO, SPI, JTAG, UART, USB | - | - | - | Digi SMTplus | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-FS7D-NN Digi | 2159 |
| - | - | - | - | 32 kB | 40 mm x 45 mm x 3.5 mm | - | 50 | - | 1 GB | Bluetooth, Ethernet, I2C, PCIe, SPI, UART, USB, WiFi | + 85 C | 1 GB | LPDDR4 | Digi | - 40 C | - | - | 8 GB | eMMC | Bulk | - | NXP | NXP i.MX8 Nano | i.MX 8M Nano | Active | - | - | - | - | -40°C ~ 85°C | - | ConnectCore® 8M | 1.770 L x 1.570 W (45.00mm x 40.00mm) | USB | - | - | 1.4 GHz | - | 1 GB | 600MHz, 1.4GHz | 1GB | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi SMTplus | - | - | MCU Core | - | - | - | - | - | - | - | - | - | ARM® Cortex®-M7 | ||
![]() CC-MX-FR6D-ZN Digi | 2545 |
| - | - | - | - | 32 kB | 45 mm x 40 mm x 3.5 mm | - | 50 | - | 512 MB | Ethernet, I2C, PCIe, SPI, UART, USB | + 85 C | 1 GB | LPDDR4 | Digi | - 40 C | Yes | - | 8 GB | eMMC | Bulk | - | NXP | NXP i.MX8 Nano | i.MX 8M Nano | Active | - | - | - | - | -40°C ~ 85°C | - | ConnectCore® 8M | 1.770 L x 1.570 W (45.00mm x 40.00mm) | USB | - | - | 1.4 GHz | - | 512 MB | 600MHz, 1.4GHz | 512MB | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi SMTplus | - | - | MCU Core | - | - | - | - | - | - | - | - | - | ARM® Cortex®-M7 | ||
![]() CC-WMX-ET7D-NN Digi | 2115 |
| - | - | - | CC-WMX | 16 kB, 32 kB | 45 mm x 40 mm x 3.5 mm | - | 50 | - | 1 GB | Ethernet, I2C, PCIe, SPI, UART, USB | + 85 C | - | LPDDR4 | Digi | - 40 C | - | - | 8 GB | eMMC | Box | - | NXP | - | i.MX 8M Mini Quad | Active | Details | - | - | - | -40°C ~ 85°C | - | ConnectCore® 8M Mini | 1.770 L x 1.570 W (45.00mm x 40.00mm) | USB | - | - | 1.6 GHz | - | 1 GB | 1.6GHz | 1GB | ARM® Cortex®-A53, ARM® Cortex®-M4, i.MX8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 45 mm | - | - | MPU Core | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-J97C-N Digi | 2111 |
| - | - | - | CC-WMX | - | - | - | 50 | - | - | - | + 70 C | - | - | Digi | - 20 C | - | - | 1 GB | DDR3 | Tray | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | 1.2 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-L97D-N Digi | 2420 |
| - | - | - | CC-WMX | 32 kB | - | - | 50 | - | 1 GB | Ethernet, GPIO, I2C, SPI, UART, USB | + 85 C | 2 GB | DDR3 | Digi | - 40 C | - | - | 8 GB | Flash | Tray | - | NXP Semiconductor | - | i.MX6 | Active | - | - | - | - | - | - | * | - | - | - | - | 800 MHz | - | 1 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-L76C-N Digi | 2821 |
| - | - | - | CC-WMX | 32 kB | - | - | 50 | - | 512 MB | Ethernet, GPIO, I2C, SPI, UART, USB | + 85 C | 2 GB | DDR3 | Digi | - 40 C | - | - | 4 GB | Flash | Tray | - | NXP Semiconductor | - | i.MX6 | Active | - | - | - | - | - | - | * | - | - | - | - | 800 MHz | - | 512 MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-L87C-N Digi | 2131 |
| - | - | - | CC-WMX | 32 kB | - | - | 50 | - | 1 GB | Ethernet, GPIO, I2C, SPI, UART, USB | + 85 C | 2 GB | DDR3 | Digi | - 40 C | - | - | 4 GB | Flash | Tray | - | NXP Semiconductor | - | i.MX6 | Active | - | - | - | - | - | - | * | - | - | - | - | 800 MHz | - | 1 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-JN59-NN Digi | 2479 |
| - | Surface Mount | Module | CC-WMX-JN59 | - | 29 mm x 29 mm x 3.5 mm | - | 40 | - | 256 MB | Ethernet, GPIO, I2C, SPI, UART, USB | + 85 C | 256 GB | DDR3 | Digi | - 40 C | - | - | 512 MB | Flash | Bulk | - | NXP Semiconductor | - | i.MX6UL-2 | Active | - | - | - | - | -40°C ~ 85°C | - | ConnectCore® 6UL | - | - | - | 5V | 528 MHz | - | 512MB Flash, 256MB RAM | - | - | - | 100Mbps | - | - | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | Bluetooth, WiFi | Antenna Not Included | - | - | Ethernet, GPIO, I²C, I²S, JTAG, PWM, SDIO, SPI, UART, USB | - | - | 118mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-MX-JN69-ZN Digi | 48 |
| - | Surface Mount | Module | CC-MX-JN69 | 128 kB | 29 mm x 29 mm x 3.5 mm | - | 40 | - | - | GPIO, I2C, SPI, UART, USB | + 85 C | - | DDR3 | Digi | - 40 C | - | - | 512 MB | Flash | Bulk | - | NXP Semiconductor | - | MX6UL | Active | - | - | - | - | -40°C ~ 85°C | - | ConnectCore® 6UL | - | - | - | 5V | 528 MHz | - | 512 MB | - | - | - | 100Mbps | - | - | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | Bluetooth, WiFi | Antenna Not Included | - | - | Ethernet, GPIO, I²C, I²S, JTAG, PWM, SDIO, SPI, UART, USB | - | - | 118mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WST-DW69-NM Digi | 157 |
| - | - | - | - | - | 29 mm x 29 mm x 3 mm | - | - | - | - | I2C, SPI, UART | + 85 C | - | - | Digi | - 40 C | - | - | - | - | Tray | - | STMicroelectronics | - | ARM Cortex-A7, ARM Cortex-M4 | Active | - | - | - | - | -40°C ~ 85°C | - | Digi ConnectCore® MP1 | 1.142 L x 1.142 W (29.00mm x 29.00mm) | Pin(s) | - | - | 650 MHz | - | - | 650MHz, 209MHz | 512MB | STM32MP157C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPU | - | 512MB (Boot) | - | - | - | - | - | - | - | Arm® Dual Cortex®-A7, ARM® Cortex®-M4 | ||
![]() CC-ST-DX58-ZK Digi | 168 |
| - | - | - | - | - | 29 mm x 29 mm x 3 mm | - | - | - | - | - | + 85 C | - | - | Digi | - 40 C | - | - | - | - | Box | - | STMicroelectronics | - | STM32MP133C | Active | - | - | - | - | - | - | * | - | - | - | - | 650 MHz | - | 256 MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WST-J17D-NK Digi | 13 |
| Datasheet | - | - | - | - | 30 mm x 30 mm x 3 mm | 1 | - | - | - | I2C, SPI, UART | + 85 C | - | DDR4 | - | - 40 C | - | - | 8 GB | eMMC | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | 1.5 GHz | - | 1 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm x 30 mm | - | 2 Core | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-SB-WMX-J97C-N Digi | 2856 |
| - | - | - | - | - | - | - | 5 | - | - | - | + 70 C | - | DDR3 | Digi | - 20 C | - | - | 1 GB | - | Tray | - | - | - | - | Active | - | - | - | No | -20°C ~ 70°C | - | - | - | - | - | - | 1.2 GHz | - | - | 1.2GHz | - | i.MX6Quad | - | - | - | - | - | - | - | - | GbE | - | - | - | - | SBC | - | 4 | - | - | - | 1GB/0GB | - | - | Wi-Fi/Bluetooth | - | - | - | - | ||
![]() CC-WMX-JN69-NN Digi | In Stock | - | - | Surface Mount | Module | CC-WMX-JN69 | - | 29 mm x 29 mm x 3.5 mm | - | 40 | - | - | Ethernet, GPIO, I2C, SPI, UART, USB | + 85 C | - | DDR3 | Digi | - 40 C | - | - | 512 MB | DDR3 | Bulk | - | NXP Semiconductor | - | PF3000 | Active | - | - | - | - | -40°C ~ 85°C | - | ConnectCore® 6UL | - | - | - | 5V | 528 MHz | - | 512 MB | - | - | - | 100Mbps | - | - | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | Bluetooth, WiFi | Antenna Not Included | - | - | Ethernet, GPIO, I²C, I²S, JTAG, PWM, SDIO, SPI, UART, USB | - | - | 118mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-JM8E-NN Digi | 2719 |
| - | Surface Mount | Module | CC-WMX | - | 40 mm x 45 mm x 3.5 mm | - | 50 | - | 2 GB | Bluetooth, Ethernet, FlexCAN, I2C, I2S/SAI, SDIO, S/PDIF, SPI, UART, USB 2.0 OTG, WiFi | + 85 C | 2 GB | LPDDR4 | Digi | - 40 C | Yes | - | 8 GB | eMMC | Tray | - | NXP | NXP i.MX8 QuadXPlus | i.MX 8X QuadPlus | Active | Details | This product may require additional documentation to export from the United States. | - | - | -40°C ~ 85°C | Tray | ConnectCore® 8X | - | - | - | - | 1.2 GHz | 5 V | 2 GB | - | - | - | 200Mbps | - | - | 802.11a/b/g/n, Bluetooth v5.0 | 17dBm | Bluetooth, WiFi | Antenna Not Included | - | - | ADC, GPIO, I²C, I²S, PCIe, SDIO, SPI, JTAG, UART, USB | - | - | - | Digi SMTplus | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-MX-JM7D-ZN Digi | 2126 |
| - | Surface Mount | Module | CC-MX-JM7 | - | 40 mm x 45 mm x 3.5 mm | - | 50 | - | 1 GB | CAN, Ethernet, GPIO, I2C, I2S, MIPI-CSI, MIPI-DSI, SPI, UART, USB 2.0 OTG, USB 3.0 OTG | + 85 C | 2 GB | LPDDR4 | Digi | - 40 C | Yes | - | 8 GB | eMMC | Tray | - | NXP | NXP i.MX8 QuadXPlus | i.MX 8X QuadPlus | Active | Details | This product may require additional documentation to export from the United States. | - | - | -40°C ~ 85°C | Tray | ConnectCore® 8X | - | - | - | - | 1.2 GHz | 5 V | 1 GB | - | - | - | - | - | - | - | - | - | Antenna Not Included | - | - | ADC, GPIO, I²C, I²S, PCIe, SDIO, SPI, JTAG, UART, USB | - | - | - | Digi SMTplus | - | - | - | - | - | - | - | - | - | - | - | - | - |