- Features
- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operating Supply Voltage
- Product Type
- Size
- Subcategory
- Type
- Antenna Type
- Current - Receiving
Attribute column
Manufacturer
Digi Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Series | Type | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Data Rate | Utilized IC / Part | Size | Product Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IEC-9-LR-O-002 Digi | In Stock | - | - | Chassis Mount | Module | + 70 C | Digi | - 35 C | Chassis Mount | Bulk | Active | XBee® | Xbee Intelligent Edge Controller | Controllers | 5V | 902MHz ~ 928MHz | 5 VDC to 24 VDC | - | - | - | 152.4 mm x 108.4 mm | Controllers | - | General ISM < 1GHz | Antenna Not Included, U.FL | - | I²C | - | - | - | LPWAN | IP65 | ||
![]() IEC-8-LR-O-PCA Digi | 2752 |
| - | - | - | + 70 C | - | - 35 C | Chassis Mount | - | - | - | Xbee Intelligent Edge Controller | Controllers | - | - | 5 VDC to 24 VDC | - | - | - | 86.3 mm x 79.6 mm | Controllers | - | - | - | - | - | - | - | - | LPWAN | IP65 |