- Applications
- Core Architecture
- Core Processor
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of I/Os
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Digi Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Operating Supply Voltage | Power Supplies | Interface | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Data Bus Width | Programmable Logic Type | Core Architecture | Max Frequency | Max I/O Voltage | Controller Series | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NS9360B-0-C103 Digi | 2138 | - | Datasheet | - | Surface Mount | Surface Mount | 272-BBGA | 272 | - | External Program Memory | 73 | 0°C~70°C | Tray | 2007 | NET+ARM® | Not For New Designs | 1 (Unlimited) | - | - | - | Network Processor | 8542.31.00.01 | 1.4V~3.6V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, SPI, UART, USB | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | - | RoHS Compliant | - | ||
![]() NS7520B-1-C55 Digi | 133 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 177-LFBGA | 177 | - | External Program Memory | 16 | -40°C~85°C | Tray | 2006 | NET+ARM® | Not For New Designs | 3 (168 Hours) | 177 | - | - | Network Processor | 8542.39.00.01 | 1.4V~3.6V | BOTTOM | BALL | - | 0.8mm | - | 1.5V | 1.53.3V | EBI/EMI, Ethernet, DMA, SPI, UART | External | - | ARM7® | External Program Memory | - | FIELD PROGRAMMABLE GATE ARRAY | ARM | - | - | - | No | RoHS Compliant | - | ||
![]() NS9360B-0-C177 Digi | 124 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 272-BBGA | 272 | - | External Program Memory | 73 | 0°C~70°C | Tray | 2006 | NET+ARM® | Not For New Designs | 1 (Unlimited) | - | - | - | Network Processor | 8542.31.00.01 | 1.4V~3.6V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, SPI, UART, USB | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | No | RoHS Compliant | - | ||
![]() NS7520B-1-C36 Digi | 77 | - | Datasheet | - | Surface Mount | Surface Mount | 177-LFBGA | 177 | - | External Program Memory | 16 | -40°C~85°C | Tray | 2006 | NET+ARM® | Not For New Designs | 3 (168 Hours) | 177 | - | - | Network Processor | 8542.39.00.01 | 1.4V~3.6V | BOTTOM | BALL | - | 0.8mm | - | 1.5V | 1.53.3V | EBI/EMI, Ethernet, DMA, SPI, UART | External | - | ARM7® | External Program Memory | - | FIELD PROGRAMMABLE GATE ARRAY | ARM | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NS9750B-0-C125 Digi | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 352-BBGA | 352 | - | External Program Memory | 50 | 0°C~70°C | Bulk | 2006 | NET+ARM® | Active | 1 (Unlimited) | - | - | - | Network Processor | 8542.31.00.01 | 1.4V~3.6V | - | - | - | - | 125MHz | - | - | EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, PCI/CardBus, SPI, UART, USB | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | No | RoHS Compliant | - | ||
![]() NS7520B-1-I55 Digi | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 177-LFBGA | 177 | - | External Program Memory | 16 | -40°C~85°C | Tray | 2006 | NET+ARM® | Not For New Designs | 3 (168 Hours) | 177 | - | - | Network Processor | 8542.39.00.01 | 1.4V~3.6V | BOTTOM | BALL | - | 0.8mm | - | 1.5V | 1.53.3V | EBI/EMI, Ethernet, DMA, SPI, UART | External | - | ARM7® | External Program Memory | 32b | FIELD PROGRAMMABLE GATE ARRAY | ARM | 55MHz | 3.6V | - | No | RoHS Compliant | Lead Free | ||
![]() NS7520B-1-I46 Digi | 90 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 177-LFBGA | 177 | - | External Program Memory | 16 | -40°C~85°C | Tray | 2006 | NET+ARM® | Not For New Designs | 3 (168 Hours) | 177 | - | - | Network Processor | 8542.39.00.01 | 1.4V~3.6V | BOTTOM | BALL | - | 0.8mm | - | 1.5V | 1.53.3V | EBI/EMI, Ethernet, DMA, SPI, UART | External | - | ARM7® | External Program Memory | - | FIELD PROGRAMMABLE GATE ARRAY | ARM | - | - | - | No | RoHS Compliant | - | ||
![]() NS9750B-0-C200 Digi | In Stock | - | - | - | Surface Mount | Surface Mount | 352-BBGA | 352 | - | External Program Memory | 50 | 0°C~70°C | Bulk | 2004 | NET+ARM® | Active | 3 (168 Hours) | - | - | - | Network Processor | 8542.31.00.01 | 1.4V~3.6V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, PCI/CardBus, SPI, UART, USB | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | - | RoHS Compliant | - | ||
![]() NS9210B-0-I75 Digi | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 177-LFBGA | 177 | 177-BGA (13x13) | External Program Memory | 54 | -40°C~85°C | Tray | 2010 | NET+ARM® | Not For New Designs | 3 (168 Hours) | - | 85°C | -40°C | Network Processor | - | 1.8V 3.3V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, HDLC, I2C, SPI, UART | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | No | RoHS Compliant | - | ||
![]() NS9210B-0-I150 Digi | 300 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 177-LFBGA | 177 | 177-BGA (13x13) | External Program Memory | 54 | -40°C~85°C | Tray | 2010 | NET+ARM® | Not For New Designs | 3 (168 Hours) | - | 85°C | -40°C | Network Processor | - | 1.8V 3.3V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, HDLC, I2C, SPI, UART | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | No | RoHS Compliant | - | ||
![]() NS9360B-0-I155 Digi | 2 | - | Datasheet | - | Surface Mount | Surface Mount | 272-BBGA | 272 | - | External Program Memory | 73 | -40°C~85°C | Tray | 2007 | NET+ARM® | Not For New Designs | 3 (168 Hours) | 272 | - | - | Network Processor | 8542.31.00.01 | 1.4V~3.6V | BOTTOM | BALL | 1.5V | - | - | - | - | EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, SPI, UART, USB | External | MICROPROCESSOR CIRCUIT | ARM9® | External Program Memory | - | - | ARM | - | - | - | No | RoHS Compliant | - | ||
![]() NS9750B-0-I162 Digi | In Stock | - | - | - | Surface Mount | Surface Mount | 352-BBGA | 352 | - | External Program Memory | 50 | -40°C~85°C | Bulk | 2006 | NET+ARM® | Active | 1 (Unlimited) | - | - | - | Network Processor | 8542.31.00.01 | 1.4V~3.6V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, PCI/CardBus, SPI, UART, USB | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | - | RoHS Compliant | - | ||
![]() NS9750B-A1-I162 Digi | 24 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 388-BBGA | 388 | - | External Program Memory | 50 | -40°C~85°C | Tray | 2007 | NET+ARM® | Not For New Designs | 1 (Unlimited) | - | - | - | Network Processor | - | 1.4V~3.6V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, PCI/CardBus, SPI, UART, USB | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | - | RoHS Compliant | - | ||
![]() NS9215B-0-I150 Digi | 70 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 265-LFBGA | 265 | - | External Program Memory | 108 | -40°C~85°C | Tray | 2010 | NET+ARM® | Not For New Designs | 3 (168 Hours) | - | - | - | Network Processor | - | 1.8V 3.3V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, HDLC, I2C, SPI, UART | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | No | RoHS Compliant | - | ||
![]() NS9750B-A1-C125 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 388-BBGA | 388 | - | External Program Memory | 50 | 0°C~70°C | Tray | 2007 | NET+ARM® | Active | 1 (Unlimited) | - | - | - | Network Processor | - | 1.4V~3.6V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, PCI/CardBus, SPI, UART, USB | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | - | RoHS Compliant | - | ||
![]() NS9215B-0-I75 Digi | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 265-LFBGA | 265 | - | External Program Memory | 108 | -40°C~85°C | Tray | 2015 | NET+ARM® | Not For New Designs | 3 (168 Hours) | - | - | - | Network Processor | - | 1.8V 3.3V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, HDLC, I2C, SPI, UART | External | - | ARM9® | External Program Memory | - | - | ARM | - | - | - | - | RoHS Compliant | - | ||
![]() NET 50-BIT Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 208-LFBGA | 208 | - | External Program Memory | 40 | -40°C~85°C | Tray | 2003 | NET+ARM® | Obsolete | 3 (168 Hours) | - | - | - | Network Processor | - | 2.25V~3.6V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, HDLC, IEEE1284/ENI, SPI, UART | 16K x 8 | - | ARM7® | External Program Memory | - | - | ARM | - | - | NET+50 | - | RoHS Compliant | - | ||
![]() NET 40-QIVRO-4 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | 208 | - | External Program Memory | 24 | -40°C~85°C | Tray | 2000 | NET+ARM® | Obsolete | 3 (168 Hours) | - | - | - | Network Processor | - | 3V~3.6V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, HDLC, IEEE1284/ENI, SPI, UART | External | - | ARM7® | External Program Memory | - | - | ARM | - | - | NET+40 | - | RoHS Compliant | - | ||
![]() NET 50-QIT-3 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | 208 | - | External Program Memory | 40 | -40°C~85°C | Tray | 2003 | NET+ARM® | Obsolete | 3 (168 Hours) | - | - | - | Network Processor | - | 2.25V~3.6V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, HDLC, IEEE1284/ENI, SPI, UART | 16K x 8 | - | ARM7® | External Program Memory | - | - | ARM | - | - | NET+50 | - | RoHS Compliant | Lead Free | ||
![]() NET 50-QINP-3 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | 208 | - | External Program Memory | 40 | -40°C~85°C | Tray | 2003 | NET+ARM® | Obsolete | 3 (168 Hours) | - | - | - | Network Processor | - | 2.25V~3.6V | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, HDLC, IEEE1284/ENI, SPI, UART | 16K x 8 | - | ARM7® | External Program Memory | - | - | ARM | - | - | NET+50 | - | RoHS Compliant | - |