- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Moisture Sensitivity Levels
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Digi Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Telecom IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWT5008Q7 ANADIGICS Inc | In Stock | - | Datasheet | YES | 10 | ANADIGICS INC | 3 | - | - | PLASTIC/EPOXY | HVSON | HVSON, | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | Yes | 3.4 V | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.6 mm | unknown | - | S-PDSO-N10 | - | - | 1 mm | TELECOM CIRCUIT | 3 mm | 3 mm | ||
![]() ALT6714RM45P9 ANADIGICS Inc | In Stock | - | Datasheet | YES | 10 | ANADIGICS INC | 3 | - | - | UNSPECIFIED | HTSON | HTSON, | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE | Transferred | SON | Yes | 3.4 V | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.6 mm | unknown | 10 | S-XDSO-N10 | Not Qualified | - | 1.13 mm | RF FRONT END CIRCUIT | 3 mm | 3 mm | ||
![]() AWE6157RM44P9 ANADIGICS Inc | In Stock | - | Datasheet | YES | 10 | ANADIGICS INC | 3 | - | - | UNSPECIFIED | - | , | SQUARE | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | Yes | 3.5 V | 8542.39.00.01 | UNSPECIFIED | NO LEAD | 1 | - | unknown | 10 | S-XXMA-N10 | Not Qualified | - | 1.18 mm | RF AND BASEBAND CIRCUIT | 5 mm | 5 mm | ||
![]() AWT6321RM28P9 ANADIGICS Inc | In Stock | - | Datasheet | YES | 14 | ANADIGICS INC | 3 | 85 °C | -20 °C | UNSPECIFIED | HQCCN | HQCCN, | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG | Transferred | BCC | Yes | 3.4 V | 8542.39.00.01 | BOTTOM | NO LEAD | 1 | 0.73 mm | unknown | 14 | R-XBCC-N14 | Not Qualified | OTHER | 1.1 mm | RF AND BASEBAND CIRCUIT | 5 mm | 3 mm |