- Series
- Frequency
- Applications
- Function
- Modulation or Protocol
- Data Rate (Max)
- Interface
- Mfr
- Product Status
- Package
- Power - Output
- Sensitivity
Attribute column
Manufacturer
Digi Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Voltage - Supply | Depth | Frequency | Function | Operating Supply Voltage | Interface | Number of Ports | RAM Size | Output Power | Logic Function | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Product | Features | Product Category | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X8-A11-C10-A Digi | In Stock | - | - | - | - | - | - | - | Ethernet, RS-232, USB | - | + 60 C | - | - | - 30 C | - | - | Details | 30 V | 9 V | - | - | - | - | - | 60 °C | -30 °C | - | - | - | - | - | - | 30 V | Ethernet, RS-232, USB | 1 Ethernet, 1 RS-232, 2 USB | - | 3.1 W | - | 230 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR21-L12B-DE1-SW Digi | 27 | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 9V~30V | - | 700MHz~2.6GHz | - | - | - | - | - | - | - | - | - | - | 100Mbps | EV-DO, HSPA+ | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-Z11-E-W Digi | 2207 |
| Datasheet | 9 Weeks | 340g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | ConnectPort™ X4 | Active | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 12V | 85mm | 2.4GHz | Transceiver, Gateway | 30V | Ethernet, RS-232, USB | - | 32MB | - | Transceiver | - | 15dBm | - | 54Mbps | ZigBee™ | -93 dBm | - | IoT Gateway | - | 10mm | 133.3mm | - | RoHS Compliant | - | ||
![]() X2E-Z3C-W1-W Digi | 2948 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | FLASH, RAM | - | - | - | - | - | - | - | Commercial grade | 2014 | Digi XBee® Gateway | Active | 1 (Unlimited) | 40°C | 0°C | AMR, Consumer/PC, ISM | - | 5V | - | 2.4GHz | Transceiver, Gateway | 5V | RJ-45 Ethernet | - | 64MB | - | Transceiver | - | 8dBm | -102dBm | 72.2Mbps | 802.11 b/g/n, Zigbee™ | -102 dBm | - | IoT Gateway | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() WR21-L12B-DE1-SK Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR44-L500-TE1-RF Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Transport® | Last Time Buy | 1 (Unlimited) | - | - | General Purpose | - | - | - | 700MHz 850MHz 900MHz 1.7GHz 1.9GHz 1.8GHz 2.1GHz | Router | - | RS-232, USB | - | - | - | - | - | 20dBm | -90dBm | 100Mbps | 802.11a/b/g/n, LTE | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X2-Z11-EM-A Digi | 2934 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 2012 | ConnectPort® X2 | Active | 1 (Unlimited) | - | - | General Purpose | - | 12VDC | - | 2.4GHz | Transceiver, Xbee, Gateway | - | RJ-45 Ethernet | - | - | - | Transceiver | - | 16dBm | -82dBm | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | IoT Gateway | - | - | - | No | RoHS Compliant | - | ||
![]() WR11-L700-DE1-XW Digi | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | 5V | - | 700MHz 850MHz 1.7GHz 1.9GHz | Transceiver | - | Ethernet | - | - | - | - | - | - | - | 100Mbps | LTE | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X2-Z11-EM-W Digi | 2557 |
| Datasheet | 6 Weeks | 200g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 2012 | ConnectPort™ X2 | Active | 1 (Unlimited) | - | - | General Purpose | - | 12VDC | 70mm | 2.4GHz | Transceiver, Gateway | - | RJ-45 Ethernet | - | - | - | Transceiver | - | 16dBm | -82dBm | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | IoT Gateway | - | 29mm | 139mm | - | RoHS Compliant | - | ||
![]() X4-Z1J-U905 Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 6V~30V | - | 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz | Gateway | - | RS-232, USB | - | - | - | - | - | - | - | 153kbps | HSPA+, Zigbee® | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR11-U900-DE1-XW Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 5V | - | 700MHz 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | - | - | - | - | - | - | - | - | 21Mbps | HSPA+ | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR11-L800-DE1-XU Digi | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 5V | - | 700MHz 1.7GHz | Router | - | - | - | - | - | - | - | - | - | 100Mbps | LTE | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR44-L5F1-TE1-RF Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Transport® | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR31-L12A-DE1-TB Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 9V~30V | - | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | Router | - | RS-232, USB | - | - | - | - | - | - | - | 100Mbps | LTE | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR11-L600-DE1-XU Digi | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 5V | - | 700MHz~2.6GHz | Transceiver | - | Ethernet | - | - | - | Transceiver | - | 100mW | - | 100Mbps | LTE, HSPA+ | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR21-L62B-DE1-SU Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | 700MHz 850MHz 1.7GHz 1.9GHz | Router | - | Ethernet, RS-232 | - | - | - | - | - | - | - | 100Mbps | GSM, LTE | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() WR21-L12B-D57-SD Digi | In Stock | - | - | - | - | WR21 | - | - | - | - | - | - | Digi | - | Box | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR21-L52B-D52-SF Digi | In Stock | - | - | - | - | WR21 | - | - | - | - | - | - | Digi | - | Box | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX64-A121 Digi | In Stock | - | - | - | - | - | - | - | Ethernet, RS-232, USB | - | + 70 C | - | Digi | - 30 C | Box | Active | - | 36 V | 9 V | - | - | - | - | - | - | - | General Purpose | Ethernet & Communication Modules | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz | Router | 9 V to 36 V | Ethernet, RS-232, USB | 4 x RJ45, 1 x RS-232 | - | - | - | 10 Mb/s, 100 Mb/s, 1000 Mb/s | 200mW | -120dBm | 10Mbps | LTE | - | Cellular Routers | - | - | - | - | - | - | - | ||
![]() IX20-0045 Digi | 2707 |
| - | - | - | - | DIGI | 1 | - | DIGI | - | - | Digi | - | Bulk | Active | - | - | - | - | - | DIGI IX20 | - | - | - | - | General Purpose | Ethernet & Communication Modules | - | - | 450MHz | Router | - | Ethernet, DB-9, RS-232 | - | - | - | - | - | 6W | - | 150Mbps | LTE | - | - | - | Digi International | - | - | - | - | - |