- Series
- Frequency
- Applications
- Function
- Modulation or Protocol
- Data Rate (Max)
- Interface
- Mfr
- Product Status
- Package
- Power - Output
- Sensitivity
Attribute column
Manufacturer
Digi Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Description/Function | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Manufacturer | Maximum Data Rate | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | Protocol - WiFi - 802.11 | Qualification | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Applications | Capacitance | Subcategory | Voltage - Supply | Frequency | Termination Style | Function | Operating Frequency | Operating Supply Voltage | Dielectric | Interface | Operating Supply Current | Number of Ports | Data Rate | Product Type | Power Consumption | Screening Level | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Features | Product Category | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 2.2 nF | - | 0.0022 uF | 1206 | 3216 | Class 2 | - | 1000 | - | - | Vishay | - | + 150 C | - | Digi | - 55 C | - | Bulk | Active | - | AEC-Q200 | - | N | - | 240 V | 110 V | - | 0.000952 oz | - | 500 VDC | - | MouseReel | VJ-32 | 10 % | Standard | - | - | 2200 pF | Capacitors | - | 902 MHz to 928 MHz | SMD/SMT | - | - | - | X7R | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.7 mm | 3.2 mm | 1.6 mm | ||
| Tiny WHSL | In Stock | - | - | 0402 (1005 metric) | - | Vishay / Vitramon | 15 nF | 15000 pF | - | 0402 | 1005 | Class 2 | - | 1000 | - | - | Vishay | - | + 150 C | - | Digi | - 55 C | - | Bulk | Active | - | AEC-Q200 | - | N | - | 240 V | 110 V | - | - | - | 16 VDC | - | MouseReel | VJ....32 | 5 % | Standard | Lead-Bearing Finish MLCCs | - | 0.015 uF | Capacitors | - | 902 MHz to 928 MHz | SMD/SMT | - | - | - | X7R | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.6 mm | 1 mm | 0.5 mm | ||
![]() WR44-M8A3-D15-XD Digi | In Stock | - | - | - | WR44 | DIGI | - | - | - | - | - | - | - | 1 | - | - | DIGI | - | - | - | Digi | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | - | - | - | - | - | Routers | - | - | - | - | ||
![]() IX20-0A06 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | IX20 | - | - | - | General Purpose | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | Router | - | - | - | Ethernet, RJ-45, DB-9, RS-232 | - | - | - | - | - | - | - | - | - | DNS, FTP Client, NTP/SNTP, SCP, SMTP | - | IP30 | - | - | - | - | - | ||
![]() X8-A11-C11-A Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, RS-232, USB | - | - | + 60 C | - | - | - 30 C | - | - | - | - | - | - | Details | - | 30 V | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Ethernet, 1 RS-232, 2 USB | 230 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X8-Z11-GC02-A Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, RS-232, USB | - | - | + 60 C | - | - | - 20 C | - | - | - | - | - | - | Details | - | 30 V | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Ethernet, 1 RS-232, 2 USB | 230 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X2-Z11-E-A Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | ConnectPort X2 Gateway for Smart Energy | - | - | Ethernet | - | - | + 70 C | - | - | - 30 C | - | - | - | - | - | - | Details | - | 30 V | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | 1 Ethernet, 1 RPSMA | 11 Mb/s | - | 1.2 W | - | - | - | - | - | XBee to IP Gateways | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | + 40 C | - | - | 0 C | - | - | - | - | - | - | - | - | 240 VAC, 18 VDC | 100 VAC, 18 VDC | accelerated | - | - | - | - | - | ASB-6310 | - | - | - | - | - | - | - | 700 Hz to 960 Hz, 1575 Hz to 2700 Hz | - | - | - | - | - | - | 660 mA | 2 Ethernet | - | - | - | - | - | - | - | - | LTE Routers | - | - | - | - | - | - | ||
![]() IX20-WAP4 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 256 MB | Ethernet, RS-232 | - | - | + 70 C | - | Digi | - 20 C | - | Box | Active | - | - | 256 MB | - | WPA/WPA-2 | 30 V | 9 V | - | - | - | - | - | Bulk | DIGI IX20 | - | - | - | LTE | - | - | - | 2.4 GHz, 5 GHz | - | Router | - | 9 V to 30 V | - | DB-9, RJ-45, RS-232 | 1 A | 2 x RJ45, 1 x RS-232 | 10 Mb/s, 100 Mb/s | - | 2.5 W | - | - | - | - | LTE | LTE Routers | - | - | - | - | - | - | ||
![]() IX20-0AP4 Digi | 840 |
| - | - | - | - | - | - | - | - | - | - | - | 1 | 256 MB | Ethernet, RS-232 | - | - | + 70 C | - | Digi | - 20 C | - | Box | Active | - | - | 256 MB | - | WPA/WPA-2 | 30 V | 9 V | - | - | - | - | - | Bulk | DIGI IX20 | - | - | - | LTE | - | - | - | 2.4 GHz, 5 GHz | - | Router | - | 9 V to 30 V | - | DB-9, RJ-45, RS-232 | 1 A | 2 Ethernet, 1 Serial | 10 Mb/s, 100 Mb/s | - | 2.5 W | - | - | - | - | LTE | LTE Routers | - | - | - | - | - | - | ||
![]() IX10-00N4 Digi | 2435 |
| - | - | IX10-00 | - | - | - | - | - | - | - | - | 1 | - | Ethernet, RS-232/485 | - | - | + 70 C | - | Digi | - 40 C | - | Box | Active | - | - | - | - | - | 30 V | 9 V | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | Router | - | 9 V to 30 V | - | Ethernet, RJ-45, RS-232, RS-485 | 1 A | 1 Ethernet, 1 Serial | 10 Mb/s, 100 Mb/s | - | 1.5 W | - | 6W | - | - | EDGE, FTP Client, GPRS, HTTP, HTTPS, NTP, PCAP, SCP, SMTP, SNMP, SNTP, SSH, Telnet | LTE Routers | - | - | - | - | - | - | ||
![]() IX15-00G4-XBP2 Digi | 906 |
| - | - | - | - | - | - | - | - | - | - | Programmmable gateway connects Digi XBee-enabled devices to remote applications over cellular and ethernet | 1 | - | Ethernet, RS-232/485 | - | - | + 74 C | - | Digi | - 40 C | - | Box | Active | - | - | - | - | - | 30 V | 9 V | - | - | - | - | - | - | DIGI IX15 | - | - | - | ZigBee™ | - | - | 9V ~ 30V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 2.4 GHz | - | Gateway | - | - | - | Ethernet, RS-232/485 | - | 2 Port | 10 Mb/s, 100 Mb/s | - | 6 W | - | 2.5W | -102dBm | - | LTE | Gateway and Cellular Routers | - | - | IP30 | - | - | - | ||
![]() TX64-A161 Digi | 700 |
| - | - | - | - | - | - | - | - | - | - | - | - | 8 GB | Ethernet, RS-232, Serial, USB | - | - | + 70 C | RAM | Digi | - 30 C | - | Box | Active | WiFi | - | 2 GB | Details | WPA, WPA2 | 36 V | 9 V | - | - | - | - | - | Bulk | Digi® TX64 5G | - | - | - | General Purpose | - | - | - | 600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 3.5GHz, 3.6GHz, 5.2GHz | - | Router | - | - | - | Ethernet, RS-232, USB | - | 3 Port | - | - | 41 W | - | - | -163dBm | 1.2Gbps | LTE | Cellular Routers | - | - | IP40 | - | - | - | ||
![]() TX64-A161-PR Digi | 743 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 GB | Ethernet, RS-232, Serial, USB | - | - | + 70 C | RAM | Digi | - 30 C | - | Box | Active | WiFi | - | 2 GB | Details | WPA, WPA2 | 36 V | 9 V | - | - | - | - | - | - | Digi® TX64 5G | - | - | - | General Purpose | - | - | - | 600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 3.5GHz, 3.6GHz, 5.2GHz | - | Router | - | - | - | Ethernet, RS-232, USB | - | 3 Port | - | - | 41 W | - | - | -163dBm | 1.2Gbps | LTE | Cellular Routers | - | - | IP40 | - | - | - | ||
![]() TX54-A112 Digi | 661 |
| - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 Kbps | + 74 C | - | Digi | - 34 C | Chassis Mount | Box | Active | WiFi | - | - | Details | - | 36 VDC | 9 VDC | - | - | Industrial grade | - | -34 to 74 °C | - | - | - | - | - | General Purpose | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz | - | Router | 5 GHz | 3.3, 5 V | - | RS-232 | - | - | - | - | 20 W | Industrial | 200mW | -120dBm | 10Mbps | LTE | - | - | - | - | - | - | - | ||
![]() TX54-A146 Digi | 809 |
| - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 Kbps | + 74 C | - | Digi | - 34 C | Chassis Mount | Box | Active | WiFi | - | - | Details | - | 36 VDC | 9 VDC | - | - | Industrial grade | - | -34 to 74 °C | - | - | - | - | - | General Purpose | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz | - | Router | 5 GHz | 1.8, 3.6 V | - | RS-232 | - | - | - | - | 20 W | Industrial | 200mW | -120dBm | 10Mbps | LTE | - | - | - | - | - | - | - | ||
![]() TX54-A206 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 Kbps | + 74 C | - | Digi | - 34 C | Chassis Mount | Box | Active | WiFi | - | - | Details | - | 36 VDC | 9 VDC | - | - | Industrial grade | - | -34 to 74 °C | - | - | - | - | - | General Purpose | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz | - | Router | 5 GHz | 1.8, 3.6 V | - | RS-232 | - | - | - | - | 20 W | Industrial | 200mW | -120dBm | 10Mbps | LTE | - | - | - | - | - | - | - | ||
![]() IX20-0AM1 Digi | 2275 |
| - | - | IX20-0 | - | - | - | - | - | - | - | - | 1 | 256 MB | Ethernet | - | - | + 70 C | RAM | Digi | - 40 C | - | Box | Active | - | - | 256 MB | - | WPA | 30 VDC | 9 VDC | - | - | - | - | - | - | DIGI IX20 | - | - | - | General Purpose | - | - | - | 1.9 GHz | - | Router | - | - | - | Ethernet, RS-232 | 1 A | 1 Rs-232, 2 Ethernet | 100 Mb/s | - | 2.5 W, 6 W | - | 6W | - | 100Mbps | EDGE, GPRS, LTE | Cellular Routers | - | - | IP30 | - | - | - | ||
![]() IX20-0AG4 Digi | In Stock | - | - | - | IX20-0 | - | - | - | - | - | - | - | - | 1 | 256 MB | Ethernet, RS-232 | - | - | + 70 C | - | Digi | - 20 C | - | Box | Active | - | - | 256 MB | Details | WPA/WPA-2 | 30 V | 9 V | - | - | - | - | - | - | DIGI IX20 | - | - | - | General Purpose | - | - | 9 ~ 30VDC | 2.4 GHz, 5 GHz | - | Router | - | 9 V to 30 V | - | Ethernet, RJ-45, RS-232 | 1 A | 2 Ethernet, 1 Serial | 10 Mb/s, 100 Mb/s | - | 2.5 W | - | 6W | - | 100Mbps | EDGE, GPRS, LTE | LTE Routers | - | - | - | - | - | - | ||
![]() TX54-A106 Digi | 656 |
| - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10000 Kbps | + 74 C | - | Digi | - 34 C | Chassis Mount | Box | Active | WiFi | - | - | Details | - | 36 VDC | 9 VDC | - | - | Industrial grade | - | -34 to 74 °C | - | - | - | - | - | General Purpose | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz | - | Router | 5 GHz | 5 V | - | RS-232 | - | - | - | - | 20 W | Industrial | 200mW | -120dBm | 10Mbps | LTE | - | - | - | - | - | - | - |