- Series
- Frequency
- Applications
- Function
- Modulation or Protocol
- Data Rate (Max)
- Interface
- Mfr
- Product Status
- Package
- Power - Output
- Sensitivity
Attribute column
Manufacturer
Digi Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | Operating Supply Current | RAM Size | Logic Function | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR44-L500-CE1-XD Digi | In Stock | - | Datasheet | - | - | - | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 700MHz 850MHz 900MHz 1.7GHz 1.9GHz 1.8GHz 2.1GHz | Router | - | RS-232, USB | - | - | - | - | 20dBm | -90dBm | 100Mbps | CDMA, GSM, LTE | - | - | - | RoHS Compliant | - | ||
![]() WR21-U92B-DE1-SA Digi | In Stock | - | Datasheet | - | - | 2016 | Transport® | Active | 1 (Unlimited) | - | - | General Purpose | - | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | Ethernet, RS-232 | - | - | - | - | - | - | 21Mbps | HSPA+ | - | - | - | RoHS Compliant | - | ||
![]() WR41-E1A1-DE1-XK Digi | In Stock | - | Datasheet | Edge | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR41-E1F1-DA1-XD Digi | In Stock | - | Datasheet | Edge | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X2-Z11-W-A Digi | In Stock | - | - | - | - | 2013 | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 12VDC | 2.4GHz | Transceiver, Gateway | - | RJ-45 Ethernet | - | - | Transceiver | - | 16dBm | - | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | - | RoHS Compliant | - | ||
![]() X3-000-G1A40-A1 Digi | In Stock | - | - | - | - | - | ConnectPort® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~30V | - | Transceiver, Gateway | - | RS-232 | - | - | Transceiver | - | - | - | - | GPRS, GPS, GSM | - | Programmable | - | RoHS Compliant | - | ||
![]() WR41-E100-DE1-XK Digi | In Stock | - | Datasheet | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-Z11-Y01-A Digi | In Stock | - | - | - | - | 2017 | ConnectPort™ X4 | Active | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | - | Transceiver, Gateway | 30V | Ethernet | - | 32MB | Transceiver | 100 Mbps | - | - | - | ZigBee™ | - | IoT Gateway | - | RoHS Compliant | - | ||
![]() 70001876 Digi | In Stock | - | Datasheet | Desktop | Bulk | 2006 | Digi One® IA | Obsolete | 1 (Unlimited) | 60°C | 0°C | - | 9V~30V | - | - | 30V | Serial | 500mA | - | - | 230 kbps | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() WR44-E100-CE1-XD Digi | In Stock | - | Datasheet | Edge | - | - | Transport® | Obsolete | 1 (Unlimited) | 75°C | -40°C | General Purpose | - | 800MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | Router | - | RS-232, USB | - | - | - | - | 20dBm | -90dBm | 100Mbps | 802.11a/b/g/n, LTE | - | - | No | RoHS Compliant | - | ||
![]() WR41-E1T2-DA1-XD Digi | In Stock | - | Datasheet | Edge | Bulk | 2015 | Transport® | Obsolete | 1 (Unlimited) | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() WR21-L12B-DE1-SA Digi | In Stock | - | Datasheet | - | - | 2016 | Transport® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR44-E100-CE1-XK Digi | In Stock | - | Datasheet | - | - | - | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 800MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | Router | - | RS-232, USB | - | - | - | - | 20dBm | -90dBm | 100Mbps | 802.11a/b/g/n, LTE | - | - | - | RoHS Compliant | - | ||
![]() WR21-L52B-DE1-SA Digi | In Stock | - | Datasheet | - | - | 2016 | Transport® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR44-00A3-CE1-XD Digi | In Stock | - | Datasheet | - | - | - | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 800MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | Router | - | RS-232, USB | - | - | - | - | 20dBm | -90dBm | 100Mbps | 802.11a/b/g/n, LTE | - | - | - | RoHS Compliant | - | ||
![]() WR44-U900-CE1-SF Digi | In Stock | - | Datasheet | - | - | - | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~36V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | RS-232, USB | - | - | - | - | - | -90dBm | 100Mbps | HSPA+ | -90 dBm | - | - | RoHS Compliant | - | ||
![]() WR41-U9A3-DE1-XD Digi | In Stock | - | Datasheet | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR41-U900-NE1-XK Digi | In Stock | - | Datasheet | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR41-U9G1-DB1-XB Digi | In Stock | - | Datasheet | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR44-L800-NE1-XH Digi | In Stock | - | Datasheet | - | - | - | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |