- Series
- Frequency
- Applications
- Function
- Modulation or Protocol
- Data Rate (Max)
- Interface
- Mfr
- Product Status
- Package
- Power - Output
- Sensitivity
Attribute column
Manufacturer
Digi Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | RAM Size | Logic Function | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4-HMA-U901-AU Digi | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR21-D52A-DE1-TA Digi | In Stock | - | Datasheet | 12 Weeks | - | - | - | 2016 | Transport® | Active | 1 (Unlimited) | - | - | - | - | - | Router | - | - | - | - | - | - | - | CDMA | - | - | - | RoHS Compliant | - | ||
![]() WR21-L82B-DE1-SU Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | 2016 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~30V | 700MHz 1.7GHz | Router | - | RS-232, USB | - | - | - | - | 100Mbps | LTE | -161 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() WR21-L62A-DE1-TH Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR44-L5A3-CE1-SU Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | 2017 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~36V | 700MHz 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2.1GHz | Router | - | RS-232, USB | - | - | - | - | 100Mbps | LTE | -90 dBm | - | - | RoHS Compliant | - | ||
![]() X2-HMA-EM-W Digi | 2932 |
| Datasheet | 9 Weeks | - | - | - | - | ConnectPort® X2 | Active | 1 (Unlimited) | - | - | General Purpose | 9V~30V | 900MHz | Transceiver, Gateway | - | RJ-45 Ethernet | - | Transceiver | - | - | 100Mbps | - | - | IoT Gateway | - | RoHS Compliant | - | ||
![]() X4-Z1U-U901-A Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | 2003 | ConnectPort™ X4 | Active | 1 (Unlimited) | - | - | General Purpose | - | 850MHz 900MHz 1.9GHz 2.1GHz | Gateway | - | Ethernet, RS-232 | - | - | - | - | 21Mbps | HSPA+, Zigbee® | - | IoT Gateway | - | RoHS Compliant | - | ||
![]() X4-Z11-E-A Digi | 2031 |
| Datasheet | 9 Weeks | 199.999989g | Industrial grade | - | 2011 | ConnectPort™ X4 | Active | 1 (Unlimited) | 75°C | -30°C | General Purpose | 12V | 2.4GHz | Transceiver, Gateway | 30V | Ethernet, RS-232, USB | 32MB | Transceiver | 15dBm | -93dBm | 54Mbps | ZigBee™ | -93 dBm | IoT Gateway | No | RoHS Compliant | Lead Free | ||
![]() X2-Z11-EC-W Digi | In Stock | - | Datasheet | - | 199.999989g | - | Bulk | 2015 | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | 40°C | 0°C | General Purpose | 12VDC | 2.4GHz | Transceiver, Gateway | 5V | RJ-45 Ethernet | - | Transceiver | 16dBm | -82dBm | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | - | RoHS Compliant | - | ||
![]() XR-Z14-CW1P2 Digi | In Stock | - | Datasheet | 5 Weeks | - | Commercial grade | - | 2013 | XBee-Pro® | Active | 1 (Unlimited) | 70°C | 0°C | General Purpose | 85V~265VAC | 2.4GHz | Router | - | - | - | - | 17dBm | -102dBm | 250kbps | ISM | -102 dBm | - | - | RoHS Compliant | - | ||
![]() WR21-M72B-DE1-SB Digi | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Transport® | Active | 1 (Unlimited) | - | - | - | - | - | Router | - | - | - | - | - | - | - | EDGE, HSPA+, LTE | - | - | - | RoHS Compliant | - | ||
![]() WR31-L92A-DE1-TB Digi | 582 |
| Datasheet | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LR54-AW401 Digi | In Stock | - | Datasheet | 3 Weeks | - | - | - | 2016 | Transport® | Active | Not Applicable | - | - | LTE | 12VDC | 700MHz 800MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.3GHz 2.5GHz 2.6GHz | Router | - | RJ-45, RS-232 | - | - | - | - | 300Mbps | LTE, HSPA+ | - | - | - | RoHS Compliant | - | ||
![]() WR31-L52A-DE1-TB Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~30V | 700MHz 850MHz 1.7GHz 1.9GHz | Router | - | RS-232, USB | - | - | - | - | 100Mbps | LTE | - | - | - | RoHS Compliant | - | ||
![]() DC-WAN-B101-A Digi | In Stock | - | Datasheet | - | - | - | - | 2015 | Connect® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | RS-232 | - | - | - | - | 21Mbps | HSPA+ | - | - | - | RoHS Compliant | - | ||
![]() DC-WAN-U901-W Digi | In Stock | - | Datasheet | - | - | - | - | 2015 | Connect® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | RS-232, RS-422/485, USB | - | - | - | - | 21Mbps | HSPA, HSPA+ | - | - | - | - | - | ||
![]() WR21-002A-DE1-TA Digi | In Stock | - | Datasheet | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WR21-M22B-DE1-SW Digi | In Stock | - | Datasheet | - | - | - | - | 2016 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X4-A11-W-W Digi | In Stock | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | 2.4GHz | Gateway | 30V | RS-232, USB | 32MB | - | - | - | 21Mbps | 802.15.4 | - | - | - | RoHS Compliant | - | ||
![]() WR11-C100-DE1-SU Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | Router | - | RJ-45 | - | - | - | - | 21Mbps | - | - | - | - | RoHS Compliant | Lead Free |