- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Series
- Data Rate
- Frequency
- Interface Type
- Mfr
- Number of Ports
- Package
- Product Status
Attribute column
Manufacturer
Digi Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Flash | For Use With/Related Products | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Applications | Subcategory | Voltage - Supply | Frequency | Function | Configuration | Interface | Memory Size | Operating Supply Current | Number of Ports | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Power Consumption | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Copper Type | Product | Product Category | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IX20-00N4 Digi | 775 |
| - | - | - | - | IX20-00 | - | 107 mm x 162 mm x 35 mm | 1 | - | - | Ethernet, Serial | - | + 70 C | Digi | - 40 C | Box | Active | - | Details | - | 30 V | 9 V | - | - | - | DIGI IX20 | - | - | - | - | General Purpose | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Router | - | Ethernet, RS-232 | - | 1 A | 2 Port | - | - | - | - | - | 1.5 W | 6W | - | - | - | 100Mbps | - | - | - | EDGE, GPRS, LTE | - | - | Cellular Modems | - | - | - | ||
![]() IX20-0AN4 Digi | 991 |
| - | - | - | - | IX20-0 | - | - | 1 | - | - | Ethernet, Serial | - | + 70 C | Digi | - 40 C | Box | Active | - | Details | - | 30 V | 9 V | - | - | - | DIGI IX20 | - | - | - | - | General Purpose | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Router | - | Ethernet, RS-232 | - | 1 A | 2 Port | - | 150 Mb/s | - | - | - | 1.5 W | 6W | - | - | - | 100Mbps | - | - | - | EDGE, GPRS, LTE | - | - | Cellular Modems | - | - | - | ||
![]() 70001929 Digi | In Stock | - | - | - | - | - | - | DIGI | - | 1 | - | - | - | DIGI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | ||
![]() 76000587 Digi | In Stock | - | - | - | - | - | - | DIGI | - | 1 | - | - | - | DIGI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | ||
![]() XM-C92-2P-U Digi | In Stock | - | - | - | - | - | - | DIGI | - | 1 | - | - | - | DIGI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | - | - | - | - | Modems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modems | - | - | ||
| Tiny WHSL | 2279 |
| - | - | - | - | ASB-1002 | - | - | 1 | - | Connect IT 4 Models | USB | - | + 40 C | Digi | 0 C | Bulk | Active | - | - | HIPAA, NIST, PCI | - | - | accelerated | - | - | ASB-1002 | - | - | - | LTE Modem | - | - | - | 700 Hz to 960 Hz, 1575 Hz to 2700 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4G LTE Modems | - | - | - | ||
![]() IX20-W0N4 Digi | 836 |
| - | - | - | - | IX20-W0 | - | 107 mm x 162 mm x 35 mm | 1 | - | - | Ethernet, Serial | - | + 70 C | Digi | - 20 C | Box | Active | - | Details | - | 30 V | 9 V | - | - | - | DIGI IX20 | - | - | - | - | General Purpose | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Router | - | Ethernet, RS-232 | - | 1 A | 2 Port | - | 150 Mb/s | - | - | - | 1.5 W | 6W | - | - | - | 100Mbps | - | - | - | EDGE, GPRS, LTE | - | - | Cellular Modems | - | - | - | ||
![]() XB3-C-A2-UT-101 Digi | 435 |
| - | - | Through Hole | Module | - | - | 24.38 mm x 32.94 mm | 25 | 512 kB | - | I2C, SPI, UART, USB | - | + 85 C | Digi | - 40 C | Bag | Active | 64 kB | Details | - | 4.3 V | 3.3 V | - | -40°C ~ 85°C | - | XBee® 3 Cellular | - | - | - | - | - | - | 3.3V ~ 4.3V | - | - | - | - | 512kB Flash, 64kB RAM | - | - | - | 375 kb/s, 27.2 kb/s, 62.5 kb/s | - | - | BLE, LTE | - | 23dBm | Bluetooth, Cellular | Antenna Not Included, U.FL | -113dBm | - | ADC, GPIO, I²C, SPI, UART, USB | - | 190mA ~ 235mA | - | - | - | Modems | - | - | - | ||
![]() IX20-WAN4 Digi | In Stock | - | - | - | - | - | - | - | 107 mm x 162 mm x 35 mm | 1 | - | - | Ethernet, Serial | - | + 70 C | Digi | - 20 C | Box | Active | - | Details | - | 30 V | 9 V | - | - | - | DIGI IX20 | - | - | - | - | General Purpose | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Router | - | Ethernet, RS-232 | - | 1 A | 2 Port | - | 150 Mb/s | - | - | - | 1.5 W | 6W | - | - | - | 100Mbps | - | - | - | EDGE, GPRS, LTE | - | - | Cellular Modems | - | - | - | ||
![]() 1003-CM07-OUS Digi | 2046 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Mb/s, 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modems | - | - | - | ||
![]() 1003-CM18-GLB Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 40 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 Gb/s, 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modems | - | - | - | ||
![]() 301-3010-71 Digi | 2452 |
| Datasheet | 4 Weeks | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | HUBPORT® | Active | 1 (Unlimited) | USB | Hub | - | - | - | - | - | Fixed | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 76000660 Digi | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~40°C | 2004 | Digi EasyPower™ | Obsolete | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | - | - | - | Fixed | Ethernet | - | 350mA | 2 | 400W | 100 Mbps | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | 10/100 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76000891 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | Switch - Managed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |