- Agency Approvals
- Height
- Input Frequency
- Input Voltage
- Length
- Manufacturer Series
- Maximum Operating Temperature
- Minimum Isolation Voltage
- Minimum Operating Temperature
- Number of Outputs
- Output Connector Type
- Output Current
Attribute column
Manufacturer
Digi Value Display Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Agency Approvals | Input Frequency | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Output Connector Type | Output Current (Channel 1) | Output Voltage (Channel 1) | PFC Function | Type | Color | Power Rating | Style | Number of Outputs | Efficiency | Output Voltage | Output Current | Input Voltage | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD700-128 Digital Power | In Stock | - | - | UL, CUL, CB, CE, EN | 47 Hz to 63 Hz | HD700 | 8 A | 70°C | 5656V | -30°C | Screw Terminal Block | 25 A | 28 VDC | Yes | Auto Switching SMPS | Silver | 700 W | Enclosed | 1 | 92% | 28 VDC | 25 A | 90 VAC to 264 VAC | 1.61 in. | 6.70 in. | 3.66 in. | ||
![]() HD700-124 Digital Power | In Stock | - | - | UL, CUL, CB, CE, EN | 47 Hz to 63 Hz | HD700 | 8 A | 70°C | 5656V | -30°C | Screw Terminal Block | 29.16 A | 24 VDC | Yes | Auto Switching SMPS | Silver | 700 W | Enclosed | 1 | 91% | 24 VDC | 29.16 A | 90 VAC to 264 VAC | 1.61 in. | 6.70 in. | 3.66 in. | ||
![]() HD600-154 Digital Power | In Stock | - | - | UL, CUL, CE, EN | 47 Hz to 63 Hz | HD600 | 8 A | 70°C | 4242V | -25°C | Screw Terminal Block | 11.10 A | 54 VDC | Yes | Auto Switching SMPS | Silver | 600 W | Enclosed | 1 | 93% | 54 VDC | 11.10 A | 90 VAC to 264 VAC | 1.72 in. | 9 in. | 4.13 in. | ||
![]() HD700-148 Digital Power | In Stock | - | - | UL, CUL, CB, CE, EN | 47 Hz to 63 Hz | HD700 | 8 A | 70°C | 5656V | -30°C | Screw Terminal Block | 14.58 A | 48 VDC | Yes | Auto Switching SMPS | Silver | 700 W | Enclosed | 1 | 92% | 48 VDC | 14.58 A | 90 VAC to 264 VAC | 1.61 in. | 6.70 in. | 3.66 in. | ||
![]() HD700-115 Digital Power | In Stock | - | - | UL, CUL, CB, CE, EN | 47 Hz to 63 Hz | HD700 | 8 A | 70°C | 5656V | -30°C | Screw Terminal Block | 41.66 A | 15 VDC | Yes | Auto Switching SMPS | Silver | 625 W | Enclosed | 1 | 90% | 15 VDC | 41.66 A | 90 VAC to 264 VAC | 1.61 in. | 6.70 in. | 3.66 in. | ||
![]() HD600-124 Digital Power | In Stock | - | - | UL, CUL, CE, EN | 47 Hz to 63 Hz | HD600 | 8 A | 70°C | 4242V | -25°C | Screw Terminal Block | 25 A | 24 VDC | Yes | Auto Switching SMPS | Silver | 600 W | Enclosed | 1 | 92% | 24 VDC | 25 A | 90 VAC to 264 VAC | 1.72 in. | 9 in. | 4.13 in. |