- Applications
- Current - Receiving
- Current - Transmitting
- Data Interface
- Factory Lead Time
- Frequency
- Modulation or Protocol
- Moisture Sensitivity Level (MSL)
- Mount
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Digi RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Depth | Frequency | Interface | Output Power | Data Interface | Sensitivity | Current - Receiving | Current - Transmitting | Modulation or Protocol | Sensitivity (dBm) | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG-M10 Digi | In Stock | - | Datasheet | 1 Weeks | Surface Mount | Module | 14 | - | -40°C~85°C | Bulk | 2009 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~18V | 74.93mm | 137MHz~138MHz 148MHz~150MHz | 2-Wire, UART | 5W | SPI, UART | -119dBm | 70mA~80mA | 1.5A | ORBCOMM | -120 dBm | 13.208mm | 45.974mm | No | RoHS Compliant | Lead Free | ||
![]() XBP24MZ8RM Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XBP24MZ8CM Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XBP24MZ8UM Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG-M10-B Digi | In Stock | - | Datasheet | 1 Weeks | Surface Mount | Module | - | 0402 | -40°C~85°C | Bulk | 2016 | Obsolete | 1 (Unlimited) | 85°C | -40°C | General Purpose | 9V~18V | - | 137MHz~138MHz 148MHz~150MHz | - | - | SPI, UART | -119dBm | 70mA~80mA | 1.5A | ORBCOMM | -120 dBm | - | - | - | RoHS Compliant | - |